- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE167T15B18SA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE167T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Plug, Female Sockets | - | 18 | Olive Drab | Bayonet Lock | - | 7.5A | A | Shielded | - | Olive Drab Cadmium | 15-18 | - | - | - | - | - | ||
![]() AE167T21B16B Conesys | 58 |
| - | Free Hanging (In-Line) | - | Aluminum | AE167T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Plug, Female Sockets | - | 16 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 21-16 | - | - | - | - | - | ||
![]() AE213E10B35PA-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE213E | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 13 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Cadmium | 10-35 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE166T19B11B Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE166T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 11 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 19-11 | - | - | - | - | - | ||
![]() AE324WF11AN Conesys | 338 |
| - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE324W | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 11 | Olive Drab | Threaded | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | F-11 | - | - | - | - | - | ||
![]() AE320WB2SN Conesys | 734 |
| - | Panel Mount | Flange | Aluminum | AE320W | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 2 | Olive Drab | Threaded | - | 13A | N (Normal) | Shielded | - | Olive Drab Cadmium | B-2 | - | - | - | - | - | ||
![]() AE273T14F35P Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 37 | Silver | Bayonet Lock | - | 5A | N (Normal) | Shielded | - | Nickel | 14-35 | - | - | - | - | - | ||
![]() AE273T20A16B Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 150°C | MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 16 | Yellow | Bayonet Lock | - | - | N (Normal) | Shielded | - | Bright Cadmium | 20-16 | - | - | - | - | - | ||
![]() AE168T15B19AA Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE168T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 19 | Olive Drab | Bayonet Lock | - | - | A | Shielded | - | Olive Drab Cadmium | 15-19 | - | - | - | - | - | ||
![]() AE196E21F35P Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE196E | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 79 | Silver | Bayonet Lock | - | 5A | N (Normal) | Shielded | - | Nickel | 21-35 | - | - | - | - | - | ||
![]() AE299E14B15AA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE299E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 15 | Olive Drab | Bayonet Lock | - | - | A | Shielded | - | Olive Drab Cadmium | 14-15 | - | - | - | - | - | ||
![]() AE272T24B61S Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE272T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 61 | Olive Drab | Bayonet Lock | - | 7.5A | N (Normal) | Shielded | - | Olive Drab Cadmium | 24-61 | - | - | - | - | - | ||
![]() AE320WD97PA-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE320W | - | 16 (4), 20 (8) | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Male Pins | 12 | - | Threaded | Crimp | - | A | Shielded | - | Cadmium | D-97 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE272T16B8A Conesys | 146 |
| - | Panel Mount | Flange | Aluminum | AE272T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 8 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 16-8 | - | - | - | - | - | ||
![]() AE274T24F24S Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE274T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 24 | Silver | Bayonet Lock | - | 13A, 23A | N (Normal) | Shielded | - | Nickel | 24-24 | - | - | - | - | - | ||
![]() AE320FJ8BN Conesys | 2615 |
| - | Panel Mount | Flange | Aluminum | AE320F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 8 | - | Threaded | - | - | N (Normal) | Shielded | - | Nickel | J8 | - | - | - | - | - | ||
![]() AE105E13B98A Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE105E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 10 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 13-98 | - | - | - | - | - | ||
![]() AE297T14F97S Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE297T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 12 | Silver | Bayonet Lock | - | 7.5A, 13A | N (Normal) | Shielded | - | Nickel | 14-97 | - | - | - | - | - | ||
![]() AE273T14F35PA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 37 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Nickel | 14-35 | Silver | Contacts Not Included | - | - | - | ||
![]() AE273T20A35P Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 150°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 79 | Yellow | Bayonet Lock | - | 5A | N (Normal) | Shielded | - | Bright Cadmium | 20-35 | - | - | - | - | - |