- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE208E12F4S Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE208E | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 4 | Silver | Bayonet Lock | - | 13A | N (Normal) | Shielded | - | Nickel | 12-4 | - | - | - | - | - | ||
![]() AE166T23B55S Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE166T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 55 | Olive Drab | Bayonet Lock | - | 7.5A | N (Normal) | Shielded | - | Olive Drab Cadmium | 23-55 | - | - | - | - | - | ||
![]() AE320FA98BE Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE320F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 3 | - | Threaded | - | - | E | Shielded | - | Nickel | A-98 | - | - | - | - | - | ||
![]() AE320FA98PE-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE320F | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Male Pins | 3 | - | Threaded | Crimp | - | E | Shielded | - | Nickel | A-98 | - | Contacts Not Included | - | - | - | ||
![]() AE167T25B35AA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE167T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Plug, Male Pins | - | 128 | Olive Drab | Bayonet Lock | - | - | A | Shielded | - | Olive Drab Cadmium | 25-35 | - | - | - | - | - | ||
![]() AE297T20B41S-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE297T | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 41 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 20-41 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE320WF35SC-LC Conesys | 80 |
| - | Panel Mount | Flange | Aluminum | AE320W | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Female Sockets | 66 | - | Threaded | Crimp | - | C | Shielded | - | Cadmium | F-35 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE105E19B28A Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE105E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 28 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 19-28 | - | - | - | - | - | ||
![]() AE273T12B8AB Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 8 | Olive Drab | Bayonet Lock | - | - | B | Shielded | - | Olive Drab Cadmium | 12-8 | - | - | - | - | - | ||
![]() AE320KB99BN Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE320K | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 7 | - | Threaded | - | - | N (Normal) | Shielded | - | Passivated | B-99 | - | - | - | - | - | ||
![]() AE320FA98PN-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE320F | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Male Pins | 3 | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Nickel | A-98 | - | Contacts Not Included | - | - | - | ||
![]() AE326WF32SC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326W | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 32 | Olive Drab | Threaded | - | 7.5A | C | Shielded | - | Olive Drab Cadmium | F-32 | - | - | - | - | - | ||
![]() D38999/24ZF30SN-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | D38999/24ZF | - | 16 (1), 20 (29) | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | - | Receptacle Housing | For Female Sockets | 30 | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Black Zinc Nickel | F-30 | Black | Contacts Not Included | F | - | - | ||
![]() AE320FA98PB-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE320F | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Male Pins | 3 | - | Threaded | Crimp | - | B | Shielded | - | Nickel | A-98 | - | Contacts Not Included | - | - | - | ||
![]() AE167T19B35A Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE167T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Plug, Male Pins | - | 66 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 19-35 | - | - | - | - | - | ||
![]() M83723/82G1831N Conesys | 2530 |
| - | Panel Mount | Flange | Stainless Steel | M83723/82 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Receptacle, Female Sockets | - | 31 | - | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 18-31 | - | - | - | - | - | ||
![]() AE324WJ61SA-LC Conesys | 2179 |
| - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE324W | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Female Sockets | 61 | - | Threaded | Crimp | - | A | Shielded | - | Cadmium | J-61 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE196E15F35P Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE196E | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 37 | Silver | Bayonet Lock | - | 5A | N (Normal) | Shielded | - | Nickel | 15-35 | - | - | - | - | - | ||
![]() AE168T19B35AA Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE168T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 66 | Olive Drab | Bayonet Lock | - | - | A | Shielded | - | Olive Drab Cadmium | 19-35 | - | - | - | - | - | ||
![]() AE156T13B35P Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE156T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 22 | Olive Drab | Bayonet Lock | - | 5A | N (Normal) | Shielded | - | Olive Drab Cadmium | 13-35 | - | - | - | - | - |