- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Includes | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27496E23B55P Conesys | 77 |
| - | Panel Mount | Flange | - | Aluminum | - | MS27496E23B | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 55 | Olive Drab | Bayonet Lock | - | 7.5A | N (Normal) | Shielded | - | Olive Drab Cadmium | 23-55 | - | - | - | - | - | - | ||
![]() MS27473T22B21AA Conesys | 61 |
| - | Free Hanging (In-Line) | - | - | Aluminum | - | MS27473T22B | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 21 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Olive Drab Cadmium | 22-21 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() AE284T16B8SC-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | AE284T | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 8 | - | Bayonet Lock | Crimp | - | C | Shielded | - | Cadmium | 16-8 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() AE168T11B98BA Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | - | Aluminum | - | AE168T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 6 | Olive Drab | Bayonet Lock | - | - | A | Shielded | - | Olive Drab Cadmium | 11-98 | - | - | - | - | - | - | ||
![]() AE273T16A8PA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | AE273T | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 150°C | MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 8 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Bright Cadmium | 16-8 | Yellow | Contacts Not Included | - | - | - | - | ||
![]() AE156T15B18PB Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE156T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 18 | Olive Drab | Bayonet Lock | - | 7.5A | B | Shielded | - | Olive Drab Cadmium | 15-18 | - | - | - | - | - | - | ||
![]() MS3454L18-1SY-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | - | Aluminum | - | MS3454L18 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 10 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-1 | - | Contacts Not Included | - | - | - | - | ||
![]() MS27473T24B19SC-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS27473T24B | - | 12 | Conesys | Box | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 19 | - | Bayonet Lock | Crimp | - | C | Shielded | - | Cadmium | 24-19 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() AE208E18B35PA Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE208E | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 66 | Olive Drab | Bayonet Lock | - | 5A | A | Shielded | - | Olive Drab Cadmium | 18-35 | - | - | - | - | - | - | ||
![]() D38999/24SB5BN Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | - | Stainless Steel | - | D38999/24SB | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 5 | - | Threaded | - | - | N (Normal) | Shielded | - | Nickel | B-5 | - | - | B | - | - | - | ||
![]() AE208E14B18PB-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE208E | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 18 | - | Bayonet Lock | Crimp | - | B | Shielded | - | Cadmium | 14-18 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() MS3456KT14S-7SY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Steel | - | MS3456KT1 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 3 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14S-7 | - | Contacts Not Included | - | - | - | - | ||
![]() AE273T22B55PA Conesys | 61 |
| - | Free Hanging (In-Line) | - | - | Aluminum | - | AE273T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 55 | Olive Drab | Bayonet Lock | - | 7.5A | A | Shielded | - | Olive Drab Cadmium | 22-55 | - | - | - | - | - | - | ||
![]() AE272T8B35S-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE272T | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 6 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 8-35 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() AE208E24F35P-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE208E | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 128 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 24-35 | Silver | Contacts Not Included | - | - | - | - | ||
![]() MS3452W24-10SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Aluminum | - | MS3452W24 | - | 8 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 7 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 24-10 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() M83723/78R2461N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Circular | Aluminum Alloy | Plastic | M83723/78 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 61 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | Environment Resistant | Electroless Nickel | 24-61 | Silver | Contacts Not Included | - | - | Coupling Nut | - | ||
![]() AE273T8B98P Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | AE273T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 3 | Olive Drab | Bayonet Lock | - | 7.5A | N (Normal) | Shielded | - | Olive Drab Cadmium | 8-98 | - | - | - | - | - | - | ||
![]() AE273T18F35PA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | AE273T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 66 | Silver | Bayonet Lock | - | 5A | A | Shielded | - | Nickel | 18-35 | - | - | - | - | - | - | ||
![]() AE273T8B98BA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | AE273T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 3 | Olive Drab | Bayonet Lock | - | - | A | Shielded | - | Olive Drab Cadmium | 8-98 | - | - | - | - | - | - |