- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE168T25B4PA-LC Conesys | 49 |
| - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE168T | - | 16 (8), 20 (48) | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Male Pins | 56 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Cadmium | 25-4 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE105E13B35A Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE105E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 22 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 13-35 | - | - | - | - | - | ||
![]() AE272T24B24S-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE272T | - | 12 (12), 16 (12) | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 24 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 24-24 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE272T22B35A Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE272T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 100 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 22-35 | - | - | - | - | - | ||
![]() AE284T10F35SA-LC Conesys | 85 |
| - | Free Hanging (In-Line) | - | Aluminum | AE284T | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 13 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Nickel | 10-35 | Silver | Contacts Not Included | - | - | - | ||
![]() AE105E25B24AB Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE105E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 24 | Olive Drab | Bayonet Lock | - | - | B | Shielded | - | Olive Drab Cadmium | 25-24 | - | - | - | - | - | ||
![]() AE326FG35PB Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326F | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 79 | - | Threaded | - | 5A | B | Shielded | - | Nickel | G-35 | - | - | - | - | - | ||
![]() AE273T8B98SA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 3 | Olive Drab | Bayonet Lock | - | 7.5A | A | Shielded | - | Olive Drab Cadmium | 8-98 | - | - | - | - | - | ||
![]() AE326FG16BB Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 16 | - | Threaded | - | - | B | Shielded | - | Nickel | G-16 | - | - | - | - | - | ||
![]() AE320KH35BA Conesys | 28 |
| - | Panel Mount | Flange | Stainless Steel | AE320K | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 100 | - | Threaded | - | - | A | Shielded | - | Passivated | H-35 | - | - | - | - | - | ||
![]() AE324KD5AN Conesys | 2403 |
| - | Free Hanging (In-Line) | Rear Side Nut | Stainless Steel | AE324K | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 5 | - | Threaded | - | - | N (Normal) | Shielded | - | Passivated | D-5 | - | - | - | - | - | ||
![]() AE273T12B98PC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 10 | Olive Drab | Bayonet Lock | - | 7.5A | C | Shielded | - | Olive Drab Cadmium | 12-98 | - | - | - | - | - | ||
![]() AE166T11B98S-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE166T | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 6 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 11-98 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE324SF11SN Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Stainless Steel | AE324S | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 11 | - | Threaded | - | 13A | N (Normal) | Shielded | - | Nickel | F-11 | - | - | - | - | - | ||
![]() AE326FG35BB Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 79 | - | Threaded | - | - | B | Shielded | - | Nickel | G-35 | - | - | - | - | - | ||
![]() AE297T10B5PA Conesys | 29 |
| - | Panel Mount | Flange | Aluminum | AE297T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 5 | Olive Drab | Bayonet Lock | - | 7.5A | A | Shielded | - | Olive Drab Cadmium | 10-5 | - | - | - | - | - | ||
![]() AE273T8F35PA-LC Conesys | 28 |
| - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 6 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Nickel | 8-35 | Silver | Contacts Not Included | - | - | - | ||
![]() AE196E17B99S-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE196E | - | 16 (2), 20 (21) | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 23 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 17-99 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE284T10F5AA Conesys | 20 |
| - | Free Hanging (In-Line) | - | Aluminum | AE284T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 5 | Silver | Bayonet Lock | - | - | A | Shielded | - | Nickel | 10-5 | - | - | - | - | - | ||
![]() AE273T16F8PB Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 8 | Silver | Bayonet Lock | - | 13A | B | Shielded | - | Nickel | 16-8 | - | - | - | - | - |