- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Shell Sizes | Voltage, Rating | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Housing Color | Empty Shell | Backshell Type | Note | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE213E14B5PA-LC Conesys | In Stock | - | - | - | Panel Mount | Flange | Aluminum | AE213E | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | - | Receptacle Housing | For Male Pins | 5 | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | A | Shielded | - | - | Cadmium | 14-5 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() M83723/76A2219N-LC Conesys | In Stock | - | - | 19 Weeks, 5 Days | Free Hanging (In-Line) | - | Aluminum | M83723/76 | NOT SPECIFIED | 16 | TE CONNECTIVITY LTD | TE Connectivity | M83723/76A2219N-LC | Conesys | Box | Active | - | Active | 5.2 | 22 | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | EAR99 | Plug Housing | For Male Pins | 19 | - | STANDARD: MIL-DTL-83723 | 8536.69.40.20 | Bayonet Lock, Threaded | YES | NO | NO | NO | Crimp | NO | GENERAL PURPOSE | - | 19 | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | unknown | Anodized | 22-19 | MULTIPLE MATING PARTS AVAILABLE | MALE | Black | YES | SOLID | Contacts Not Included | PLUG | ENVIRONMENT RESISTANT | CRIMP | BAYONET | - | - | - | ||
![]() AE324FC4BA Conesys | In Stock | - | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE324F | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | - | Receptacle, Female Sockets | - | 4 | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | A | Shielded | - | - | Nickel | C-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE213E10B35P Conesys | In Stock | - | - | - | Panel Mount | Flange | Aluminum | AE213E | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | - | Receptacle, Male Pins | - | 13 | Olive Drab | - | - | Bayonet Lock | - | - | - | - | - | - | - | 5A | - | N (Normal) | Shielded | - | - | Olive Drab Cadmium | 10-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/73W1412N-LC Conesys | In Stock | - | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | M83723/73 | - | 16 (3), 20 (9) | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | - | - | Receptacle Housing | For Female Sockets | 12 | - | - | - | Bayonet Lock, Threaded | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 14-12 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() AE320SG39SN-LC Conesys | In Stock | - | - | - | Panel Mount | Flange | Stainless Steel | AE320S | - | 16 (2), 20 (37) | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | - | Receptacle Housing | For Female Sockets | 39 | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | - | - | Nickel | G-39 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() AE166T11B99A Conesys | In Stock | - | - | - | Panel Mount | Flange | Aluminum | AE166T | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | - | Receptacle, Male Pins | - | 7 | Olive Drab | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | - | - | Olive Drab Cadmium | 11-99 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE320FB2SB Conesys | In Stock | - | - | - | Panel Mount | Flange | Aluminum | AE320F | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | - | Receptacle, Female Sockets | - | 2 | - | - | - | Threaded | - | - | - | - | - | - | - | 13A | - | B | Shielded | - | - | Nickel | B-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE273T8F98A Conesys | In Stock | - | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | - | Plug, Male Pins | - | 3 | Silver | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | - | - | Nickel | 8-98 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE320FG39AB Conesys | In Stock | - | - | - | Panel Mount | Flange | Aluminum | AE320F | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | - | Receptacle, Male Pins | - | 39 | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | B | Shielded | - | - | Nickel | G-39 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE196E25B61A Conesys | In Stock | - | - | - | Panel Mount | Flange | Aluminum | AE196E | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | - | Receptacle, Male Pins | - | 61 | Olive Drab | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | - | - | Olive Drab Cadmium | 25-61 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE168T15B18SB Conesys | 35 |
| - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE168T | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | - | Receptacle, Female Sockets | - | 18 | Olive Drab | - | - | Bayonet Lock | - | - | - | - | - | - | - | 7.5A | - | B | Shielded | - | - | Olive Drab Cadmium | 15-18 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE208E22B21BB Conesys | In Stock | - | - | - | Panel Mount | Flange | Aluminum | AE208E | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | - | Receptacle, Female Sockets | - | 21 | Olive Drab | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | B | Shielded | - | - | Olive Drab Cadmium | 22-21 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE324WB98SB-LC Conesys | In Stock | - | - | - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE324W | - | 20 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | - | - | Receptacle Housing | For Female Sockets | 6 | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | B | Shielded | - | - | Cadmium | B-98 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() AE299E24B19A Conesys | In Stock | - | - | - | Panel Mount | Flange | Aluminum | AE299E | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | - | Receptacle, Male Pins | - | 19 | Olive Drab | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | - | - | Olive Drab Cadmium | 24-19 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE320FB2SB-LC Conesys | In Stock | - | - | - | Panel Mount | Flange | Aluminum | AE320F | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | - | Receptacle Housing | For Female Sockets | 2 | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | B | Shielded | - | - | Nickel | B-2 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() AE320FD97PB-LC Conesys | In Stock | - | - | - | Panel Mount | Flange | Aluminum | AE320F | - | 16 (4), 20 (8) | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | - | Receptacle Housing | For Male Pins | 12 | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | B | Shielded | - | - | Nickel | D-97 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() AE320WD35BA Conesys | In Stock | - | - | - | Panel Mount | Flange | Aluminum | AE320W | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | - | Receptacle, Female Sockets | - | 37 | Olive Drab | - | - | Threaded | - | - | - | - | - | - | - | - | - | A | Shielded | - | - | Olive Drab Cadmium | D-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE156T25B43P Conesys | In Stock | - | - | - | Panel Mount | Flange | Aluminum | AE156T | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | - | Receptacle, Male Pins | - | 53 | Olive Drab | - | - | Bayonet Lock | - | - | - | - | - | - | - | 7.5A, 13A | - | N (Normal) | Shielded | - | - | Olive Drab Cadmium | 25-43 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE167T25B46P-LC Conesys | In Stock | - | - | - | Free Hanging (In-Line) | - | Aluminum | AE167T | - | 8 (2), 16 (4), 20 (40) | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | - | Plug Housing | For Male Pins | 46 (44 + 2 Coax) | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | - | - | Cadmium | 25-46 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - |