- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Shell Sizes | Voltage, Rating | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Housing Color | Empty Shell | Backshell Type | Note | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE320KF11BN Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE320K | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | - | Receptacle, Female Sockets | - | 11 | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | - | - | Passivated | F-11 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE297T22F53S-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE297T | - | 20 | - | - | - | Conesys | Box | - | - | Active | - | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | - | Receptacle Housing | For Female Sockets | 53 | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | - | - | Nickel | 22-53 | - | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() AE297T24F4SA-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE297T | - | 16 (8), 20 (48) | - | - | - | Conesys | Box | - | - | Active | - | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | - | Receptacle Housing | For Female Sockets | 56 | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | A | Shielded | - | - | Nickel | 24-4 | - | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() AE297T10B99P Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE297T | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | - | Receptacle, Male Pins | - | 7 | Olive Drab | - | - | Bayonet Lock | - | - | - | - | - | - | - | 7.5A | - | N (Normal) | Shielded | - | - | Olive Drab Cadmium | 10-99 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE284T10F98PA Conesys | 81 |
| - | Free Hanging (In-Line) | - | Aluminum | AE284T | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | - | Plug, Male Pins | - | 6 | Silver | - | - | Bayonet Lock | - | - | - | - | - | - | - | 7.5A | - | A | Shielded | - | - | Nickel | 10-98 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE274T20F35P Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE274T | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | - | Receptacle, Male Pins | - | 79 | Silver | - | - | Bayonet Lock | - | - | - | - | - | - | - | 5A | - | N (Normal) | Shielded | - | - | Nickel | 20-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/82R1610N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | M83723/82 | NOT SPECIFIED | 16 | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/82R1610N-LC | Conesys | Box | Active | - | Active | 2.41 | No | 16 | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | EAR99 | Receptacle Housing | For Female Sockets | 10 | - | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/5-116 | 8536.69.40.20 | Bayonet Lock, Threaded | YES | NO | NO | NO | Crimp | NO | GENERAL PURPOSE | - | 10 | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | compliant | Electroless Nickel | 16-10 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | YES | SOLID | Contacts Not Included | RECEPTACLE | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | THREADED | - | - | - | ||
![]() AE105E25B43SC-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE105E | - | 16 (20), 20 (23) | - | - | - | Conesys | Box | - | - | Active | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | - | Receptacle Housing | For Female Sockets | 53 | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | C | Shielded | - | - | Cadmium | 25-43 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() AE272T22B55P Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE272T | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | - | Receptacle, Male Pins | - | 55 | Olive Drab | - | - | Bayonet Lock | - | - | - | - | - | - | - | 7.5A | - | N (Normal) | Shielded | - | - | Olive Drab Cadmium | 22-55 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE297T12B98PA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE297T | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | - | Receptacle, Male Pins | - | 10 | Olive Drab | - | - | Bayonet Lock | - | - | - | - | - | - | - | 7.5A | - | A | Shielded | - | - | Olive Drab Cadmium | 12-98 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE273T12F4B Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | - | Plug, Female Sockets | - | 4 | Silver | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | - | - | Nickel | 12-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE166T13B4BA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE166T | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | - | Receptacle, Female Sockets | - | 4 | Olive Drab | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | A | Shielded | - | - | Olive Drab Cadmium | 13-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE320WD35SN-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE320W | - | 22D | - | - | - | Conesys | Box | - | - | Active | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | - | - | Receptacle Housing | For Female Sockets | 37 | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | - | - | Cadmium | D-35 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() AE320WD97PN-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE320W | - | 16 (4), 20 (8) | - | - | - | Conesys | Box | - | - | Active | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | - | - | Receptacle Housing | For Male Pins | 12 | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | - | - | Cadmium | D-97 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() AE326WA35SN-LC Conesys | 647 |
| - | Free Hanging (In-Line) | - | Aluminum | AE326W | - | 22D | - | - | - | Conesys | Box | - | - | Active | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | - | - | Plug Housing | For Female Sockets | 6 | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | - | - | Cadmium | A-35 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() AE274T20F35A Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE274T | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | - | Receptacle, Male Pins | - | 79 | Silver | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | - | - | Nickel | 20-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE166T25B35A Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE166T | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | - | Receptacle, Male Pins | - | 128 | Olive Drab | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | - | - | Olive Drab Cadmium | 25-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE324FC98SA-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE324F | - | 20 | - | - | - | Conesys | Box | - | - | Active | - | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | - | Receptacle Housing | For Female Sockets | 10 | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | A | Shielded | - | - | Nickel | C-98 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() AE274T24F19S Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE274T | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | Crimp | - | Receptacle, Female Sockets | - | 19 | Silver | - | - | Bayonet Lock | - | - | - | - | - | - | - | 23A | - | N (Normal) | Shielded | - | - | Nickel | 24-19 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE273T10B99P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | 20 | - | - | - | Conesys | Box | - | - | Active | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | - | Plug Housing | For Male Pins | 7 | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | - | - | Cadmium | 10-99 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - |