- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE284T24B4P-LC Conesys | 31 |
| - | Free Hanging (In-Line) | - | Aluminum | AE284T | - | 16 (8), 20 (48) | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 56 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 24-4 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE776L22-55PX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Plug Housing | For Male Pins | 55 | - | Bayonet Lock | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-55 | - | Contacts Not Included | - | - | - | ||
![]() AE775W14-12PX Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE775W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Plug, Male Pins | - | 12 | Olive Drab | Bayonet Lock | - | 7.5A, 13A | X | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 14-12 | - | - | - | - | - | ||
![]() AE156T11B2P-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE156T | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Male Pins | 2 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 11-2 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE775W24-61PW Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Plug, Male Pins | - | 61 | Olive Drab | Bayonet Lock | - | 7.5A | W | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 24-61 | - | - | - | - | - | ||
![]() AE83387W10206 Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83387 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 175°C | MIL-DTL-83723 Series III | Crimp | Plug, Male Pins | - | 2 | Olive Drab | Bayonet Lock, Threaded | - | 13A | 6 | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 10-20 | - | - | - | - | - | ||
![]() AE272T10B35A Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE272T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 13 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 10-35 | - | - | - | - | - | ||
![]() AE775W24-19SY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE775W | - | 12 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Plug Housing | For Female Sockets | 19 | - | Bayonet Lock | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 24-19 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE274T16F6S-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE274T | - | 12 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 6 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 16-6 | Silver | Contacts Not Included | - | - | - | ||
![]() AE776L14-9PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE776L | - | 12 (4), 20 (5) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Plug Housing | For Male Pins | 9 | - | Bayonet Lock | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-9 | - | Contacts Not Included | - | - | - | ||
![]() AE771L18-8S-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE771L | - | 12 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 8 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-8 | - | Contacts Not Included | - | - | - | ||
![]() AE770L14-4PW Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE770L | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Male Pins | - | 4 | - | Bayonet Lock | - | 23A | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-4 | - | - | - | - | - | ||
![]() AE772W22-55PX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Male Pins | 55 | - | Bayonet Lock | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-55 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE83373W1404Y-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE83373 | - | 12 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-83723 Series III | - | Receptacle Housing | For Female Sockets | 4 | - | Bayonet Lock, Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14-4 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE83386R2255N Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83386 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 55 | - | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-55 | - | - | - | - | - | ||
![]() AE775L12-3SY Conesys | 23 |
| - | Free Hanging (In-Line) | - | Aluminum | - | Gold | - | Conesys | Box | Metal | Active | 1000VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Plug, Female Sockets | - | 3 | - | Bayonet Lock | - | 13A | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 12-3 | - | - | - | - | - | ||
![]() AE771W18-11PY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE771W | Gold | - | Conesys | Box | Metal | Active | 1000VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Male Pins | - | 11 | Olive Drab | Bayonet Lock | - | 13A | Y | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 18-11 | - | - | - | - | - | ||
![]() AE83386R2255N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83386 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 55 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-55 | - | Contacts Not Included | - | - | - | ||
![]() AE83375W18316-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83375 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 31 | - | Bayonet Lock, Threaded | Crimp | - | 6 | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 18-31 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE772W22-41S Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE772W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 41 | Olive Drab | Bayonet Lock | - | 7.5A, 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 22-41 | - | - | - | - | - |