- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27496E25B43S-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27496E25B | - | 16 (20), 20 (23) | Conesys | Box | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 53 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 25-43 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE775W22-55SZ Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Plug, Female Sockets | - | 55 | Olive Drab | Bayonet Lock | - | 7.5A | Z | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 22-55 | - | - | - | - | - | ||
![]() AE775L24-61SY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE775L | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Plug, Female Sockets | - | 61 | - | Bayonet Lock | - | 7.5A | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-61 | - | - | - | - | - | ||
![]() AE776W20-39PY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Plug, Male Pins | - | 39 | Olive Drab | Bayonet Lock | - | 7.5A, 13A | Y | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 20-39 | - | - | - | - | - | ||
![]() MS27508E18B28S-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27508E18B | - | 16 (2), 20 (26) | Conesys | Box | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 28 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 18-28 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() D38999/26WF30AN Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | D38999/26WF | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 30 | Olive Drab | Threaded | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | F-30 | - | - | F | - | - | ||
![]() M83723/86G1412N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | M83723/86 | - | 16 (3), 20 (9) | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 12 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 14-12 | - | Contacts Not Included | - | - | - | ||
![]() M83723/84R1814N-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | M83723/84 | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Receptacle Housing | For Female Sockets | 14 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-14 | - | Contacts Not Included | - | - | - | ||
![]() M83723/82G898N-LC Conesys | 49 |
| - | Free Hanging (In-Line) | - | Stainless Steel | M83723/82 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Receptacle Housing | For Female Sockets | 3 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 8-98 | - | Contacts Not Included | - | - | - | ||
![]() M83723/77W1404N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | M83723/77 | - | 12 | Conesys | Box | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 4 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14-4 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE774W14-18SX-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE774W | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 18 | - | Bayonet Lock | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14-18 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() M83723/76R16106 Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | M83723/76 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Male Pins | - | 10 | - | Bayonet Lock, Threaded | - | 13A | 6 | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 16-10 | - | - | - | - | - | ||
![]() AE771L18-11SY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE771L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 11 | - | Bayonet Lock | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-11 | - | Contacts Not Included | - | - | - | ||
![]() M83723/71W1415N Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | M83723/71 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | Crimp | Receptacle, Female Sockets | - | 15 | Olive Drab | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 14-15 | - | - | - | - | - | ||
![]() AE775W12-8PW Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE775W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Plug, Male Pins | - | 8 | Olive Drab | Bayonet Lock | - | 7.5A | W | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 12-8 | - | - | - | - | - | ||
![]() M83723/83A1005N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | M83723/83 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Receptacle Housing | For Male Pins | 5 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Anodized | 10-5 | Black | Contacts Not Included | - | - | - | ||
![]() AE776W20-24SZ Conesys | 2610 |
| - | Free Hanging (In-Line) | - | Aluminum | - | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Plug, Female Sockets | - | 24 | Olive Drab | Bayonet Lock | - | 7.5A | Z | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 20-24 | - | - | - | - | - | ||
![]() M83723/76W24616 Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | M83723/76 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Male Pins | - | 61 | Olive Drab | Bayonet Lock, Threaded | - | 7.5A | 6 | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 24-61 | - | - | - | - | - | ||
![]() AE772W14-19S-LC Conesys | 219 |
| - | Free Hanging (In-Line) | - | Aluminum | AE772W | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 19 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14-19 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE774W14-18PZ-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE774W | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Male Pins | 18 | - | Bayonet Lock | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14-18 | Olive Drab | Contacts Not Included | - | - | - |