- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3456KT14S-2PY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Steel | MS3456KT1 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 4 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14S-2 | - | Contacts Not Included | - | - | - | ||
![]() MS3450LS18-20PY-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Stainless Steel | MS3450LS1 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 5 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 18-20 | - | Contacts Not Included | - | - | - | ||
![]() MS3456KS16-11SY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | MS3456KS1 | - | 12 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 2 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 16-11 | - | Contacts Not Included | - | - | - | ||
![]() MS3456KS32-3S-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | MS3456KS3 | - | 0 (1), 4 (2), 12 (2), 16 (4) | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 9 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 32-3 | - | Contacts Not Included | - | - | - | ||
![]() MS27508E22B21AA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27508E22B | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 21 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Olive Drab Cadmium | 22-21 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE326KD5BN Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326K | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 5 | - | Threaded | - | - | N (Normal) | Shielded | - | Passivated | D-5 | - | - | - | - | - | ||
![]() MS27508E10B5AA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27508E10B | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 5 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Olive Drab Cadmium | - | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS27656T15F15SA-LC Conesys | 72 |
| - | Panel Mount | Flange | Aluminum | MS27656T15F | - | 16 (1), 20 (14) | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 15 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Nickel | 15-15 | Silver | Contacts Not Included | - | - | - | ||
![]() AE556KT22-2SY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Steel | AE556K | - | 8 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 3 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-2 | - | Contacts Not Included | - | - | - | ||
![]() AE554L24-22SY-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE554L | - | 8 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 4 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-22 | - | Contacts Not Included | - | - | - | ||
![]() AE324ZH32AN Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE324Z | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 32 | Black | Threaded | - | - | N (Normal) | Shielded | - | Black Zinc Nickel | H-32 | - | - | - | - | - | ||
![]() AE83371W2041N Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE83371 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 175°C | MIL-DTL-83723 Series III | Crimp | Receptacle, Female Sockets | - | 41 | Olive Drab | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 20-41 | - | - | - | - | - | ||
![]() AE556KT18-8SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Steel | AE556K | - | 12 (1), 16 (7) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 8 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 18-8 | - | Contacts Not Included | - | - | - | ||
![]() AE552L16S-4PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE552L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 2 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 16S-4 | - | Contacts Not Included | - | - | - | ||
![]() AE556KT22-2PX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Steel | AE556K | - | 8 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 3 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-2 | - | Contacts Not Included | - | - | - | ||
![]() AE550KT20-2P-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Steel | AE550K | - | 0 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 1 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-2 | - | Contacts Not Included | - | - | - | ||
![]() AE326FH55SN Conesys | 2328 |
| - | Free Hanging (In-Line) | - | Aluminum | AE326F | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 55 | - | Threaded | - | 7.5A | N (Normal) | Shielded | - | Nickel | H-55 | - | - | - | - | - | ||
![]() AE551W20-17SY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE551W | - | 12 (5), 16 (1) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 6 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-17 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE324ZH32PN-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE324Z | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Male Pins | 32 | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Black Zinc Nickel | H-32 | Black | Contacts Not Included | - | - | - | ||
![]() AE556KT24-11PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Steel | AE556K | - | 8 (3), 12 (6) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 9 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 24-11 | - | Contacts Not Included | - | - | - |