- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE320ZB2BA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE320Z | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 2 | Black | Threaded | - | - | A | Shielded | - | Black Zinc Nickel | B-2 | - | - | - | - | - | ||
![]() AE326KD97PB-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326K | - | 16 (4), 20 (8) | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Plug Housing | For Male Pins | 12 | - | Threaded | Crimp | - | B | Shielded | - | Passivated | D-97 | - | Contacts Not Included | - | - | - | ||
![]() AE552L24-9SW Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE552L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Receptacle, Female Sockets | - | 2 | - | Threaded | - | 80A | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-9 | - | - | - | - | - | ||
![]() AE551W24-10PW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE551W | - | 8 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 7 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 24-10 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE552L24-9PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE552L | - | 4 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 2 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-9 | - | Contacts Not Included | - | - | - | ||
![]() AE326FF30AA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 30 | - | Threaded | - | - | A | Shielded | - | Nickel | F-30 | - | - | - | - | - | ||
![]() AE550W20-27PX Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE550W | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | MIL-DTL-5015 | Crimp | Receptacle, Male Pins | - | 14 | Olive Drab | Threaded | - | 13A | X | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 20-27 | - | - | - | - | - | ||
![]() AE550LS18-1SX Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE550L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Receptacle, Female Sockets | - | 10 | - | Threaded | - | 13A | X | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 18-1 | - | - | - | - | - | ||
![]() AE556L18-1SZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 10 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-1 | - | Contacts Not Included | - | - | - | ||
![]() AE324WB4PB-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE324W | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Male Pins | 4 | - | Threaded | Crimp | - | B | Shielded | - | Cadmium | B-4 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE556LS22-14PX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE556L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 19 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-14 | - | Contacts Not Included | - | - | - | ||
![]() AE556W16-10PX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556W | - | 12 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 3 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 16-10 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE550L12S-3SY-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE550L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 2 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 12S-3 | - | Contacts Not Included | - | - | - | ||
![]() AE556KS18-12PZ Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE556K | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Plug, Male Pins | - | 6 | - | Threaded | - | 13A | Z | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 18-12 | - | - | - | - | - | ||
![]() AE550W20-27PX-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE550W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 14 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-27 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE326WF11BA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326W | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 11 | Olive Drab | Threaded | - | - | A | Shielded | - | Olive Drab Cadmium | F-11 | - | - | - | - | - | ||
![]() AE556KT14S-5SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Steel | AE556K | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 5 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14S-5 | - | Contacts Not Included | - | - | - | ||
![]() AE554W22-22PX Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE554W | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | MIL-DTL-5015 | Crimp | Receptacle, Male Pins | - | 4 | Olive Drab | Threaded | - | 46A | X | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 22-22 | - | - | - | - | - | ||
![]() AE556LS16-10PX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE556L | - | 12 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 3 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 16-10 | - | Contacts Not Included | - | - | - | ||
![]() AE326ZG11PN Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326Z | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 11 | Black | Threaded | - | 23A | N (Normal) | Shielded | - | Black Zinc Nickel | G-11 | - | - | - | - | - |