- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Contact Sizes | Insert Arrangement | Mfr | Mounting | Package | Primary Material | Product Status | Termination Method | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Contact Gender | Housing Color | Note | Shell Size, MIL | Features | Strain Relief | Product Length | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3456W32-3PY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3456W32 | - | - | - | 0 (1), 4 (2), 12 (2), 16 (4) | - | Conesys | - | Box | - | Active | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 9 | - | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 32-3 | - | Olive Drab | Contacts Not Included | - | - | - | - | - | ||
![]() MS3451W32-22SY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3451W32 | - | - | - | 16 | - | Conesys | - | Box | - | Active | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 54 | - | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 32-22 | - | Olive Drab | Contacts Not Included | - | - | - | - | - | ||
![]() MS3456KS22-23PW Conesys | 2147 |
| - | Free Hanging (In-Line) | - | Stainless Steel | MS3456KS2 | - | Gold | - | - | - | Conesys | - | Box | Metal | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | - | 8 | - | - | Threaded | - | 23A | W | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-23 | - | - | - | - | - | - | - | - | ||
![]() MS3456L32-3P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3456L32 | - | - | - | 0 (1), 4 (2), 12 (2), 16 (4) | - | Conesys | - | Box | - | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 9 | - | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 32-3 | - | - | Contacts Not Included | - | - | - | - | - | ||
![]() MS3451W32-22SZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3451W32 | - | - | - | 16 | - | Conesys | - | Box | - | Active | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 54 | - | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 32-22 | - | Olive Drab | Contacts Not Included | - | - | - | - | - | ||
![]() MS3456KT28-1PW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Steel | MS3456KT2 | - | - | - | 8 (3), 12 (6) | - | Conesys | - | Box | - | Active | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 9 | - | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 28-1 | - | - | Contacts Not Included | - | - | - | - | - | ||
![]() MS3451W32-3PX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3451W32 | - | - | - | 0 (1), 4 (2), 12 (2), 16 (4) | - | Conesys | - | Box | - | Active | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 9 | - | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 32-3 | - | Olive Drab | Contacts Not Included | - | - | - | - | - | ||
![]() MS3451W32-3PY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3451W32 | - | - | - | 0 (1), 4 (2), 12 (2), 16 (4) | - | Conesys | - | Box | - | Active | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 9 | - | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 32-3 | - | Olive Drab | Contacts Not Included | - | - | - | - | - | ||
![]() MS3456KT16S-5SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Steel | MS3456KT1 | - | - | - | 16 | - | Conesys | - | Box | - | Active | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 3 | - | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 16S-5 | - | - | Contacts Not Included | - | - | - | - | - | ||
![]() MS3451W32-3P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3451W32 | - | - | - | 0 (1), 4 (2), 12 (2), 16 (4) | - | Conesys | - | Box | - | Active | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 9 | - | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 32-3 | - | Olive Drab | Contacts Not Included | - | - | - | - | - | ||
![]() MS27466T19B30SA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27466T19B | - | Gold | - | - | - | Conesys | - | Box | Metal | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 30 | Olive Drab | - | Bayonet Lock | - | 7.5A, 13A | A | Shielded | - | Olive Drab Cadmium | 19-30 | - | - | - | - | - | - | - | - | ||
![]() MS27467T21F35S-LC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | Conesys | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20FJ46PN Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27484T14B97SB-LC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3474A22-21SW Conesys | In Stock | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | 22-21 | - | Jam Nut | - | - | - | Crimp | - | -55 to 200 °C | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | SKT | - | - | - | - | No | 37.22 mm | - | ||
![]() MS27484T12B98SC-LC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456L32-3PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3456L32 | - | - | - | 0 (1), 4 (2), 12 (2), 16 (4) | - | Conesys | - | Box | - | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 9 | - | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 32-3 | - | - | Contacts Not Included | - | - | - | - | - | ||
![]() MS3456L32-3PY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3456L32 | - | - | - | 0 (1), 4 (2), 12 (2), 16 (4) | - | Conesys | - | Box | - | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 9 | - | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 32-3 | - | - | Contacts Not Included | - | - | - | - | - | ||
![]() MS3451W16S-5P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3451W16 | - | - | - | 16 | - | Conesys | - | Box | - | Active | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 3 | - | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 16S-5 | - | Olive Drab | Contacts Not Included | - | - | - | - | - | ||
![]() MS3451W16S-5PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3451W16 | - | - | - | 16 | - | Conesys | - | Box | - | Active | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 3 | - | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 16S-5 | - | Olive Drab | Contacts Not Included | - | - | - | - | - |