- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE776W18-32P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE776W | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Plug Housing | For Male Pins | 32 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 18-32 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE772L14-18PW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE772L | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Male Pins | 18 | - | Bayonet Lock | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-18 | - | Contacts Not Included | - | - | - | ||
![]() AE554L20-8SW-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE554L | - | 8 (2), 16 (4) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 6 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 20-8 | - | Contacts Not Included | - | - | - | ||
![]() AE664R12B12SN Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE664R | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26500 | Crimp | Receptacle, Female Sockets | - | 12 | Black | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Black Anodized | 12-12 | - | - | - | - | - | ||
![]() AE664R10B5PN Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE664R | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26500 | Crimp | Receptacle, Male Pins | - | 5 | Black | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Black Anodized | 10-5 | - | - | - | - | - | ||
![]() AE554W22-33PW Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE554W | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | MIL-DTL-5015 | Crimp | Receptacle, Male Pins | - | 7 | Olive Drab | Threaded | - | 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 22-33 | - | - | - | - | - | ||
![]() AE556L12S-3PW Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Plug, Male Pins | - | 2 | - | Threaded | - | 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 12S-3 | - | - | - | - | - | ||
![]() AE550LS18-6P-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Stainless Steel | AE550L | - | 4 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 1 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 18-6 | - | Contacts Not Included | - | - | - | ||
![]() AE551W24-11SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE551W | - | 8 (3), 12 (6) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 9 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 24-11 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS3450LS24-9SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Stainless Steel | MS3450LS2 | - | 4 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 2 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 24-9 | - | Contacts Not Included | - | - | - | ||
![]() AE326SA35PA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326S | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 6 | - | Threaded | - | 5A | A | Shielded | - | Nickel | A-35 | - | - | - | - | - | ||
![]() AE326ZG16PA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326Z | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Plug Housing | For Male Pins | 16 | - | Threaded | Crimp | - | A | Shielded | - | Black Zinc Nickel | G-16 | Black | Contacts Not Included | - | - | - | ||
![]() AE550L24-12S-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE550L | - | 4 (2), 12 (3) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 5 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-12 | - | Contacts Not Included | - | - | - | ||
![]() AE770L14-5SY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE770L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 5 | - | Bayonet Lock | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-5 | - | Contacts Not Included | - | - | - | ||
![]() AE326KG39AA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326K | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 39 | - | Threaded | - | - | A | Shielded | - | Passivated | G-39 | - | - | - | - | - | ||
![]() AE772L12-10PY Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE772L | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Male Pins | - | 10 | - | Bayonet Lock | - | 7.5A | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 12-10 | - | - | - | - | - | ||
![]() AE772L24-61S Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE772L | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 61 | - | Bayonet Lock | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-61 | - | - | - | - | - | ||
![]() AE324WJ46SA-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE324W | - | 8 (2), 16 (4), 20 (40) | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Female Sockets | 46 (44 + 2 Coax) | - | Threaded | Crimp | - | A | Shielded | - | Cadmium | J-46 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE326WF28AA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326W | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 28 | Olive Drab | Threaded | - | - | A | Shielded | - | Olive Drab Cadmium | F-28 | - | - | - | - | - | ||
![]() AE550KT18-12PW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Steel | AE550K | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 6 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 18-12 | - | Contacts Not Included | - | - | - |