- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Contact Finish Mating | Contact Sizes | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Includes | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83723/96K24576-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Stainless Steel | - | M83723/96 | - | 12 (2), 20 (55) | - | - | - | Conesys | Box | - | - | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 57 | - | Bayonet Lock, Threaded | Crimp | - | 6 | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 24-57 | - | Contacts Not Included | - | - | - | - | ||
![]() MS27484T16F8BB Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS27484T16F | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 8 | - | Bayonet Lock | Crimp | - | B | Shielded | - | - | Nickel | 16-8 | Silver | Contacts Not Included | - | - | - | - | ||
![]() MS27474T22B55PA-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | - | Aluminum | - | MS27474T22B | - | 20 | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS27474T22B55PA-LC | Conesys | Box | Active | - | Active | 2.07 | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 55 | - | Bayonet Lock | Crimp | - | A | Shielded | - | unknown | Cadmium | 22-55 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() MS27473T22F55A Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS27473T22F | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 55 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | - | Nickel | 22-55 | - | - | - | - | - | - | ||
![]() MS27466T19B11BA Conesys | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | Plastic | MS27466T19B | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I, DJT | - | Receptacle Housing | For Female Sockets | 11 | - | Bayonet Lock | Crimp | - | A | Shielded | Environment Resistant | - | Chromate over Cadmium | 19-11 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() M83723/86R1610N Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/86 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 10 | - | Bayonet Lock, Threaded | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 16-10 | - | - | - | - | - | - | ||
![]() MS27473T12F4SA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS27473T12F | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 4 | - | Bayonet Lock | Crimp | - | A | Shielded | - | - | Nickel | 12-4 | Silver | Contacts Not Included | - | - | - | - | ||
![]() MS27468T21B39AA Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | - | Aluminum | - | MS27468T21B | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | - | Receptacle Housing | For Male Pins | 39 | - | Bayonet Lock | Crimp | - | A | Shielded | - | - | Olive Drab Cadmium | 21-39 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() M83723/96G1808N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Stainless Steel | - | M83723/96 | - | 12 | - | - | - | Conesys | Box | - | - | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 8 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 18-8 | - | Contacts Not Included | - | - | - | - | ||
![]() MS27472T16B6B Conesys | 47 |
| - | Panel Mount | Flange | - | Aluminum | - | MS27472T16B | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 6 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | - | Olive Drab Cadmium | 16-6 | - | - | - | - | - | - | ||
![]() M83723/96K803N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Stainless Steel | - | M83723/96 | - | 20 | - | - | - | Conesys | Box | - | - | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 3 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 8-3 | - | Contacts Not Included | - | - | - | - | ||
![]() MS27466T19B28AA Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27466T19B | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | - | Receptacle Housing | For Male Pins | 28 | - | Bayonet Lock | Crimp | - | A | Shielded | - | - | Olive Drab Cadmium | 19-28 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() M83723/86R1831N Conesys | 2625 |
| - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/86 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 31 | - | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 18-31 | - | - | - | - | - | - | ||
![]() MS27472T20F39A Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27472T20F | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 39 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | - | Nickel | 20-39 | - | - | - | - | - | - | ||
![]() MS27496E23B35S-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27496E23B | - | 22D | - | - | - | Conesys | Box | - | - | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 100 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | - | Cadmium | 23-35 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() MS27496E11B2P-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27496E11B | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | - | Receptacle Housing | For Male Pins | 2 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | - | Cadmium | 11-2 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() MS27497T10F99A Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27497T10F | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 7 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | - | Nickel | 10-99 | - | - | - | - | - | - | ||
![]() M83723/95K22557 Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Stainless Steel | - | M83723/95 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 55 | - | Bayonet Lock, Threaded | - | 7.5A | 7 | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 22-55 | - | - | - | - | - | - | ||
![]() M83723/86R2025N Conesys | 2387 |
| - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/86 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 25 | - | Bayonet Lock, Threaded | - | 7.5A, 23A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 20-25 | - | - | - | - | - | - | ||
![]() MS27484T12F4PB-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS27484T12F | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 4 | - | Bayonet Lock | Crimp | - | B | Shielded | - | - | Nickel | 12-4 | Silver | Contacts Not Included | - | - | - | - |