- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Includes | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE556KT22-2P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Steel | - | AE556K | - | 8 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 3 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-2 | - | Contacts Not Included | - | - | - | - | ||
![]() MS27497T10F35B Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27497T10F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 13 | Silver | Bayonet Lock | - | - | N (Normal) | Shielded | - | Nickel | 10-35 | - | - | - | - | - | - | ||
![]() AE556W18-5SY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | AE556W | - | 12 (2), 16 (1) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 3 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 18-5 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() MS27513E24F4P-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27513E | - | 16 (8), 20 (48) | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 56 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 24-4 | Silver | Contacts Not Included | - | - | - | - | ||
![]() MS27513E22F55A Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27513E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 55 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 22-55 | Silver | Contacts Not Included | - | - | - | - | ||
![]() MS3450KT18-4SZ Conesys | 2272 |
| - | Panel Mount | Flange | - | Carbon Steel | - | MS3450KT1 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 4 | - | Threaded | - | 13A | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 18-4 | - | - | - | - | - | - | ||
![]() MS3450L32-1S-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Aluminum | - | MS3450L32 | - | 0 (2), 12 (3) | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 5 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 32-1 | - | Contacts Not Included | - | - | - | - | ||
![]() MS3450LS22-33PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Stainless Steel | - | MS3450LS2 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 7 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-33 | - | Contacts Not Included | - | - | - | - | ||
![]() AE324KJ19AA Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | - | Stainless Steel | - | AE324K | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 19 | - | Threaded | - | - | A | Shielded | - | Passivated | J19 | - | - | - | - | - | - | ||
![]() M83723/77G1415N-LC Conesys | 2426 |
| - | Free Hanging (In-Line) | - | - | Stainless Steel | - | M83723/77 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 15 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 14-15 | - | Contacts Not Included | - | - | - | - | ||
![]() M83723/87R1831N-LC Conesys | 26 |
| - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/87 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 31 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-31 | - | Contacts Not Included | - | - | - | - | ||
![]() MS27468T11B99AA Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | Plastic | MS27468T11B | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I, DJT | - | Receptacle Housing | For Male Pins | 7 | - | Bayonet Lock | Crimp | - | A | Shielded | Environment Resistant | Chromate over Cadmium | 11-99 | Olive Drab | Contacts Not Included | - | 3 pcs - 1 Connector, 1 Nut, 1 O-Ring | - | - | ||
![]() M83723/95R2016N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/95 | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 16 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 20-16 | - | Contacts Not Included | - | - | - | - | ||
![]() M83723/84W1831N-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | - | Aluminum | - | M83723/84 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | - | Receptacle Housing | For Female Sockets | 31 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 18-31 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() MS27473T24F61BB Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS27473T24F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 61 | - | Bayonet Lock | Crimp | - | B | Shielded | - | Nickel | 24-61 | Silver | Contacts Not Included | - | - | - | - | ||
![]() M83723/75R24196 Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/75 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 19 | - | Bayonet Lock, Threaded | - | 23A | 6 | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-19 | - | - | - | - | - | - | ||
![]() M83723/87G1005N Conesys | 2589 |
| - | Free Hanging (In-Line) | - | - | Stainless Steel | - | M83723/87 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Male Pins | - | 5 | - | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 10-05 | - | - | - | - | - | - | ||
![]() M83723/96A1005N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/96 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 5 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Anodized | 10-5 | Black | Contacts Not Included | - | - | - | - | ||
![]() MS27473T20F41AA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS27473T20F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 41 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Nickel | 20-41 | Silver | Contacts Not Included | - | - | - | - | ||
![]() M83723/83R1831N-LC Conesys | 33 |
| - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/83 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Receptacle Housing | For Male Pins | 31 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-31 | - | Contacts Not Included | - | - | - | - |