- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Includes | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE774L14-18SY-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | - | Aluminum | - | AE774L | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 18 | - | Bayonet Lock | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-18 | - | Contacts Not Included | - | - | - | - | ||
![]() AE774W14-18SW Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | - | Aluminum | - | AE774W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 18 | Olive Drab | Bayonet Lock | - | 7.5A | W | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 14-18 | - | - | - | - | - | - | ||
![]() AE771W14-9SZ Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | AE771W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 9 | Olive Drab | Bayonet Lock | - | 7.5A, 23A | Z | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 14-9 | - | - | - | - | - | - | ||
![]() AE775L24-61PX Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | - | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Plug, Male Pins | - | 61 | - | Bayonet Lock | - | 7.5A | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-61 | - | - | - | - | - | - | ||
![]() AE775W22-55P Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | - | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Plug, Male Pins | - | 55 | Olive Drab | Bayonet Lock | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 22-55 | - | - | - | - | - | - | ||
![]() AE774W8-33SW-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | - | Aluminum | - | AE774W | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 3 | - | Bayonet Lock | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 8-33 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() AE774W24-61S Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | - | Aluminum | - | AE774W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 61 | Olive Drab | Bayonet Lock | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 24-61 | - | - | - | - | - | - | ||
![]() AE775W22-55SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | - | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Plug Housing | For Female Sockets | 55 | - | Bayonet Lock | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-55 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() M83723/84K1020N Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | - | Stainless Steel | - | M83723/84 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Receptacle, Female Sockets | - | 2 | - | Bayonet Lock, Threaded | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 10-20 | - | - | - | - | - | - | ||
![]() AE556W20-33P Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | AE556W | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | MIL-DTL-5015 | Crimp | Plug, Male Pins | - | 11 | Olive Drab | Threaded | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 20-33 | - | - | - | - | - | - | ||
![]() M83723/74R1412N-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | Plastic | M83723/74 | - | 16 (3), 20 (9) | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Receptacle Housing | For Male Pins | 12 | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | Environment Resistant | Electroless Nickel | 14-12 | Silver | Contacts Not Included | - | - | - | - | ||
![]() AE664R14B7P8-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | AE664R | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26500 | - | Receptacle Housing | For Male Pins | 7 | - | Bayonet Lock, Threaded | Crimp | - | 8 | Shielded | IP67 - Dust Tight, Waterproof | Anodized | 14-7 | Black | Contacts Not Included | - | - | - | - | ||
![]() AE776W20-16SY-LC Conesys | 66 |
| - | Free Hanging (In-Line) | - | - | Aluminum | - | AE776W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Plug Housing | For Female Sockets | 16 | - | Bayonet Lock | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-16 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() AE775W24-31PW Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | AE775W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Plug, Male Pins | - | 31 | Olive Drab | Bayonet Lock | - | 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 24-31 | - | - | - | - | - | - | ||
![]() AE664R14B15P8-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | AE664R | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26500 | - | Receptacle Housing | For Male Pins | 15 | - | Bayonet Lock, Threaded | Crimp | - | 8 | Shielded | IP67 - Dust Tight, Waterproof | Anodized | 14-15 | Black | Contacts Not Included | - | - | - | - | ||
![]() AE776L22-41SX Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | - | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Plug, Female Sockets | - | 41 | - | Bayonet Lock | - | 7.5A, 13A | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-41 | - | - | - | - | - | - | ||
![]() AE772L14-9PY Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE772L | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Male Pins | - | 9 | - | Bayonet Lock | - | 7.5A, 23A | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-9 | - | - | - | - | - | - | ||
![]() M83723/77W1412N Conesys | 11 |
| - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/77 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 12 | Olive Drab | Bayonet Lock, Threaded | - | 7.5A, 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 14-12 | - | - | - | - | - | - | ||
![]() AE83372W22196 Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | AE83372 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 175°C | MIL-DTL-83723 Series III | Crimp | Receptacle, Male Pins | - | 19 | Olive Drab | Bayonet Lock, Threaded | - | 13A | 6 | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 22-19 | - | - | - | - | - | - | ||
![]() AE775W12-8P Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | AE775W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Plug, Male Pins | - | 8 | Olive Drab | Bayonet Lock | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 12-8 | - | - | - | - | - | - |