- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Includes | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83723/83R898N Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | M83723/83 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Receptacle, Male Pins | - | 3 | - | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 8-98 | - | - | - | - | - | - | ||
![]() M83723/82W22557-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/82 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | - | Receptacle Housing | For Female Sockets | 55 | - | Bayonet Lock, Threaded | Crimp | - | 7 | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-55 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() M83723/72W1203N-LC Conesys | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | Plastic | M83723/72 | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | - | Receptacle Housing | For Male Pins | 3 | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | Environment Resistant | Cadmium | 12-3 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() M83723/87G1624N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Stainless Steel | - | M83723/87 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 24 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 16-24 | - | Contacts Not Included | - | - | - | - | ||
![]() AE771L18-11PX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | AE771L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Male Pins | 11 | - | Bayonet Lock | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-11 | - | Contacts Not Included | - | - | - | - | ||
![]() MS3456KS32-1P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Stainless Steel | - | MS3456KS3 | - | 0 (2), 12 (3) | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 5 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 32-1 | - | Contacts Not Included | - | - | - | - | ||
![]() MS3452L32-7PZ Conesys | 2200 |
| - | Panel Mount | Flange | - | Aluminum | - | MS3452L32 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 35 | - | Threaded | - | 13A, 23A | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 32-7 | - | - | - | - | - | - | ||
![]() MS3450W16-12S-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Aluminum | - | MS3450W16 | - | 4 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 1 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 16-12 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() MS3450L28-20SW Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS3450L28 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 14 | - | Threaded | - | 13A, 23A | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 28-20 | - | - | - | - | - | - | ||
![]() MS3451W40-56SY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS3451W40 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 85 | Olive Drab | Threaded | - | 13A | Y | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 40-56 | - | - | - | - | - | - | ||
![]() MS3451W24-11PX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS3451W24 | - | 8 (3), 12 (6) | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 9 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 24-11 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() MS3450LS22-14PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Stainless Steel | - | MS3450LS2 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 19 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-14 | - | Contacts Not Included | - | - | - | - | ||
![]() MS27656T25B24A Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27656T25B | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 24 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 25-24 | - | - | - | - | - | - | ||
![]() MS3456L24-9SY-LC Conesys | 40 |
| - | Free Hanging (In-Line) | - | - | Aluminum | - | MS3456L24 | - | 4 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 2 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-9 | - | Contacts Not Included | - | - | - | - | ||
![]() MS3456L22-12S-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS3456L22 | - | 8 (2), 16 (3) | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 5 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-12 | - | Contacts Not Included | - | - | - | - | ||
![]() MS27508E16F8SA Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27508E16F | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 8 | Silver | Bayonet Lock | - | 13A | A | Shielded | - | Nickel | 16-8 | - | - | - | - | - | - | ||
![]() MS27499E16B6A Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | MS27499E16B | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 6 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 16-6 | - | - | - | - | - | - | ||
![]() MS3450KT16S-5PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Steel | - | MS3450KT1 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 3 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 16S-5 | - | Contacts Not Included | - | - | - | - | ||
![]() MS27505E11B98AA Conesys | 9 |
| - | Panel Mount | Flange | - | Aluminum | - | MS27505E11B | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | - | Receptacle Housing | For Male Pins | 6 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Olive Drab Cadmium | - | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() MS3452L18-1PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Aluminum | - | MS3452L18 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 10 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-1 | - | Contacts Not Included | - | - | - | - |