- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE83372A1203N Conesys | 14 |
| - | Panel Mount | Flange | Aluminum | AE83372 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | MIL-DTL-83723 Series III | Crimp | Receptacle, Male Pins | - | 3 | Black | Bayonet Lock, Threaded | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Black Anodized | 12-03 | - | - | - | - | - | ||
![]() AE83383W14077-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83383 | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-83723 Series III | - | Receptacle Housing | For Male Pins | 7 | - | Bayonet Lock, Threaded | Crimp | - | 7 | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14-7 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE83382S1415N Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE83382 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | MIL-DTL-83723 Series III | Crimp | Receptacle, Female Sockets | - | 15 | - | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 14-15 | - | - | - | - | - | ||
![]() AE770L12-8PZ Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE770L | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Male Pins | - | 8 | - | Bayonet Lock | - | 7.5A | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 12-8 | - | - | - | - | - | ||
![]() D38999/20ZF30PA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | D38999/20ZF | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 30 | Black | Threaded | - | 7.5A, 13A | A | Shielded | - | Black Zinc Nickel | F-30 | - | - | F | - | - | ||
![]() AE556W20-18PY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556W | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | MIL-DTL-5015 | Crimp | Plug, Male Pins | - | 9 | Olive Drab | Threaded | - | 13A, 23A | Y | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 20-18 | - | - | - | - | - | ||
![]() AE550L24-11SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE550L | - | 8 (3), 12 (6) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 9 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-11 | - | Contacts Not Included | - | - | - | ||
![]() AE774L18-32SX Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE774L | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 32 | - | Bayonet Lock | - | 7.5A | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-32 | - | - | - | - | - | ||
![]() AE556KS22-12SZ Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE556K | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Plug, Female Sockets | - | 5 | - | Threaded | - | 13A, 46A | Z | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-12 | - | - | - | - | - | ||
![]() AE326KE26BN Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326K | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 26 | - | Threaded | - | - | N (Normal) | Shielded | - | Passivated | E-26 | - | - | - | - | - | ||
![]() AE556W20-17SY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556W | - | 12 (5), 16 (1) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 6 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-17 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE772L12-10PW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE772L | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Male Pins | 10 | - | Bayonet Lock | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 12-10 | - | Contacts Not Included | - | - | - | ||
![]() AE550LS18-5SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Stainless Steel | AE550L | - | 12 (2), 16 (1) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 3 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 18-5 | - | Contacts Not Included | - | - | - | ||
![]() AE326FF32BA Conesys | 48 |
| - | Free Hanging (In-Line) | - | Aluminum | AE326F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 32 | - | Threaded | - | - | A | Shielded | - | Nickel | F-32 | - | - | - | - | - | ||
![]() AE554W22-2S Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE554W | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | MIL-DTL-5015 | Crimp | Receptacle, Female Sockets | - | 3 | Olive Drab | Threaded | - | 46A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 22-2 | - | - | - | - | - | ||
![]() AE550W20-29P-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE550W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 17 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-29 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE326KE26PN-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326K | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Plug Housing | For Male Pins | 26 | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Passivated | E-26 | - | Contacts Not Included | - | - | - | ||
![]() AE326ZG35SA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326Z | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Plug Housing | For Female Sockets | 79 | - | Threaded | Crimp | - | A | Shielded | - | Black Zinc Nickel | G-35 | Black | Contacts Not Included | - | - | - | ||
![]() AE550LS22-14PW Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE550L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Receptacle, Male Pins | - | 19 | - | Threaded | - | 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-14 | - | - | - | - | - | ||
![]() AE556W20-18PX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556W | - | 12 (3), 16 (6) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 9 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-18 | Olive Drab | Contacts Not Included | - | - | - |