- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Includes | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3451W28-2SX Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS3451W28 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 14 | Olive Drab | Threaded | - | 13A, 23A | X | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 28-2 | - | - | - | - | - | - | ||
![]() MS3450KT16S-5SW Conesys | 2852 |
| - | Panel Mount | Flange | - | Carbon Steel | - | MS3450KT1 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 3 | - | Threaded | - | 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 16S-5 | - | - | - | - | - | - | ||
![]() M83723/83W22557 Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | M83723/83 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | Crimp | Receptacle, Male Pins | - | 55 | Olive Drab | Bayonet Lock, Threaded | - | 7.5A | 7 | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 22-55 | - | - | - | - | - | - | ||
![]() M83723/82G1002N Conesys | In Stock | - | - | Panel Mount | Flange | - | Stainless Steel | - | M83723/82 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Receptacle, Female Sockets | - | 2 | - | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 10-02 | - | - | - | - | - | - | ||
![]() M83723/87W1610N Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/87 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Male Pins | - | 10 | Olive Drab | Bayonet Lock, Threaded | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 16-10 | - | - | - | - | - | - | ||
![]() M83723/86W10066 Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/86 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 6 | Olive Drab | Bayonet Lock, Threaded | - | 7.5A | 6 | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 10-06 | - | - | - | - | - | - | ||
![]() M83723/83A1203N Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | M83723/83 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Receptacle, Male Pins | - | 3 | Black | Bayonet Lock, Threaded | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Black Anodized | 12-03 | - | - | - | - | - | - | ||
![]() M83723/82R14126 Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | M83723/82 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Receptacle, Female Sockets | - | 12 | - | Bayonet Lock, Threaded | - | 7.5A, 13A | 6 | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-12 | - | - | - | - | - | - | ||
![]() M83723/96R22557-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/96 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 55 | - | Bayonet Lock, Threaded | Crimp | - | 7 | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-55 | - | Contacts Not Included | - | - | - | - | ||
![]() M83723/95K803N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Stainless Steel | - | M83723/95 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 3 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 8-3 | - | Contacts Not Included | - | - | - | - | ||
![]() M83723/76W2219N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Circular | Aluminum Alloy | Plastic | M83723/76 | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 19 | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | Environment Resistant | Cadmium | 22-19 | Olive Drab | Contacts Not Included | - | - | Coupling Nut | - | ||
![]() M83723/77W2039N Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/77 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 39 | Olive Drab | Bayonet Lock, Threaded | - | 7.5A, 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 20-39 | - | - | - | - | - | - | ||
![]() M83723/75G1404N Conesys | 52 |
| - | Free Hanging (In-Line) | - | - | Stainless Steel | - | M83723/75 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 4 | - | Bayonet Lock, Threaded | - | 23A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 14-04 | - | - | - | - | - | - | ||
![]() M83723/86K1831N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Stainless Steel | - | M83723/86 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 31 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 18-31 | - | Contacts Not Included | - | - | - | - | ||
![]() M83723/95G22127-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Stainless Steel | - | M83723/95 | - | 12 | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 12 | - | Bayonet Lock, Threaded | Crimp | - | 7 | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-12 | - | Contacts Not Included | - | - | - | - | ||
![]() M83723/86R2461N Conesys | 2229 |
| - | Free Hanging (In-Line) | - | - | Aluminum | - | M83723/86 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 61 | - | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-61 | - | - | - | - | - | - | ||
![]() M83723/74W2219N-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | Plastic | M83723/74 | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | - | Receptacle Housing | For Male Pins | 19 | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | Environment Resistant | Cadmium | 22-19 | Olive Drab | Contacts Not Included | - | - | - | - | ||
![]() M83723/86G1006N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Stainless Steel | - | M83723/86 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 6 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 10-6 | - | Contacts Not Included | - | - | - | - | ||
![]() MS3454L20-7SY-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | - | Aluminum | - | MS3454L20 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 8 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 20-7 | - | Contacts Not Included | - | - | - | - | ||
![]() MS27484T14B97SA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | MS27484T14B | - | 16 (4), 20 (8) | Conesys | Box | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 12 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Cadmium | 14-97 | Olive Drab | Contacts Not Included | - | - | - | - |