- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27474T12F35S-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | MS27474T12F | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 22 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 12-35 | Silver | Contacts Not Included | - | - | - | ||
![]() MS27472T10B5AA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27472T10B | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 5 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Olive Drab Cadmium | - | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS27496E21B16S Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27496E21B | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 16 | Olive Drab | Bayonet Lock | - | 13A | N (Normal) | Shielded | - | Olive Drab Cadmium | 21-16 | - | - | - | - | - | ||
![]() AE556KT22-22P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Steel | AE556K | - | 8 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 4 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-22 | - | Contacts Not Included | - | - | - | ||
![]() AE324WJ35AC Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE324W | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 128 | Olive Drab | Threaded | - | - | C | Shielded | - | Olive Drab Cadmium | J35 | - | - | - | - | - | ||
![]() AE324WJ35PC Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE324W | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 128 | Olive Drab | Threaded | - | 5A | C | Shielded | - | Olive Drab Cadmium | J35 | - | - | - | - | - | ||
![]() AE556KT22-22PY-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Steel | AE556K | - | 8 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 4 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-22 | - | Contacts Not Included | - | - | - | ||
![]() AE324ZJ61AN Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE324Z | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 61 | Black | Threaded | - | - | N (Normal) | Shielded | - | Black Zinc Nickel | J61 | - | - | - | - | - | ||
![]() AE326FH55BB Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326F | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 55 | - | Threaded | - | - | B | Shielded | - | Nickel | H-55 | - | - | - | - | - | ||
![]() AE326ZH55SN Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326Z | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 55 | Black | Threaded | - | 7.5A | N (Normal) | Shielded | - | Black Zinc Nickel | H-55 | - | - | - | - | - | ||
![]() AE213E24B35S Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE213E | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 128 | Olive Drab | Bayonet Lock | - | 5A | N (Normal) | Shielded | - | Olive Drab Cadmium | 24-35 | - | - | - | - | - | ||
![]() AE554W22-12S-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE554W | - | 8 (2), 16 (3) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 5 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-12 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE550W20-18PW-LC Conesys | 2324 |
| - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE550W | - | 12 (3), 16 (6) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 9 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-18 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE156T9B35S Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE156T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 6 | Olive Drab | Bayonet Lock | - | 5A | N (Normal) | Shielded | - | Olive Drab Cadmium | 9-35 | - | - | - | - | - | ||
![]() MS3456KT18-5PX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Steel | MS3456KT1 | - | 12 (2), 16 (1) | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 3 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 18-5 | - | Contacts Not Included | - | - | - | ||
![]() AE550W20-18PX Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE550W | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | MIL-DTL-5015 | Crimp | Receptacle, Male Pins | - | 9 | Olive Drab | Threaded | - | 13A, 23A | X | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 20-18 | - | - | - | - | - | ||
![]() AE105E17B35BB Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE105E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 55 | Olive Drab | Bayonet Lock | - | - | B | Shielded | - | Olive Drab Cadmium | 17-35 | - | - | - | - | - | ||
![]() AE272T14F5P-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE272T | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 5 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 14-5 | Silver | Contacts Not Included | - | - | - | ||
![]() MS3476L20-24PW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3476L20 | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-26482 Series II | - | Plug Housing | For Male Pins | 24 | - | Bayonet Lock | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 20-24 | - | Contacts Not Included | - | - | - | ||
![]() AE167T23B35SA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE167T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Plug, Female Sockets | - | 100 | Olive Drab | Bayonet Lock | - | 5A | A | Shielded | - | Olive Drab Cadmium | 23-35 | - | - | - | - | - |