- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE166T15B97A Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE166T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 12 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 15-97 | - | - | - | - | - | ||
![]() AE196E11F98P-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE196E | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Male Pins | 6 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 11-98 | Silver | Contacts Not Included | - | - | - | ||
![]() AE156T25F61S Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE156T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 61 | Silver | Bayonet Lock | - | 7.5A | N (Normal) | Shielded | - | Nickel | 25-61 | - | - | - | - | - | ||
![]() AE550LS24-22SW Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | AE550L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Receptacle, Female Sockets | - | 4 | - | Threaded | - | 46A | W | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 24-22 | - | - | - | - | - | ||
![]() MS3459W18-20P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3459W18 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 5 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 18-20 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS3459W22-19SX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3459W22 | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 14 | - | Threaded | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-19 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE208E8A35P-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE208E | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 150°C | MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 6 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Bright Cadmium | 8-35 | Yellow | Contacts Not Included | - | - | - | ||
![]() AE168T25B19SA Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE168T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 19 | Olive Drab | Bayonet Lock | - | 23A | A | Shielded | - | Olive Drab Cadmium | 25-19 | - | - | - | - | - | ||
![]() AE196E15F5S-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE196E | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 5 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Nickel | 15-5 | Silver | Contacts Not Included | - | - | - | ||
![]() AE208E12B8AB Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE208E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 8 | Olive Drab | Bayonet Lock | - | - | B | Shielded | - | Olive Drab Cadmium | 12-8 | - | - | - | - | - | ||
![]() AE156T19B32SA Conesys | 15 |
| - | Panel Mount | Flange | Aluminum | AE156T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 32 | Olive Drab | Bayonet Lock | - | 7.5A | A | Shielded | - | Olive Drab Cadmium | 19-32 | - | - | - | - | - | ||
![]() AE105E17B35SA-LC Conesys | 32 |
| - | Panel Mount | Flange | Aluminum | AE105E | - | 22D | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 55 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Cadmium | 17-35 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE273T12B35AB Conesys | 82 |
| - | Free Hanging (In-Line) | - | Aluminum | AE273T | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Plug, Male Pins | - | 22 | Olive Drab | Bayonet Lock | - | - | B | Shielded | - | Olive Drab Cadmium | 12-35 | - | - | - | - | - | ||
![]() MS3459KT20-14SX Conesys | 2108 |
| - | Free Hanging (In-Line) | - | Carbon Steel | MS3459KT2 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | - | 5 | - | Threaded | - | 23A, 46A | X | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-14 | - | - | - | - | - | ||
![]() MS3456L32-3SX Conesys | 2619 |
| - | Free Hanging (In-Line) | - | Aluminum | MS3456L32 | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | - | 9 | - | Threaded | - | 13A, 23A, 80A, 150A | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 32-3 | - | - | - | - | - | ||
![]() AE196E25B19PA-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE196E | - | 12 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | - | Receptacle Housing | For Male Pins | 19 | - | Bayonet Lock | Crimp | - | A | Shielded | - | Cadmium | 25-19 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE196E13B35A Conesys | 15 |
| - | Panel Mount | Flange | Aluminum | AE196E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series I | Crimp | Receptacle, Male Pins | - | 22 | Olive Drab | Bayonet Lock | - | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 13-35 | - | - | - | - | - | ||
![]() MS3456W22-23P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3456W22 | - | 12 | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 8 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-23 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() MS3471W14-9SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3471W14 | - | 12 (4), 20 (5) | Conesys | Box | - | Active | - | -55°C ~ 175°C | Military, MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 9 | - | Bayonet Lock | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 14-9 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE274T24B19PB Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE274T | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 19 | Olive Drab | Bayonet Lock | - | 23A | B | Shielded | - | Olive Drab Cadmium | 24-19 | - | - | - | - | - |