- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Shell Sizes | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Housing Color | Empty Shell | Backshell Type | Note | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M83723/95R10026-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | M83723/95 | - | 20 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 2 | - | - | Bayonet Lock, Threaded | - | - | - | - | Crimp | - | - | - | - | 6 | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 10-2 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() MS27473T18F11SC-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS27473T18F | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 11 | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | C | Shielded | - | - | Nickel | 18-11 | - | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() MS27505E19B11P-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27505E19B | - | 16 | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | MS27505E19B11P-LC | Conesys | Box | Active | - | Active | 2.07 | 19 | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | - | Receptacle Housing | For Male Pins | 11 | - | STANDARD: MIL-DTL-38999; LOW PROFILE; EMI AND RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/58-364 | Bayonet Lock | YES | NO | NO | NO | Crimp | NO | GENERAL PURPOSE | - | 11 | N (Normal) | Shielded | - | unknown | Cadmium | 19-11 | MULTIPLE MATING PARTS AVAILABLE | MALE | Olive Drab | YES | SOLID | Contacts Not Included | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION/VIBRATION RESISTANT | CRIMP | BAYONET | - | - | - | ||
![]() MS3450W32-3PX-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | MS3450W32 | - | 0 (1), 4 (2), 12 (2), 16 (4) | - | - | - | Conesys | Box | - | - | Active | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 9 | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | X | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 32-3 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() MS3450LS12S-4P-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Stainless Steel | MS3450LS1 | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 1 | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 12S-4 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() MS27496E17F6S-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27496E17F | - | 12 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 6 | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | - | - | Nickel | 17-6 | - | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() MS3456KT22-23PW Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Carbon Steel | MS3456KT2 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | - | 8 | - | - | Threaded | - | - | - | - | - | - | - | 23A | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 22-23 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450W32-3PW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | MS3450W32 | - | 0 (1), 4 (2), 12 (2), 16 (4) | - | - | - | Conesys | Box | - | - | Active | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 9 | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 32-3 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() M83723/82R22197-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | M83723/82 | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Receptacle Housing | For Female Sockets | 19 | - | - | Bayonet Lock, Threaded | - | - | - | - | Crimp | - | - | - | - | 7 | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 22-19 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() MS3456L28-1PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3456L28 | - | 8 (3), 12 (6) | - | - | - | Conesys | Box | - | - | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 9 | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | Z | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 28-1 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() M83723/84G803N-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Stainless Steel | M83723/84 | - | 20 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Receptacle Housing | For Female Sockets | 3 | - | - | Bayonet Lock, Threaded | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 8-3 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() M83723/82R14076-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | M83723/82 | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Receptacle Housing | For Female Sockets | 7 | - | - | Bayonet Lock, Threaded | - | - | - | - | Crimp | - | - | - | - | 6 | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 14-7 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() MS27496E17F99S-LC Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27496E17F | - | 16 (2), 20 (21) | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series I | - | Receptacle Housing | For Female Sockets | 23 | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | N (Normal) | Shielded | - | - | Nickel | 17-99 | - | - | Silver | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() MS27499E18B28S Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27499E18B | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 28 | Olive Drab | - | Bayonet Lock | - | - | - | - | - | - | - | 7.5A, 13A | - | N (Normal) | Shielded | - | - | Olive Drab Cadmium | 18-28 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/95W20166-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | M83723/95 | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 16 | - | - | Bayonet Lock, Threaded | - | - | - | - | Crimp | - | - | - | - | 6 | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 20-16 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() MS3456KS32-3SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | MS3456KS3 | - | 0 (1), 4 (2), 12 (2), 16 (4) | - | - | - | Conesys | Box | - | - | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Female Sockets | 9 | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 32-3 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() MS3451W16S-5SZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3451W16 | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 3 | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | Z | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 16S-5 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() MS3451W28-16PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS3451W28 | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 20 | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | Z | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 28-16 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() MS3450L32-3PY-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | MS3450L32 | - | 0 (1), 4 (2), 12 (2), 16 (4) | - | - | - | Conesys | Box | - | - | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 9 | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | Y | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 32-3 | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | ||
![]() MS27473T16A8PA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | MS27473T16A | - | 16 | - | - | - | Conesys | Box | - | - | Active | - | - | - | -65°C ~ 150°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Male Pins | 8 | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | A | Shielded | - | - | Bright Cadmium | 16-8 | - | - | Yellow | - | - | Contacts Not Included | - | - | - | - | - | - | - |