- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE324FE26SN-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE324F | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Female Sockets | 26 | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Nickel | E-26 | - | Contacts Not Included | - | - | - | ||
![]() AE326KA98SB-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326K | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Plug Housing | For Female Sockets | 3 | - | Threaded | Crimp | - | B | Shielded | - | Passivated | A-98 | - | Contacts Not Included | - | - | - | ||
![]() AE552L16S-1PW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE552L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 7 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 16S-1 | - | Contacts Not Included | - | - | - | ||
![]() AE326ZJ11PN-LC Conesys | 2089 |
| - | Free Hanging (In-Line) | - | Aluminum | AE326Z | - | 10 (9), 20 (2) | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Plug Housing | For Male Pins | 11 | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Black Zinc Nickel | J-11 | Black | Contacts Not Included | - | - | - | ||
![]() AE550L18-6P-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE550L | - | 4 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 1 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-6 | - | Contacts Not Included | - | - | - | ||
![]() AE556W18-6P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556W | - | 4 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 1 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 18-6 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE320WF28PA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE320W | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 28 | Olive Drab | Threaded | - | 7.5A, 13A | A | Shielded | - | Olive Drab Cadmium | F-28 | - | - | - | - | - | ||
![]() AE556L16S-5P Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Plug, Male Pins | - | 3 | - | Threaded | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 16S-5 | - | - | - | - | - | ||
![]() AE552L16S-4P-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE552L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 2 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 16S-4 | - | Contacts Not Included | - | - | - | ||
![]() AE556KT18-8PW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Steel | AE556K | - | 12 (1), 16 (7) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 8 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 18-8 | - | Contacts Not Included | - | - | - | ||
![]() AE324WG16PB Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE324W | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 16 | Olive Drab | Threaded | - | 13A | B | Shielded | - | Olive Drab Cadmium | G-16 | - | - | - | - | - | ||
![]() AE554W22-12SZ-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE554W | - | 8 (2), 16 (3) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 5 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-12 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE284T16F26SB-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE284T | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 26 | - | Bayonet Lock | Crimp | - | B | Shielded | - | Nickel | 16-26 | Silver | Contacts Not Included | - | - | - | ||
![]() AE324WA98SB-LC Conesys | 51 |
| - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE324W | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Female Sockets | 3 | - | Threaded | Crimp | - | B | Shielded | - | Cadmium | A-98 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE550L12S-3PY Conesys | 36 |
| - | Panel Mount | Flange | Aluminum | AE550L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Receptacle, Male Pins | - | 2 | - | Threaded | - | 13A | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 12S-3 | - | - | - | - | - | ||
![]() AE324WJ37PB-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE324W | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Male Pins | 37 | - | Threaded | Crimp | - | B | Shielded | - | Cadmium | J-37 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE320ZF35PA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE320Z | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 66 | Black | Threaded | - | 5A | A | Shielded | - | Black Zinc Nickel | F-35 | - | - | - | - | - | ||
![]() AE556W10S-2P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556W | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 1 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 10S-2 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE556L16S-5PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE556L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 3 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 16S-5 | - | Contacts Not Included | - | - | - | ||
![]() AE324WG39PB Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE324W | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 39 | Olive Drab | Threaded | - | 7.5A, 13A | B | Shielded | - | Olive Drab Cadmium | G-39 | - | - | - | - | - |