- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE550LS24-12SY-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Stainless Steel | AE550L | - | 4 (2), 12 (3) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 5 | - | Threaded | Crimp | - | Y | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 24-12 | - | Contacts Not Included | - | - | - | ||
![]() AE551W18-20PX Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE551W | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | MIL-DTL-5015 | Crimp | Receptacle, Male Pins | - | 5 | Olive Drab | Threaded | - | 13A | X | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 18-20 | - | - | - | - | - | ||
![]() AE556KS22-2SY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE556K | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Plug, Female Sockets | - | 3 | - | Threaded | - | 46A | Y | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-2 | - | - | - | - | - | ||
![]() AE550L18-20PW Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE550L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Receptacle, Male Pins | - | 5 | - | Threaded | - | 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-20 | - | - | - | - | - | ||
![]() AE326ZA98AB Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326Z | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 3 | Black | Threaded | - | - | B | Shielded | - | Black Zinc Nickel | A-98 | - | - | - | - | - | ||
![]() AE556KT18-5P-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Steel | AE556K | - | 12 (2), 16 (1) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 3 | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 18-5 | - | Contacts Not Included | - | - | - | ||
![]() AE774L22-55SY Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | - | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 55 | - | Bayonet Lock | - | 7.5A | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-55 | - | - | - | - | - | ||
![]() AE326FE99PA-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE326F | - | 16 (2), 20 (21) | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Plug Housing | For Male Pins | 23 | - | Threaded | Crimp | - | A | Shielded | - | Nickel | E-99 | - | Contacts Not Included | - | - | - | ||
![]() AE324ZJ46SA-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Rear Side Nut | Aluminum | AE324Z | - | 8 (2), 16 (4), 20 (40) | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Female Sockets | 46 (44 + 2 Coax) | - | Threaded | Crimp | - | A | Shielded | - | Black Zinc Nickel | J-46 | Black | Contacts Not Included | - | - | - | ||
![]() AE326SC98PN-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE326S | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | - | Plug Housing | For Male Pins | 10 | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Nickel | C-98 | - | Contacts Not Included | - | - | - | ||
![]() AE320WF11PA-LC Conesys | 99 |
| - | Panel Mount | Flange | Aluminum | AE320W | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Male Pins | 11 | - | Threaded | Crimp | - | A | Shielded | - | Cadmium | F-11 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE320WH32SN-LC Conesys | 90 |
| - | Panel Mount | Flange | Aluminum | AE320W | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | - | Receptacle Housing | For Female Sockets | 32 | - | Threaded | Crimp | - | N (Normal) | Shielded | - | Cadmium | H-32 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE552L20-8PW Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE552L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Receptacle, Male Pins | - | 6 | - | Threaded | - | 13A, 46A | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 20-8 | - | - | - | - | - | ||
![]() AE550L24-7SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE550L | - | 12 (2), 16 (14) | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 16 | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-7 | - | Contacts Not Included | - | - | - | ||
![]() AE550W20-15SZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | AE550W | - | 12 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 7 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-15 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE552W20-8PW Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE552W | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | MIL-DTL-5015 | Crimp | Receptacle, Male Pins | - | 6 | Olive Drab | Threaded | - | 13A, 46A | W | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 20-8 | - | - | - | - | - | ||
![]() AE324FG39SN Conesys | 2177 |
| - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE324F | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 39 | - | Threaded | - | 7.5A, 13A | N (Normal) | Shielded | - | Nickel | G-39 | - | - | - | - | - | ||
![]() AE554L24-10PZ Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE554L | Gold | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | MIL-DTL-5015 | Crimp | Receptacle, Male Pins | - | 7 | - | Threaded | - | 46A | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-10 | - | - | - | - | - | ||
![]() AE550KT22-2PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Steel | AE550K | - | 8 | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 3 | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 22-2 | - | Contacts Not Included | - | - | - | ||
![]() AE324FD97PA Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | AE324F | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 12 | - | Threaded | - | 7.5A, 13A | A | Shielded | - | Nickel | D-97 | - | - | - | - | - |