- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27513E16B8B Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27513E | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Female Sockets | 8 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Olive Drab Cadmium | 16-8 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE772L22-55SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE772L | - | 20 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 55 | - | Bayonet Lock | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-55 | - | Contacts Not Included | - | - | - | ||
![]() AE776W14-18SW Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Plug, Female Sockets | - | 18 | Olive Drab | Bayonet Lock | - | 7.5A | W | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 14-18 | - | - | - | - | - | ||
![]() AE83395R2219N Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83395 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 19 | - | Bayonet Lock, Threaded | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-19 | - | - | - | - | - | ||
![]() D38999/20ZF30SN Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | D38999/20ZF | Gold | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 30 | Black | Threaded | - | 7.5A, 13A | N (Normal) | Shielded | - | Black Zinc Nickel | F-30 | - | - | F | - | - | ||
![]() AE83371A1212N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83371 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-83723 Series III | - | Receptacle Housing | For Female Sockets | 12 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Anodized | 12-12 | Black | Contacts Not Included | - | - | - | ||
![]() AE775L18-11PX-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE775L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Plug Housing | For Male Pins | 11 | - | Bayonet Lock | Crimp | - | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-11 | - | Contacts Not Included | - | - | - | ||
![]() AE776W14-19S Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE776W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Plug, Female Sockets | - | 19 | Olive Drab | Bayonet Lock | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 14-19 | - | - | - | - | - | ||
![]() AE83385K2255N-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Stainless Steel | AE83385 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-83723 Series III | - | Receptacle Housing | For Male Pins | 55 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 22-55 | - | Contacts Not Included | - | - | - | ||
![]() AE776L14-4SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | 12 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Plug Housing | For Female Sockets | 4 | - | Bayonet Lock | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 14-4 | - | Contacts Not Included | - | - | - | ||
![]() AE83385W1831N-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | AE83385 | - | 20 | Conesys | Box | - | Active | - | -65°C ~ 175°C | MIL-DTL-83723 Series III | - | Receptacle Housing | For Male Pins | 31 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 18-31 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE83375G803N Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | AE83375 | Gold | - | Conesys | Box | Metal | Active | 600VDC | -65°C ~ 200°C | MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 3 | - | Bayonet Lock, Threaded | - | 7.5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 8-03 | - | - | - | - | - | ||
![]() AE775L18-11SW Conesys | 2579 |
| - | Free Hanging (In-Line) | - | Aluminum | AE775L | Gold | - | Conesys | Box | Metal | Active | 1000VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Plug, Female Sockets | - | 11 | - | Bayonet Lock | - | 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-11 | - | - | - | - | - | ||
![]() AE775L16-8SY Conesys | 59 |
| - | Free Hanging (In-Line) | - | Aluminum | AE775L | Gold | - | Conesys | Box | Metal | Active | 1000VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Plug, Female Sockets | - | 8 | - | Bayonet Lock | - | 13A | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 16-8 | - | - | - | - | - | ||
![]() AE772W20-39SZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE772W | - | 16 (2), 20 (37) | Conesys | Box | - | Active | - | -55°C ~ 175°C | MIL-DTL-26482 Series II | - | Receptacle Housing | For Female Sockets | 39 | - | Bayonet Lock | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 20-39 | Olive Drab | Contacts Not Included | - | - | - | ||
![]() AE774L20-39SY Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | AE774L | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 39 | - | Bayonet Lock | - | 7.5A, 13A | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 20-39 | - | - | - | - | - | ||
![]() AE775L18-11PW Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE775L | Gold | - | Conesys | Box | Metal | Active | 1000VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Plug, Male Pins | - | 11 | - | Bayonet Lock | - | 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-11 | - | - | - | - | - | ||
![]() AE83395R2219N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE83395 | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 200°C | MIL-DTL-83723 Series III | - | Plug Housing | For Female Sockets | 19 | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-19 | - | Contacts Not Included | - | - | - | ||
![]() AE771W24-31PW Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | AE771W | Gold | - | Conesys | Box | Metal | Active | 600VDC | -55°C ~ 175°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Male Pins | - | 31 | Olive Drab | Bayonet Lock | - | 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 24-31 | - | - | - | - | - | ||
![]() AE775L18-11S-LC Conesys | 69 |
| - | Free Hanging (In-Line) | - | Aluminum | AE775L | - | 16 | Conesys | Box | - | Active | - | -55°C ~ 200°C | MIL-DTL-26482 Series II | - | Plug Housing | For Female Sockets | 11 | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-11 | - | Contacts Not Included | - | - | - |