- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Contact Sizes | Insert Arrangement | Mfr | Mounting | Package | Primary Material | Product Status | Termination Method | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Gender | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Contact Gender | Housing Color | Note | Shell Size, MIL | Cable Opening | Product Type | Features | Strain Relief | Product Length | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3451L10SL-4P Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456L8S-1S Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3471L22-95P Conesys | 2929 |
| - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | 22-95 | - | Cable Mount | - | - | - | Crimp | - | -55 to 200 °C | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | No | 37.22 mm | - | - | ||
![]() MS3454L18-9S Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | - | - | MS3454L18 | - | Gold | - | - | - | Conesys | - | Box | Metal | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 7 | - | - | - | Threaded | - | - | 13A, 23A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-9 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KD5SA Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | Thermoplastic | - | D38999/20KD | - | Gold | Copper Alloy | - | - | Conesys | - | Box | Metal | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 5 | - | Aviation, Marine, Military | - | Threaded | - | - | 13A | A | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 15-5 | - | - | - | D | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() MS3456W20-27S Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3456W20 | - | Gold | Copper Alloy | - | - | Conesys | - | Box | Metal | Active | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 | Crimp | Plug, Female Sockets | - | 14 (Power) | Olive Drab | Aviation, Automotive, Military | - | Threaded | - | - | - | N (Normal) | Unshielded | Fluid Resistant | Olive Drab Cadmium | 20-27 | - | - | - | - | - | - | Coupling Nut | - | - | 50.0µin (1.27µm) | - | ||
![]() MS3459L16S-8S Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456L32-3S Conesys | 2731 |
| - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3456L32 | - | Gold | - | - | - | Conesys | - | Box | Metal | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | - | 9 | - | - | - | Threaded | - | - | 13A, 23A, 80A, 150A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 32-3 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/75R16247 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/72A2212N Conesys | 2747 |
| - | Panel Mount | Flange | Aluminum | - | - | M83723/72 | - | Gold | - | - | - | Conesys | - | Box | Metal | Active | - | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Receptacle, Male Pins | - | 12 | Black | - | - | Bayonet Lock, Threaded | Circular Connectors | - | 23A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Black Anodized | 22-12 | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
![]() M83723/75R16246 Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | M83723/75 | - | Gold | - | - | - | Conesys | - | Box | Metal | Active | - | 600VDC | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Female Sockets | - | 24 | - | - | - | Bayonet Lock, Threaded | - | - | 7.5A | 6 | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 16-24 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450W18-20P Conesys | 54 |
| - | Panel Mount | Flange | Aluminum | - | - | MS3450W18 | - | Gold | - | - | - | Conesys | - | Box | Metal | Active | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 5 | Olive Drab | - | - | Threaded | - | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 18-20 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3476L12-10SZ Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | MS3476L12 | Straight | Gold | Beryllium Copper | - | 12-10 | Conesys | Cable Mount | Box | Metal | Active | Crimp | - | -55 to 200 °C | Military, MIL-DTL-26482 Series II | Crimp | Plug, Female Sockets | - | 10 | - | - | Plug | Bayonet Lock | - | - | - | Z | - | - | Electroless Nickel | 12-10 | SKT | - | - | - | - | - | - | No | 36.07 mm | 50.0µin (1.27µm) | - | ||
![]() AE326WJ43SN Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | AE326W | - | Gold | - | - | - | Conesys | - | Box | Metal | Active | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | - | 53 | Olive Drab | - | - | Threaded | - | - | 7.5A, 13A | N (Normal) | Shielded | - | Olive Drab Cadmium | J43 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456L36-10PZ-LC Conesys | 2995 |
| - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3456L36 | - | - | - | 16 | - | Conesys | - | Box | - | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Plug Housing | For Male Pins | 48 | - | - | - | Threaded | - | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 36-10 | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | ||
![]() MS3452L24-9S Conesys | 2662 |
| - | Panel Mount | Flange | Aluminum | - | - | MS3452L24 | - | Gold | - | - | - | Conesys | - | Box | Metal | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 2 | - | - | - | Threaded | - | - | 80A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-9 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3459W24-11PX Conesys | 2358 |
| - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3459W24 | - | Gold | - | - | - | Conesys | - | Box | Metal | Active | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | - | 9 | Olive Drab | - | - | Threaded | - | - | 23A, 46A | X | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 24-11 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456L22-2SY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3456L22 | - | Gold | Copper Alloy | - | - | Conesys | - | Box | Metal | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 | Crimp | Plug, Female Sockets | - | 3 (Power) | Silver | Automotive, Military | - | Threaded | - | - | 46A | Y | Unshielded | Fluid Resistant | Electroless Nickel | 22-2 | - | - | - | - | - | - | Coupling Nut | - | - | 50.0µin (1.27µm) | - | ||
![]() D38999/24WG35PC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | - | - | D38999/24WG | - | Gold | Copper Alloy | - | - | Conesys | - | Box | Metal | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 79 | Olive Drab | Aerospace, Aviation, Military | - | Threaded | - | - | - | C | Shielded | Environment Resistant | Olive Drab Cadmium | 21-35 | - | - | - | G | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() MS27474T24B35S Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | - | - | MS27474T24B | - | Gold | Copper Alloy | - | - | Conesys | - | Box | Metal | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | - | 128 | Olive Drab | Aviation, Military | - | Bayonet Lock | - | - | - | N (Normal) | Unshielded | Environment Resistant | Olive Drab Cadmium over Nickel | 24-35 | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - |