- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Cable Opening | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27473T20B41SB Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | MS27473T20B | Gold | Copper Alloy | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 41 | Olive Drab | Aviation, Military | Bayonet Lock | - | - | B | Unshielded | Environment Resistant | Olive Drab Cadmium over Nickel | 20-41 | - | - | - | - | Coupling Nut | 50.0µin (1.27µm) | - | ||
![]() MS3452L16-11P Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | - | - | MS3452L16 | Gold | - | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 2 | - | - | Threaded | - | 23A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 16-11 | - | - | - | - | - | - | - | ||
![]() MS3456W20-18P Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3456W20 | Gold | Copper Alloy | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 | Crimp | Plug, Male Pins | - | 9 (Power) | Olive Drab | Automotive, Military | Threaded | - | 13A, 23A | N (Normal) | Unshielded | Fluid Resistant | Olive Drab Cadmium | 20-18 | - | - | - | - | Coupling Nut | 50.0µin (1.27µm) | - | ||
![]() MS3454L18-12P Conesys | 2830 |
| - | Free Hanging (In-Line) | Front Side Nut | Aluminum | - | - | MS3454L18 | Gold | - | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 6 | - | - | Threaded | - | 13A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 18-12 | - | - | - | - | - | - | - | ||
![]() MS3451W24-7SY Conesys | 2459 |
| - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3451W24 | Gold | - | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 16 | Olive Drab | - | Threaded | - | 13A, 23A | Y | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 24-7 | - | - | - | - | - | - | - | ||
![]() MS3450L24-7SW-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | - | - | MS3450L24 | - | - | 12 (2), 16 (14) | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 16 | - | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-7 | - | Contacts Not Included | - | - | - | - | - | ||
![]() MS3450L32-7PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | - | - | MS3450L32 | - | - | 12 (7), 16 (28) | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 35 | - | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 32-7 | - | Contacts Not Included | - | - | - | - | - | ||
![]() MS3456KT24-10PW Conesys | 2563 |
| - | Free Hanging (In-Line) | - | Carbon Steel | - | - | MS3456KT2 | Gold | - | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | - | 7 | - | - | Threaded | - | 46A | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 24-10 | - | - | - | - | - | - | - | ||
![]() MS3450L24-7SZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | Aluminum | - | - | MS3450L24 | - | - | 12 (2), 16 (14) | Conesys | Box | - | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 16 | - | - | Threaded | Crimp | - | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-7 | - | Contacts Not Included | - | - | - | - | - | ||
![]() MS3451W18-1SY Conesys | 63 |
| - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3451W18 | Gold | - | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 10 | Olive Drab | - | Threaded | - | 13A | Y | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 18-1 | - | - | - | - | - | - | - | ||
![]() MS3456W20-22S Conesys | 9 | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3456W20 | Gold | Copper Alloy | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 | Crimp | Plug, Female Sockets | - | 6 (Power) | Olive Drab | Aviation, Automotive, Military | Threaded | - | - | N (Normal) | Unshielded | Fluid Resistant | Olive Drab Cadmium | 20-22 | - | - | - | - | Coupling Nut | 50.0µin (1.27µm) | - | ||
![]() MS3459L36-5P Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456L36-5S Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3456L36 | Gold | Copper Alloy | - | Conesys | Box | Metal | Active | - | -55°C ~ 200°C | Military, MIL-DTL-5015 | Crimp | Plug, Female Sockets | - | 4 (Power) | Silver | Automotive, Military | Threaded | - | 150A | N (Normal) | Unshielded | Fluid Resistant | Electroless Nickel | 36-5 | - | - | - | - | Coupling Nut | 50.0µin (1.27µm) | - | ||
![]() D38999/26KJ61PB Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | - | - | D38999/26KJ | Gold | Copper Alloy | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 61 | - | Aerospace, Aviation, Military | Threaded | - | - | B | Shielded | Environment Resistant | Passivated | 25-61 | - | - | J | - | Coupling Nut, Firewall Usage | 50.0µin (1.27µm) | - | ||
![]() M83723/73R2028N Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27484T12B4SC-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | MS27484T12B | - | - | 16 | Conesys | Box | - | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | Plug Housing | For Female Sockets | 4 | - | - | Bayonet Lock | Crimp | - | C | Shielded | - | Cadmium | 12-4 | Olive Drab | Contacts Not Included | - | - | - | - | - | ||
![]() MS27466T25B61SA Conesys | 2213 |
| - | Panel Mount | Flange | Aluminum | - | - | MS27466T25B | Gold | Copper Alloy | - | Conesys | Box | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I | Crimp | Receptacle, Female Sockets | - | 61 | Olive Drab | Aviation, Military | Bayonet Lock | - | - | A | Unshielded | Environment Resistant | Olive Drab Cadmium over Nickel | 25-61 | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() D38999/26KF35PA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | - | - | D38999/26KF | Gold | Copper Alloy | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | - | 66 | - | Aerospace, Aviation, Military | Threaded | - | - | A | Shielded | Environment Resistant | Passivated | 19-35 | - | - | F | - | Coupling Nut, Firewall Usage | 50.0µin (1.27µm) | - | ||
![]() MS3452W20-29PZ Conesys | 149 |
| - | Panel Mount | Flange | Aluminum | - | - | MS3452W20 | Gold | - | - | Conesys | Box | Metal | Active | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 17 | Olive Drab | - | Threaded | - | 13A | Z | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 20-29 | - | - | - | - | - | - | - | ||
![]() AE320FJ35PN Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | - | - | AE320F | Gold | - | - | Conesys | Box | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | - | 128 | - | - | Threaded | - | 5A | N (Normal) | Shielded | - | Nickel | J35 | - | - | - | - | - | - | - |