- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Insert Arrangement | Mfr | Mounting | Package | Primary Material | Product Status | Termination Method | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Applications | Gender | Fastening Type | Subcategory | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Contact Gender | Shell Size, MIL | Cable Opening | Product Type | Features | Strain Relief | Product Length | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3476A14-19SX Conesys | In Stock | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | 14-19 | - | Cable Mount | - | - | - | Crimp | - | -55 to 200 °C | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | SKT | - | - | - | - | No | 36.07 mm | - | - | ||
![]() M83723/74R24617 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/84W2419N Conesys | 2466 |
| - | Free Hanging (In-Line) | Front Side Nut | Aluminum | - | - | M83723/84 | - | Gold | - | - | Conesys | - | Box | Metal | Active | - | 600VDC | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | Crimp | Receptacle, Female Sockets | 19 | Olive Drab | - | - | Bayonet Lock, Threaded | Circular Connectors | 23A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 24-19 | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
![]() D38999/26KB98PN Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | - | - | D38999/26KB | - | Gold | Copper Alloy | - | Conesys | - | Box | Metal | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | 6 | - | Aerospace, Aviation, Military | - | Threaded | - | - | N (Normal) | Shielded | Environment Resistant | Passivated | 11-98 | - | B | - | - | Coupling Nut, Firewall Usage | - | - | 50.0µin (1.27µm) | - | ||
![]() M83723/96W16246 Conesys | 2615 |
| - | Free Hanging (In-Line) | - | Aluminum | - | - | M83723/96 | - | Gold | - | - | Conesys | - | Box | Metal | Active | - | 600VDC | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Male Pins | 24 | Olive Drab | - | - | Bayonet Lock, Threaded | - | 7.5A | 6 | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 16-24 | - | - | - | - | - | - | - | - | - | ||
![]() M83723/72W24576 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/72R18146 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456L10S-2P Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3456L10 | - | Gold | Copper Alloy | - | Conesys | - | Box | Metal | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 | Crimp | Plug, Male Pins | 1 (Power) | Silver | Automotive, Military | - | Threaded | - | 13A | N (Normal) | Unshielded | Fluid Resistant | Electroless Nickel | 10S-2 | - | - | - | - | Coupling Nut | - | - | 50.0µin (1.27µm) | - | ||
![]() D38999/20WE35SA Conesys | 2115 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/82S1002N Conesys | 2063 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
![]() M83723/71A2219N Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
![]() M83723/77W18317 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/77R16246 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456L22-12PX Conesys | 2138 |
| - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3456L22 | - | Gold | - | - | Conesys | - | Box | Metal | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | 5 | - | - | - | Threaded | - | 13A, 46A | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-12 | - | - | - | - | - | - | - | - | - | ||
![]() MS3452L28-9SZ Conesys | 2493 |
| - | Panel Mount | Flange | Aluminum | - | - | MS3452L28 | - | Gold | - | - | Conesys | - | Box | Metal | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | 12 | - | - | - | Threaded | - | 13A, 23A | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 28-9 | - | - | - | - | - | - | - | - | - | ||
![]() MS3452L24-9SZ Conesys | 2837 |
| - | Panel Mount | Flange | Aluminum | - | - | MS3452L24 | - | Gold | - | - | Conesys | - | Box | Metal | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | 2 | - | - | - | Threaded | - | 80A | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-9 | - | - | - | - | - | - | - | - | - | ||
![]() MS3456W28-16SY Conesys | 2154 |
| - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3456W28 | - | Gold | - | - | Conesys | - | Box | Metal | Active | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | 20 | Olive Drab | - | - | Threaded | - | 13A | Y | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 28-16 | - | - | - | - | - | - | - | - | - | ||
![]() MS3450KS28-16SZ Conesys | 2971 |
| - | Panel Mount | Flange | Stainless Steel | - | - | MS3450KS2 | - | Gold | - | - | Conesys | - | Box | Metal | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | 20 | - | - | - | Threaded | - | 13A | Z | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 28-16 | - | - | - | - | - | - | - | - | - | ||
![]() MS3450L32-3SX Conesys | 2392 |
| - | Panel Mount | Flange | Aluminum | - | - | MS3450L32 | - | Gold | - | - | Conesys | - | Box | Metal | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | 9 | - | - | - | Threaded | - | 13A, 23A, 80A, 150A | X | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 32-3 | - | - | - | - | - | - | - | - | - | ||
![]() MS3454W22-12SX Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | Aluminum | - | - | MS3454W22 | - | Gold | - | - | Conesys | - | Box | Metal | Active | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | 5 | Olive Drab | - | - | Threaded | - | 13A, 46A | X | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 22-12 | - | - | - | - | - | - | - | - | - |