- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Mfr | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Cable Opening | Includes | Features | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3454L28-9P Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456W18-12PZ Conesys | 42 |
| - | Free Hanging (In-Line) | - | - | Aluminum | - | - | MS3456W18 | Gold | - | - | Conesys | Box | Metal | Active | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | - | 6 | Olive Drab | - | Threaded | - | 13A | Z | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 18-12 | - | - | - | - | - | - | - | - | ||
![]() MS27484T22B53SA Conesys | 2376 |
| - | Free Hanging (In-Line) | - | - | Aluminum | - | - | MS27484T22B | Gold | - | - | Conesys | Box | Metal | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | Crimp | Plug, Female Sockets | - | 53 | Olive Drab | - | Bayonet Lock | - | 7.5A | A | Shielded | - | Olive Drab Cadmium | 22-53 | - | - | - | - | - | - | - | - | ||
![]() MS27473T24F19SA Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3475W12-3PY Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | MS3475W12 | Gold | - | - | Conesys | Box | Metal | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-26482 Series II | Crimp | Plug, Male Pins | - | 3 | Olive Drab | - | Bayonet Lock | - | - | Y | Shielded | - | Olive Drab Cadmium | 12-3 | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() MS3454L24-22SY Conesys | 2755 |
| - | Free Hanging (In-Line) | Front Side Nut | - | Aluminum | - | - | MS3454L24 | Gold | - | - | Conesys | Box | Metal | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 4 | - | - | Threaded | - | 46A | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 24-22 | - | - | - | - | - | - | - | - | ||
![]() M83723/96K2457N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Stainless Steel | - | - | M83723/96 | - | - | 12 (2), 20 (55) | Conesys | Box | - | Active | - | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Plug Housing | For Male Pins | 57 | - | - | Bayonet Lock, Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 24-57 | - | Contacts Not Included | - | - | - | - | - | - | ||
![]() MS27466T21B35PA-LC Conesys | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | Plastic | - | MS27466T21B | - | - | 22D | Conesys | Box | - | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I, DJT | - | Receptacle Housing | For Male Pins | 79 | - | - | Bayonet Lock | Crimp | - | A | Shielded | Environment Resistant | Chromate over Cadmium | 21-35 | Olive Drab | Contacts Not Included | - | - | - | - | - | - | ||
![]() MS3456L28-21SX Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | - | - | MS3456L28 | Gold | Copper Alloy | - | Conesys | Box | Metal | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 | Crimp | Plug, Female Sockets | - | 37 (Power) | Silver | Automotive, Military | Threaded | - | 13A | X | Unshielded | Fluid Resistant | Electroless Nickel | 28-21 | - | - | - | - | - | Coupling Nut | 50.0µin (1.27µm) | - | ||
![]() MS27484T14B97S-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Circular | Aluminum Alloy | - | - | MS27484T14B | - | - | 16 (4), 20 (8) | Conesys | Box | - | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II, JT | - | Plug Housing | For Female Sockets | 12 | - | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | Environment Resistant | Cadmium over Nickel | 14-97 | Olive Drab | Contacts Not Included | - | - | - | Coupling Nut, Ground | - | - | ||
![]() MS27466T15B35SA-LC Conesys | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | Plastic | - | MS27466T15B | - | - | 22D | Conesys | Box | - | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I, DJT | - | Receptacle Housing | For Female Sockets | 37 | - | - | Bayonet Lock | Crimp | - | A | Shielded | Environment Resistant | Chromate over Cadmium | 15-35 | Olive Drab | Contacts Not Included | - | - | - | - | - | - | ||
![]() MS27499E18B28P-LC Conesys | In Stock | - | - | Panel Mount | Flange | - | Aluminum | - | - | MS27499E18B | - | - | 16 (2), 20 (26) | Conesys | Box | - | Active | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | - | Receptacle Housing | For Male Pins | 28 | - | - | Bayonet Lock | Crimp | - | N (Normal) | Shielded | - | Cadmium | 18-28 | Olive Drab | Contacts Not Included | - | - | - | - | - | - | ||
![]() M83723/73W1610N-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | Plastic | - | M83723/73 | - | - | 16 | Conesys | Box | - | Active | Non-Compliant | - | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | - | Receptacle Housing | For Female Sockets | 10 | - | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | Environment Resistant | Cadmium | 16-10 | Olive Drab | Contacts Not Included | - | - | - | - | - | - | ||
![]() MS3456LS28-21PY Conesys | 2567 |
| - | Free Hanging (In-Line) | - | - | Stainless Steel | - | - | MS3456LS2 | Gold | - | - | Conesys | Box | Metal | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | - | 37 | - | - | Threaded | - | 13A | Y | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 28-21 | - | - | - | - | - | - | - | - | ||
![]() MS3450KT36-10P-LC Conesys | In Stock | - | - | Free Hanging (In-Line); Panel Mount | Flange | - | Steel | - | - | MS3450KT3 | - | - | 16 | Conesys | Box | - | Active | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Male Pins | 48 | - | - | Threaded | Crimp | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 36-10 | - | Contacts Not Included | - | - | - | - | - | - | ||
![]() AE324WH35SA Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | - | Aluminum | - | - | AE324W | Gold | - | - | Conesys | Box | Metal | Active | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | - | 100 | Olive Drab | - | Threaded | - | 5A | A | Shielded | - | Olive Drab Cadmium | H-35 | - | - | - | - | - | - | - | - | ||
![]() MS3454W22-33PY Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | - | Aluminum | - | - | MS3454W22 | Gold | - | - | Conesys | Box | Metal | Active | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 7 | Olive Drab | - | Threaded | - | 13A | Y | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 22-33 | - | - | - | - | - | - | - | - | ||
![]() MS3454W22-33PW Conesys | In Stock | - | - | Free Hanging (In-Line) | Front Side Nut | - | Aluminum | - | - | MS3454W22 | Gold | - | - | Conesys | Box | Metal | Active | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 7 | Olive Drab | - | Threaded | - | 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 22-33 | - | - | - | - | - | - | - | - | ||
![]() MS3450KS28-16PX Conesys | In Stock | - | - | Panel Mount | Flange | - | Stainless Steel | - | - | MS3450KS2 | Gold | - | - | Conesys | Box | Metal | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 20 | - | - | Threaded | - | 13A | X | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 28-16 | - | - | - | - | - | - | - | - | ||
![]() MS3454LS20-22SW-LC Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | - | Stainless Steel | - | - | MS3454LS2 | - | - | 8 (3), 16 (3) | Conesys | Box | - | Active | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Receptacle Housing | For Female Sockets | 6 | - | - | Threaded | Crimp | - | W | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 20-22 | - | Contacts Not Included | - | - | - | - | - | - |