- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Insert Arrangement | Mfr | Mounting | Mounting Styles | Package | Primary Material | Product Status | Shell Style# | Termination Method | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Color | Gender | Fastening Type | Subcategory | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Contact Gender | Shell Size, MIL | Product Type | Product | Features | Strain Relief | Product Length | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27497T24F61SA Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS27497T24F | - | Gold | - | - | Conesys | - | - | Box | Metal | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | Crimp | Receptacle, Female Sockets | 61 | Silver | - | Bayonet Lock | - | 7.5A | A | Shielded | - | Nickel | 24-61 | - | - | - | - | - | - | - | - | ||
![]() MS27497T14F35PB Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20FF30SN Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | D38999/20FF | - | Gold | - | - | Conesys | - | - | Box | Metal | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | 30 | - | - | Threaded | - | 7.5A, 13A | N (Normal) | Shielded | - | Nickel | F-30 | - | F | - | - | - | - | - | - | ||
![]() MS3456L22-12PW Conesys | 2578 |
| - | Free Hanging (In-Line) | - | Aluminum | MS3456L22 | - | Gold | - | - | Conesys | - | - | Box | Metal | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | 5 | - | - | Threaded | - | 13A, 46A | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-12 | - | - | - | - | - | - | - | - | ||
![]() D38999/26FF30SN Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | D38999/26FF | - | Gold | - | - | Conesys | - | - | Box | Metal | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Plug, Female Sockets | 30 | - | - | Threaded | - | 7.5A, 13A | N (Normal) | Shielded | - | Nickel | F-30 | - | F | - | - | - | - | - | - | ||
![]() MS3456L22-12PY Conesys | 2209 |
| - | Free Hanging (In-Line) | - | Aluminum | MS3456L22 | - | Gold | - | - | Conesys | - | - | Box | Metal | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | 5 | - | - | Threaded | - | 13A, 46A | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-12 | - | - | - | - | - | - | - | - | ||
![]() D38999/24FJ46SN Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456L22-12PZ Conesys | 2606 |
| - | Free Hanging (In-Line) | - | Aluminum | MS3456L22 | - | Gold | - | - | Conesys | - | - | Box | Metal | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | 5 | - | - | Threaded | - | 13A, 46A | Z | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 22-12 | - | - | - | - | - | - | - | - | ||
![]() MS3456KT28-1P Conesys | 2877 |
| - | Free Hanging (In-Line) | - | Carbon Steel | MS3456KT2 | - | Gold | - | - | Conesys | - | - | Box | Metal | Active | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Male Pins | 9 | - | - | Threaded | - | 23A, 46A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 28-1 | - | - | - | - | - | - | - | - | ||
![]() M83723/69G1212N Conesys | In Stock | - | - | - | - | - | - | Straight | - | Beryllium Copper | 12-12 | - | Cable Mount | - | - | - | - | - | Crimp | - | -65 to 200 °C | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | Socket | - | - | - | - | No | 34.8 mm | - | ||
![]() M83723/72W24577 Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27497T20F16P Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/86G2419N Conesys | 2262 |
| - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | Plugs | - | - | - | - | ||
![]() M83723/96W2457N Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | M83723/96 | - | Gold | - | - | Conesys | - | - | Box | Metal | Active | - | - | 600VDC | -65°C ~ 175°C | Military, MIL-DTL-83723 Series III | Crimp | Plug, Male Pins | 57 | Olive Drab | - | Bayonet Lock, Threaded | - | 7.5A, 23A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 24-57 | - | - | - | - | - | - | - | - | ||
![]() MS3456KT28-16SW Conesys | 2846 |
| - | Free Hanging (In-Line) | - | Carbon Steel | MS3456KT2 | - | Gold | - | - | Conesys | - | - | Box | Metal | Active | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | 20 | - | - | Threaded | - | 13A | W | Shielded | IP67 - Dust Tight, Waterproof | Cadmium | 28-16 | - | - | - | - | - | - | - | - | ||
![]() MS3459L36-6SW Conesys | 2032 |
| - | Free Hanging (In-Line) | - | Aluminum | MS3459L36 | - | Gold | - | - | Conesys | - | - | Box | Metal | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | 6 | - | - | Threaded | - | 80A, 150A | W | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 36-6 | - | - | - | - | - | - | - | - | ||
![]() MS3456L32-3SY Conesys | 2077 |
| - | Free Hanging (In-Line) | - | Aluminum | MS3456L32 | - | Gold | - | - | Conesys | - | - | Box | Metal | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | 9 | - | - | Threaded | - | 13A, 23A, 80A, 150A | Y | Shielded | IP67 - Dust Tight, Waterproof | Electroless Nickel | 32-3 | - | - | - | - | - | - | - | - | ||
![]() MS3456LS28-16SX Conesys | 2505 |
| - | Free Hanging (In-Line) | - | Stainless Steel | MS3456LS2 | - | Gold | - | - | Conesys | - | - | Box | Metal | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | 20 | - | - | Threaded | - | 13A | X | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 28-16 | - | - | - | - | - | - | - | - | ||
![]() MS3456KS28-16SY Conesys | 2357 |
| - | Free Hanging (In-Line) | - | Stainless Steel | MS3456KS2 | - | Gold | - | - | Conesys | - | - | Box | Metal | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | 20 | - | - | Threaded | - | 13A | Y | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 28-16 | - | - | - | - | - | - | - | - | ||
![]() MS3456LS28-16SY Conesys | 2841 |
| - | Free Hanging (In-Line) | - | Stainless Steel | MS3456LS2 | - | Gold | - | - | Conesys | - | - | Box | Metal | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | 20 | - | - | Threaded | - | 13A | Y | Shielded | IP67 - Dust Tight, Waterproof | Passivated | 28-16 | - | - | - | - | - | - | - | - |