- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Contact Sizes | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Shell Sizes | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Housing Color | Empty Shell | Backshell Type | Note | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3452L24-9SW Conesys | 2325 |
| - | Panel Mount | Flange | Aluminum | MS3452L24 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 2 | - | - | Threaded | - | - | - | - | - | - | - | 80A | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 24-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3452L20-8PZ Conesys | 281 |
| - | Panel Mount | Flange | Aluminum | MS3452L20 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 6 | - | - | Threaded | - | - | - | - | - | - | - | 13A, 46A | - | Z | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 20-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3451W20-14SW Conesys | 2257 |
| - | Free Hanging (In-Line) | - | Aluminum | MS3451W20 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 5 | Olive Drab | - | Threaded | - | - | - | - | - | - | - | 23A, 46A | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | Olive Drab Cadmium | 20-14 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3451W20-14SX Conesys | 2759 |
| - | Free Hanging (In-Line) | - | Aluminum | MS3451W20 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 5 | Olive Drab | - | Threaded | - | - | - | - | - | - | - | 23A, 46A | - | X | Shielded | IP67 - Dust Tight, Waterproof | - | Olive Drab Cadmium | 20-14 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/83G2255N-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | M83723/83 | - | 20 | AERO-ELECTRIC CONNECTOR INC | Aero-Electric Connector Inc | M83723/83G2255N-LC | Conesys | Box | Active | - | Active | 2.07 | 22 | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Receptacle Housing | For Male Pins | 55 | - | STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/4-110 | Bayonet Lock, Threaded | YES | NO | NO | NO | Crimp | NO | GENERAL PURPOSE | - | 55 | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | unknown | Passivated | 22-55 | MULTIPLE MATING PARTS AVAILABLE | MALE | - | YES | SOLID | Contacts Not Included | RECEPTACLE | ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | THREADED | - | - | - | ||
![]() MS3452W24-9SY Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS3452W24 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 2 | Olive Drab | - | Threaded | - | - | - | - | - | - | - | 80A | - | Y | Shielded | IP67 - Dust Tight, Waterproof | - | Olive Drab Cadmium | 24-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27474T24B4PA Conesys | 2459 |
| - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | MS27474T24B | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II | Crimp | Receptacle, Male Pins | - | 56 | Olive Drab | - | Bayonet Lock | - | - | - | - | - | - | - | 7.5A, 13A | - | A | Shielded | - | - | Olive Drab Cadmium | 24-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3452L20-24PY Conesys | 2140 |
| - | Panel Mount | Flange | Aluminum | MS3452L20 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 4 | - | - | Threaded | - | - | - | - | - | - | - | 13A, 46A | - | Y | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 20-24 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456L28-16SW Conesys | 2184 |
| - | Free Hanging (In-Line) | - | Aluminum | MS3456L28 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | - | 20 | - | - | Threaded | - | - | - | - | - | - | - | 13A | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 28-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3452W24-9SZ Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS3452W24 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 2 | Olive Drab | - | Threaded | - | - | - | - | - | - | - | 80A | - | Z | Shielded | IP67 - Dust Tight, Waterproof | - | Olive Drab Cadmium | 24-9 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3451W20-14SY Conesys | 2673 |
| - | Free Hanging (In-Line) | - | Aluminum | MS3451W20 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 5 | Olive Drab | - | Threaded | - | - | - | - | - | - | - | 23A, 46A | - | Y | Shielded | IP67 - Dust Tight, Waterproof | - | Olive Drab Cadmium | 20-14 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456L36-6SX Conesys | 2647 |
| - | Free Hanging (In-Line) | - | Aluminum | MS3456L36 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | - | 6 | - | - | Threaded | - | - | - | - | - | - | - | 80A, 150A | - | X | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 36-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3454L36-6SX Conesys | 2336 |
| - | Free Hanging (In-Line) | Front Side Nut | Aluminum | MS3454L36 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Female Sockets | - | 6 | - | - | Threaded | - | - | - | - | - | - | - | 80A, 150A | - | X | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 36-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE770L18-8S Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | AE770L | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | 600VDC | -55°C ~ 200°C | MIL-DTL-26482 Series II | Crimp | Receptacle, Female Sockets | - | 8 | - | - | Bayonet Lock | - | - | - | - | - | - | - | 23A | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 18-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456KS28-16SY Conesys | 2357 |
| - | Free Hanging (In-Line) | - | Stainless Steel | MS3456KS2 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | - | 20 | - | - | Threaded | - | - | - | - | - | - | - | 13A | - | Y | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 28-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456LS28-16SY Conesys | 2841 |
| - | Free Hanging (In-Line) | - | Stainless Steel | MS3456LS2 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | - | 20 | - | - | Threaded | - | - | - | - | - | - | - | 13A | - | Y | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 28-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456L22-12SW Conesys | 2617 |
| - | Free Hanging (In-Line) | - | Aluminum | MS3456L22 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Plug, Female Sockets | - | 5 | - | - | Threaded | - | - | - | - | - | - | - | 13A, 46A | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 22-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450L18-12PW Conesys | 48 |
| - | Panel Mount | Flange | Aluminum | MS3450L18 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 6 | - | - | Threaded | - | - | - | - | - | - | - | 13A | - | W | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 18-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450W18-5PY Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | MS3450W18 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 3 | Olive Drab | - | Threaded | - | - | - | - | - | - | - | 13A, 23A | - | Y | Shielded | IP67 - Dust Tight, Waterproof | - | Olive Drab Cadmium | 18-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3452L20-24PX Conesys | 106 |
| - | Panel Mount | Flange | Aluminum | MS3452L20 | Gold | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | Crimp | Receptacle, Male Pins | - | 4 | - | - | Threaded | - | - | - | - | - | - | - | 13A, 46A | - | X | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 20-24 | - | - | - | - | - | - | - | - | - | - | - | - | - |