- Base Product Number
- Connector Type
- Fastening Type
- Features
- Ingress Protection
- Material Flammability Rating
- Mfr
- Mounting Feature
- Mounting Type
- Number of Positions
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Conesys Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Shell Sizes | Termination Method | Voltage, Rating | Operating Temperature | Series | Pbfree Code | Termination | Connector Type | Number of Positions | Color | Applications | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Mating Information | Contact Gender | Empty Shell | Backshell Type | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Contact Finish Termination | Cable Opening | Features | Strain Relief | Product Length | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS3456L22-14PZ Conesys | 81 |
| - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3456L22 | - | Gold | - | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Crimp | Plug, Male Pins | 19 | - | - | - | - | Threaded | - | - | - | - | - | - | 13A | - | Z | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 22-14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3459LS28-22P Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456L22-2SZ Conesys | 2010 |
| - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3456L22 | - | Gold | - | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Crimp | Plug, Female Sockets | 3 | - | - | - | - | Threaded | - | - | - | - | - | - | 46A | - | Z | Shielded | IP67 - Dust Tight, Waterproof | - | Electroless Nickel | 22-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3451W32-6P Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/78R2219N Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | M83723/78 | - | Gold | Copper Alloy | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-83723 Series III | - | Crimp | Plug, Male Pins | 19 (Power) | Silver | Automotive, Military | - | - | Bayonet Lock | - | - | - | - | - | - | 13A | - | N (Normal) | Shielded | Environment Resistant | - | Electroless Nickel | 22-19 | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Ground | - | - | 50.0µin (1.27µm) | - | ||
![]() MS3459L32-6S Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456W22-18S Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456KT24-7S Conesys | 2073 |
| - | Free Hanging (In-Line) | - | Carbon Steel | - | - | MS3456KT2 | - | Gold | - | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Crimp | Plug, Female Sockets | 16 | - | - | - | - | Threaded | - | - | - | - | - | - | 13A, 23A | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 24-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE776W8-4S Conesys | In Stock | - | - | CABLE | - | ALUMINUM ALLOY | - | - | - | Straight | CADMIUM OVER NICKEL | Beryllium Copper | 22D | AERO-ELECTRIC CONNECTOR INC | 8-4 | Aero-Electric Connector Inc | AE776W8-4S | - | Cable Mount | - | Not Recommended | - | - | 5.66 | No | 8 | Crimp | - | -55 to 175 °C | - | No | - | MIL SERIES CIRCULAR CONNECTOR | - | - | - | Plug | STANDARD: MIL-DTL-26482, COMPATIBLE CONTACT: M39029/5-115, SHIELDED | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | - | - | not_compliant | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | Socket | NO | SOLID | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | CRIMP | BAYONET | - | Cadmium (Cd) - with Nickel (Ni) barrier | - | - | No | 36.07 mm | - | - | ||
![]() AE324WH55SA Conesys | In Stock | - | - | Free Hanging (In-Line) | Rear Side Nut | Aluminum | - | - | AE324W | - | Gold | - | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III | - | Crimp | Receptacle, Female Sockets | 55 | Olive Drab | - | - | - | Threaded | - | - | - | - | - | - | 7.5A | - | A | Shielded | - | - | Olive Drab Cadmium | H-55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450KT36-10S Conesys | In Stock | - | - | Panel Mount | Flange | Carbon Steel | - | - | MS3450KT3 | - | Gold | - | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Crimp | Receptacle, Female Sockets | 48 | - | - | - | - | Threaded | - | - | - | - | - | - | 13A | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 36-10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450LS14S-5P Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | - | - | MS3450LS1 | - | Gold | Copper Alloy | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 | - | Crimp | Receptacle, Male Pins | 5 (Power) | - | Automotive, Military | - | - | Threaded | - | - | - | - | - | - | 13A | - | N (Normal) | Unshielded | Fluid Resistant | - | Passivated | 14S-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() MS3452W18-4P Conesys | In Stock | - | - | Panel Mount | Flange | Aluminum | - | - | MS3452W18 | - | Gold | Copper Alloy | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 | - | Crimp | Receptacle, Male Pins | 4 (Power) | Olive Drab | Automotive, Military | - | - | Threaded | - | - | - | - | - | - | 13A | - | N (Normal) | Unshielded | Fluid Resistant | - | Olive Drab Cadmium | 18-4 | - | - | - | - | - | - | - | - | - | - | 1.062 (26.97mm) | - | - | - | 50.0µin (1.27µm) | - | ||
![]() MS3452L14S-2P Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3450LS16-10P Conesys | In Stock | - | - | Panel Mount | Flange | Stainless Steel | - | - | MS3450LS1 | - | Gold | - | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | - | -55°C ~ 200°C | Military, MIL-DTL-5015 Series III | - | Crimp | Receptacle, Male Pins | 3 | - | - | - | - | Threaded | - | - | - | - | - | - | 23A | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Passivated | 16-10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3459W32-7PZ Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473T24B35SC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum | - | - | MS27473T24B | - | Gold | Copper Alloy | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | Crimp | Plug, Female Sockets | 128 | Olive Drab | Aviation, Military | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | C | Unshielded | Environment Resistant | - | Olive Drab Cadmium over Nickel | 24-35 | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | 50.0µin (1.27µm) | - | ||
![]() MS3456KT24-12SZ Conesys | 2698 |
| - | Free Hanging (In-Line) | - | Carbon Steel | - | - | MS3456KT2 | - | Gold | - | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Crimp | Plug, Female Sockets | 5 | - | - | - | - | Threaded | - | - | - | - | - | - | 23A, 80A | - | Z | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 24-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3456KT24-12SY Conesys | 2532 |
| - | Free Hanging (In-Line) | - | Carbon Steel | - | - | MS3456KT2 | - | Gold | - | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Crimp | Plug, Female Sockets | 5 | - | - | - | - | Threaded | - | - | - | - | - | - | 23A, 80A | - | Y | Shielded | IP67 - Dust Tight, Waterproof | - | Cadmium | 24-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3451W18-1SX Conesys | 63 |
| - | Free Hanging (In-Line) | - | Aluminum | - | - | MS3451W18 | - | Gold | - | - | - | - | - | - | Conesys | - | Box | - | Metal | Active | - | - | - | - | - | -55°C ~ 175°C | Military, MIL-DTL-5015 Series III | - | Crimp | Receptacle, Female Sockets | 10 | Olive Drab | - | - | - | Threaded | - | - | - | - | - | - | 13A | - | X | Shielded | IP67 - Dust Tight, Waterproof | - | Olive Drab Cadmium | 18-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |