- Content
- Insulation type
- Manufacturer part #
- Min. cross section
- Type
- max. cross section
- Factory colour
- Cross-section range
- Hole Ø
- Material (details)
- RoHS-compliant
- Support sleeve
Attribute column
Manufacturer
Greenlee Klauke Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Feature | CoilResistance | Connection angle | Contact Materials | Content | Cross-section range | ElectricalLife | Factory colour | For Use With | Hole Ø | Insulation type | Manufacturer part # | Manufacturer Series | Material (details) | max. cross section | Min. cross section | Operating Temperature-Max | Operating Temperature-Min | RoHS | RoHS-compliant | Support sleeve | Connector Type | Type | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Accessory Type | Relay Type | Contact Current(AC)-Max | Operate Time | Release Time | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Kit Contents | Body Height | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16536 Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | 0.50 - 16 mm² | - | Metal | - | 6.5mm | Not insulated | 16536 | - | Cu-ETP, tin-plated | 16mm² | 0.50mm² | - | - | - | - | No | - | 16536 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16526 Greenlee Klauke | In Stock | - | - | - | - | PANEL MOUNT | 2560 | - | - | 1pc(s) | 0.50 - 10 mm² | 100000 | Metal | - | 6.5mm | Not insulated | 16526 | RG | Cu-ETP, tin-plated | 10mm² | 0.50mm² | 85 | -55 | - | Yes | No | - | 16526 | UL | 28.2 | 24 | 28.2mm x 24mm x 15mm | 30 | 30 | QUICK CONNECT | - | POWER/SIGNAL RELAY | 30 | 15 | 15 | 930 | 277 | AC/DC | MOMENTARY | DC | SPDT | 48 | .019 | 36 | 4.8 | - | - | 15 | - | ||
![]() 16535 Greenlee Klauke | In Stock | - | - | - | - | - | - | 180° | - | 1pc(s) | - | - | - | - | - | Not insulated | 16535 | - | - | 16mm² | 0.50mm² | - | - | - | Yes | - | - | Klauke | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK65B Greenlee Klauke | In Stock | - | - | Tin | Cable | - | - | - | Copper | 261Parts | - | - | Silver | - | - | Not insulated | SK65B | - | - | 50mm² | 6mm² | - | - | Compliant | - | - | Crimp | SK65B | - | - | - | - | - | - | - | Tubular Cable Lug Assortment Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + crimper | Ring Tongue 6 → 50 mm² | - | No SVHC |