- RoHS
- Length
- Series
- REACH SVHC
- Manufacturer
- Material
- Features
- Mfr
- Mount
- Package
- Product Status
- Tolerance
Attribute column
Manufacturer
Robert Bosch Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Approvals | Base Product Number | Brand | Chemical Resistant | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Temperature | Mfr | Minimum Operating Temperature | Minimum Shrink Temperature | Package | Part # Aliases | Product Status | Recovered Diameter | RoHS | Unit Weight | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Subcategory | Current Rating | Military Standard | Failure Rate | Family | Product Type | Features | Product Category | Shrink Ratio | IP Rating | Diameter | Height Seated (Max) | Length | Width | REACH SVHC | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 27238 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS1922 Robert Bosch | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLPK232A-181L Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS1821 Robert Bosch | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OSC312F Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLPK237A-181 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NKSB14 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BS80-6W Robert Bosch | 24 |
| - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | Bulk | - | Obsolete | - | - | - | -55°C ~ 200°C | ERG | 0.110 Dia x 0.354 L (2.80mm x 9.00mm) | ±2% | 2 | ±350ppm/°C | - | 68 Ohms | - | - | Metal Oxide Film | - | 1W | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | ||
![]() SDTR040 Robert Bosch | 31 |
| - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 1 % | - | 50 ppm/°C | - | 7.68 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | 1.78 mm | - | 4.75 mm | - | - | - | - | ||
![]() RM618 Robert Bosch | 31 |
| - | - | - | - | 1206 (3216 Metric) | - | 1206 | - | - | RK73H2B | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | -55°C ~ 155°C | RK73H | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | 2 | ±100ppm/°C | - | 93.1 kOhms | - | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | AEC-Q200 | ||
![]() L-BOXX-1 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB6R060 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDTR080 Robert Bosch | 17 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L-BOXX-2 Robert Bosch | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L-BOXX-1A Robert Bosch | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2608605302 Robert Bosch | In Stock | - | - | - | External | Front Mount | - | 8 | - | - | CSA, UL | - | - | - | - | - | - | Turck | U-43475 | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | IP68 | - | - | 2 m | 93 mm | No SVHC | - | - | ||
![]() GOP18V-28N Robert Bosch | 2412 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RCD | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T345XF100 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HC5031 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 396472 Robert Bosch | In Stock | - | - | - | - | - | - | - | - | Polyolefin (PO) | - | - | 3M Electronic Specialty | Yes | 900 V/mil | 10 | 6.35 mm | 3M | - | + 135 C | + 135 C | - | - 55 C | + 100 C | - | 05113536621 80610785224 7000132601 | - | 3.18 mm | Details | 1.790418 oz | - | FP-301 | - | - | - | - | Heat Shrink Tubing | - | - | - | - | Assorted | - | Wire & Cable Management | - | - | - | FP-301 | Heat Shrink Tubing and Sleeves | Offers outstanding balance of electrical, physical, chemical properties for industrial and military applications | Heat Shrink Tubing and Sleeves | 2:1 | - | - | - | 6 in | - | - | UL 224 | - |