- Series
- Mounting Type
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Connector Type
- Base Product Number
- Shell Material
- Shell Finish
- Ingress Protection
Attribute column
Manufacturer
Conesys Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Package | Part Life Cycle Code | Primary Material | Product Status | Product Style | Risk Rank | RoHS | Rohs Code | Shell Sizes | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Voltage - Supply | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Mating Information | Contact Gender | Housing Color | Empty Shell | Failure Rate | Backshell Type | Current - Supply (Disable) (Max) | Note | Body/Shell Style | Environmental Characteristics | Termination Type | Coupling Type | Shell Size, MIL | Spread Spectrum Bandwidth | Size | Product Type | Includes | Absolute Pull Range (APR) | Finish | Screw Head Type | Features | Height Seated (Max) | Length (in) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE105E15B97A Conesys | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | Glenair | Retail Package | - | Metal | Active | - | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | F | - | - | - | - | - | - | Nickel/PTFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27474T14F35A Conesys | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | - | - | MS27474T14F | - | - | 22D | - | - | Cully-Minerallac | 57264J | - | Conesys | Box | - | - | Active | - | - | - | - | - | - | -65°C ~ 200°C | - | MIL-DTL-38999 Series II | - | - | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 37 | - | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | - | - | N (Normal) | Unshielded | - | - | - | - | - | Electroless Nickel | 14-35 | - | - | - | - | - | Silver | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | 5/16 x 4 | - | - | - | Zinc | Hex Head | - | - | - | - | - | ||
![]() MS27474T22F35B Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Rear Side Nut | - | Aluminum | - | - | - | MS27474T22F | - | - | - | - | - | - | - | - | Conesys | Box | - | Metal | Active | - | - | - | - | - | - | -65°C ~ 200°C | - | Military, MIL-DTL-38999 Series II | - | - | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 100 | - | Silver | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | - | - | - | - | - | Nickel | 22-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS3476A24-61PZ-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | - | Plastic | MS3476A24 | - | - | 20 | - | - | - | - | - | Conesys | Box | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | Military, MIL-DTL-26482 G Series II, AFD | - | - | - | - | - | - | - | Plug Housing | For Male Pins | - | 61 | - | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | - | - | Z | Unshielded | Environment Resistant | - | - | - | - | Anodized | 24-61 | - | - | - | - | - | Black | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | ||
![]() D38999/26SD35AN Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Stainless Steel | - | - | - | D38999/26SD | - | - | 22D | - | - | - | - | - | Kamaya Inc. | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -65°C ~ 200°C | - | * | - | - | - | - | - | - | - | Plug Housing | For Male Pins | - | 37 | - | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | - | - | N (Normal) | Shielded | - | - | - | - | - | Nickel | 15-35 | - | - | - | - | - | Silver | - | - | - | - | Contacts Not Included | - | - | - | - | D | - | - | - | - | - | - | - | Coupling Nut, Firewall Usage, Self Locking | - | - | - | - | ||
![]() AE320KJ19PA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | 20 | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | KJB | - | - | - | Active | - | - | - | Plug Housing | For Female Sockets | - | 55 | - | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | Cadmium over Electroless Nickel | 23-55 | - | - | - | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | - | -- | - | - | - | -- | - | - | - | Coupling Nut | - | - | -- | - | ||
![]() MS27508E18A35A Conesys | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | - | MS27508E18A | - | - | 22D | - | - | ABB | A3SKAF-6AA1 | - | Conesys | Box | - | - | Active | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series II, JT | - | - | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 2 | - | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | Cadmium over Nickel | 18-35 | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27484T18B11A Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | - | - | MS27484T18B | - | - | 16 | - | - | Miscellaneous | - | - | Conesys | Box | - | - | Active | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series II, JT | - | - | - | - | - | - | - | Plug Housing | For Male Pins | - | 11 | - | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | Cadmium over Nickel | 18-11 | - | - | - | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Ground | - | - | - | - | ||
![]() MS27505E21B35BA Conesys | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | - | MS27505E21B | - | - | 22D | - | - | Turck | - | - | Conesys | Box | - | - | Active | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series I, LJT | - | - | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 79 | - | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | - | - | A | Unshielded | Environment Resistant | - | - | - | - | Cadmium over Nickel | 21-35 | - | - | - | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27474T24B61B Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Rear Side Nut | - | Aluminum | - | - | - | MS27474T24B | - | - | - | - | - | Murrelektronik | 7000-08081-0200700 | - | Conesys | Box | - | Metal | Active | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series II | - | - | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 61 | - | Olive Drab | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | - | - | N (Normal) | Shielded | - | - | - | - | - | Olive Drab Cadmium | 24-61 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T13B4AA Conesys | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | Plastic | MS27466T13B | - | - | 16 | - | - | - | - | - | Glenair | Retail Package | - | - | Active | - | - | - | - | - | - | -65°C ~ 175°C | - | * | - | - | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 4 | - | - | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | - | - | A | Shielded | Environment Resistant | - | - | - | - | Chromate over Cadmium | 13-4 | - | - | - | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KB99AN Conesys | In Stock | - | - | Surface Mount | 4-SMD, No Lead | Flange | Circular | Stainless Steel | - | - | - | SG-8101 | - | - | 20 | - | - | - | - | - | EPSON | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | Receptacle Housing | XO (Standard) | - | 7 | - | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | - | 1.8V ~ 3.3V | N (Normal) | Shielded | Environment Resistant | - | 24.564 MHz | ±20ppm | CMOS | Passivated | 11-99 | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | Silver | - | - | - | 3.5mA | Contacts Not Included | - | - | - | - | B | - | - | - | - | - | - | - | Firewall Usage | 0.055 (1.40mm) | - | - | - | ||
![]() AE771L10-6P Conesys | In Stock | - | - | CABLE | - | - | - | ALUMINUM ALLOY | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | AE771L10-6P | AE771 | PEI-Genesis | Bulk | Active | - | Active | - | 2.2 | - | Yes | 10 | - | - | - | * | - | - | Yes | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | STANDARD: MIL-DTL-26482; RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/4-110 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 6 | - | - | - | - | compliant | - | - | - | NICKEL PLATED | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | NO | - | SOLID | - | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION RESISTANT | CRIMP | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20WF28SC-LC Conesys | 92 |
| - | Panel Mount | - | Flange | Circular | Aluminum | - | - | - | D38999/20WF | - | - | 16 (2), 20 (26) | - | - | - | - | - | Glenair | Retail Package | - | - | Active | - | - | - | - | - | - | -65°C ~ 175°C | - | * | - | - | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 28 | - | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | - | - | C | Shielded | Environment Resistant | - | - | - | - | Cadmium | 19-28 | - | - | - | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27656T15B35AB Conesys | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | UL94 V-2 Nylon 6/6 | - | MS27656T15B | - | - | 22D | - | - | - | - | - | Conesys | Box | - | - | Active | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series I, LJT | - | - | - | - | - | - | - | Receptacle Housing | Binder Screw | - | 37 | - | Natural | - | - | Bayonet Lock | - | - | - | - | Crimp | - | - | - | - | - | - | B | Unshielded | Environment Resistant | - | - | - | - | Cadmium over Nickel | 15-35 | - | - | - | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5/8 | - | - | ||
![]() D38999/24WJ8AA Conesys | 2947 |
| - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | - | - | D38999/24WJ | - | - | 8 Twinax | - | - | - | - | - | Conesys | Box | - | - | Active | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 8 (Coax, Twinax) | - | - | - | - | Threaded | - | - | - | - | Crimp | - | - | - | - | - | - | A | Shielded | Environment Resistant | - | - | - | - | Cadmium | 25-8 | - | - | - | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20WG11AC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27508E16A35B Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BGA Socketing Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.00mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26KF11PB L/C Conesys | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | RN73R2A | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | - | 2 | - | ±50ppm/°C | - | - | 284 kOhms | - | Thin Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
![]() D38999/20KG41PC L/C Conesys | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | EPSON | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 60.003 MHz | ±15ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - |