- Series
- Mounting Type
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Connector Type
- Base Product Number
- Shell Material
- Shell Finish
- Ingress Protection
Attribute column
Manufacturer
Conesys Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Package Quantity | Base Product Number | Body Orientation | Contact Finish Mating | Contact Materials | Contact Sizes | Data Converters | Enclosure | Insert Arrangement | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Number of I/Os | Package | Primary Material | Product Status | Termination Method | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Power (Watts) | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Contact Gender | Housing Color | Output Type | Circuit | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Note | Oscillator Type | Speed | RAM Size | Shell Size, MIL | Lead Style | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Cable Opening | Size | Thread Size | Includes | EEPROM Size | Max Frequency | Contact Rating @ Voltage | Absolute Pull Range (APR) | Drive Type | Delay Time | Trip Range | Trip Status | Features | Head Style | Strain Relief | Product Length | IP Rating | Height Seated (Max) | Length | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/24ZJ8SBLC Conesys | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mercury United Electronics, Inc. | - | - | Strip | - | Active | - | - | - | -40°C ~ 85°C | QuikXO | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | VCTCXO | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 22.5792 MHz | ±1ppm | LVDS | - | - | Amplitude Control | Crystal | 23mA (Typ) | - | - | - | - | - | - | 18mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±8ppm | - | - | - | - | - | - | - | - | - | 0.067 (1.70mm) | - | - | - | - | - | ||
![]() D38999/26WB35PN-LC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | Beryllium Copper | - | - | - | 11-35 | Staco Energy | SCV-ELE-10K-5220-PFC | - | Cable Mount | - | - | - | - | Crimp | - | - | -65 to 175 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 33.16 mm | - | - | - | - | - | - | - | ||
![]() MS27499E8B98B Conesys | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | - | - | - | - | MS27499E8B | - | - | - | 20 | - | - | - | Square D | - | Conesys | - | - | Box | - | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series II | - | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 3 | - | - | - | - | - | - | Bayonet Lock | Crimp | - | - | N (Normal) | Unshielded | - | - | - | - | Cadmium over Nickel | 8-98 | - | - | - | - | Olive Drab | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T11B2PB-LC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Thermoplastic | - | Thermoplastic | Thermoplastic | - | MS27466T11B | - | Gold | Copper Alloy | 16 | - | - | - | - | - | Conxall/Switchcraft | - | - | Bulk | Plastic | Active | - | - | 600VAC/DC | -40°C ~ 85°C | Multi-Con-X®, Insta-Click™ | - | - | - | - | Crimp | - | Plug, Female Sockets | For Male Pins | - | 9 | - | Black | - | - | - | - | Bayonet Lock | Crimp | Varies by Wire Gauge | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | Olive | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.150 ~ 0.170 (3.81mm ~ 4.32mm) | - | - | - | - | - | - | - | - | - | - | - | Backshell, UV Resistant | - | - | - | - | - | - | - | - | UL94 HB | - | ||
![]() D38999/26KC98BN Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Stainless Steel | - | - | - | - | D38999/26KC | - | - | - | 20 | - | - | - | Hoffman | A8836RT | Conesys | - | - | Box | - | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | Plug Housing | For Female Sockets | - | 10 | - | - | - | - | - | - | Threaded | Crimp | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | Passivated | 13-98 | - | - | - | - | Silver | - | - | - | - | - | Contacts Not Included | - | - | - | C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Firewall Usage, Self Locking | - | - | - | - | - | - | - | - | - | - | ||
![]() AE168T25B4P Conesys | 2618 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2XR8I | - | ABB | ACS800-37-0790-7+B5C9D0H9-ABBI | - | Panel | - | ACS8002XR8IIP54 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 Hz | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | ||
![]() AE324WH55AB Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27474E18F35PB L/C Conesys | In Stock | - | - | - | 1210 (3225 Metric) | - | - | - | 1210 | - | - | - | RN73H2E | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | -55°C ~ 155°C | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±1% | - | 2 | - | ±50ppm/°C | - | - | 20 Ohms | - | Metal Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | AEC-Q200 | ||
![]() D38999/20FJ19BA Conesys | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | - | - | D38999/20FJ | - | - | - | 12 | - | - | - | Miscellaneous | - | Conesys | - | - | Box | - | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 19 | - | - | - | - | - | - | Threaded | Crimp | - | - | A | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 25-19 | - | - | - | - | Silver | - | - | - | - | - | Contacts Not Included | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473T20F16BA Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum | - | - | - | - | MS27473T20F | - | - | - | - | - | - | - | Marathon Electric | U1101 | Conesys | - | - | Box | Metal | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series II | - | - | - | - | - | - | Plug Housing | For Female Sockets | - | 16 | - | - | - | - | - | - | Bayonet Lock | Crimp | - | - | A | Shielded | - | - | - | - | Nickel | 20-16 | - | - | - | - | Silver | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26KJ24BB Conesys | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Stainless Steel | - | - | - | - | D38999/26KJ | - | - | - | 12 (12), 16 (12) | - | - | - | ABB | - | Conesys | - | - | Box | - | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | Plug Housing | For Female Sockets | - | 24 | - | - | - | - | - | - | Threaded | Crimp | - | - | B | Shielded | Environment Resistant | - | - | - | Passivated | 25-24 | - | - | - | - | Silver | - | - | - | - | - | Contacts Not Included | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Firewall Usage, Self Locking | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27496E23B53A Conesys | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | - | - | MS27496E23B | - | - | - | 20 | - | - | - | - | - | Conesys | - | - | Box | - | Active | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I, LJT | - | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 53 | - | - | - | - | - | - | Bayonet Lock | Crimp | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | Cadmium over Nickel | 23-53 | - | - | - | - | Olive Drab | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27497T24B4BB Conesys | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | - | - | MS27497T24B | - | - | - | 16 (8), 20 (48) | - | - | - | - | - | Conesys | - | - | Box | - | Active | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II, JT | - | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 56 | - | - | - | - | - | - | Bayonet Lock | Crimp | - | - | B | Unshielded | Environment Resistant | - | - | - | Cadmium over Nickel | 24-4 | - | - | - | - | Olive Drab | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472T18B35A Conesys | 90 |
| - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | - | 50 | MS27472T18B | - | - | - | 22D | - | - | - | Cully-Minerallac | 58549 | Conesys | - | - | Box | - | Active | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II, JT | - | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 66 | - | - | - | - | - | - | Bayonet Lock | Crimp | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | Cadmium over Nickel | 18-35 | - | - | - | - | Olive Drab | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4 | 1/4-20 | - | - | - | - | - | Phillips, Slotted | - | - | - | - | Mushroom | - | - | - | - | 3 | - | - | - | - | ||
![]() AE554L24-10SZ Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AE770L14-18SW Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24FJ11PB-LC Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | 033471 | - | - | - | - | - | - | - | - | - | Molex | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20SC98BN Conesys | In Stock | - | - | Chassis Mount | - | Flange | Circular | Stainless Steel | - | - | - | - | D38999/20SC | - | - | - | 20 | - | - | - | - | - | Conesys | - | - | Box | - | Active | - | - | - | -30°C ~ 60°C | CR4395 | - | - | Active | - | - | - | Receptacle Housing | Current Sensing AC | - | 10 | - | - | - | - | - | - | Threaded | Crimp | - | 120VAC | N (Normal) | Shielded | - | - | - | - | Nickel | 13-98 | - | - | - | - | Silver | Relay | SPDT (1 Form C) | - | - | - | Contacts Not Included | - | - | - | C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A @ 240VAC | - | - | No Delay | 10 ~ 100A AC | Latch Low | Firewall Usage | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20ZG75AN Conesys | In Stock | - | - | Surface Mount | 52-LQFP | - | - | - | 52-LQFP (10x10) | - | - | - | R5F21358 | - | - | - | - | A/D 12x10b; D/A 2x8b | - | - | - | - | Renesas Electronics America Inc | - | 47 | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C (TA) | R8C/3x/35M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 20MHz | 6K x 8 | - | - | 1.8V ~ 5.5V | R8C | POR, PWM, Voltage Detect, WDT | FLASH | 16-Bit | 64KB (64K x 8) | - | I²C, LINbus, SIO, SSU, UART/USART | - | - | - | - | 4K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20FG75PB-LC Conesys | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - | 200V | - | -55°C ~ 125°C | UQ | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.1pF | - | - | - | A | - | - | - | - | - | - | RF, Microwave, High Frequency | - | - | 0.7 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - |