- Series
- Mounting Type
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Connector Type
- Base Product Number
- Shell Material
- Shell Finish
- Ingress Protection
Attribute column
Manufacturer
Conesys Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Contact Sizes | Mfr | Package | Product Status | Operating Temperature | Series | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Fastening Type | Power Rating | Contact Type | Orientation | Shielding | Ingress Protection | Resistor Type | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Includes | Resistance Tolerance | Features | Product Length | Product Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/24KH53BN Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Stainless Steel | - | D38999/24KH | 20 | Conesys | Box | Active | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | Receptacle Housing | For Female Sockets | - | 53 | Threaded | - | Crimp | N (Normal) | Shielded | Environment Resistant | - | Passivated | 23-53 | Silver | Contacts Not Included | H | - | - | Firewall Usage | - | - | - | ||
![]() D38999/24KJ61AA Conesys | 96 |
| - | Panel Mount | Bulkhead - Front Side Nut | Circular | Stainless Steel | - | D38999/24KJ | 20 | Conesys | Box | Active | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | 100 ppm/K | Receptacle Housing | For Male Pins | 3.32 kOhm | 61 | Threaded | 0.125 W | Crimp | A | Shielded | Environment Resistant | General Purpose | Passivated | 25-61 | Silver | Contacts Not Included | J | - | 1 | Firewall Usage | 2 | 1.25 | - | ||
![]() MS27656T25B46B Conesys | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | - | MS27656T25B | 16 (4), 20 (40), 8 Coax (2) | Conesys | Box | Active | -65°C ~ 175°C | Military, MIL-DTL-38999 Series I, LJT | 100.0000 ppm/°C | Receptacle Housing | For Female Sockets | 180 kOhm | 46 (44 + 2 Coax) | Bayonet Lock | 0.125 W | Crimp | N (Normal) | Unshielded | Environment Resistant | High Reliability, MIL-PRF-39017 | Cadmium over Nickel | 25-46 | Olive Drab | Contacts Not Included | - | - | 2 | - | 4.75 | - | - | ||
![]() D38999/24KJ19AA Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Stainless Steel | - | D38999/24KJ | 12 | Conesys | Box | Active | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | 100.0000 ppm/°C | Receptacle Housing | For Male Pins | 2.2 MOhm | 19 | Threaded | 0.25 W | Crimp | A | Shielded | Environment Resistant | High Reliability, MIL-PRF-39017 | Passivated | 25-19 | Silver | Contacts Not Included | J | - | 2 | Firewall Usage | 7.62 | - | - |