- Series
- Mounting Type
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Connector Type
- Base Product Number
- Shell Material
- Shell Finish
- Ingress Protection
Attribute column
Manufacturer
Conesys Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage-Output 1 | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Current Rating | Number of Outputs | Output Voltage | Max Supply Voltage | Output Current | Output Power | Current - Output 1 | Dropout Voltage | Collector Emitter Voltage (VCEO) | Isolation Voltage | Height | Length | Width | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27497T10F5SC L/C Conesys | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27484T22F32PA L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472T16F26PD L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27499E10F98PA L/C Conesys | In Stock | - | - | - | - | Compliant | - | - | 15 V | - | - | 85 °C | -40 °C | - | 1 | - | - | - | 3 W | 200 mA | - | - | 1.5 kV | 10.16 mm | 31.75 mm | 20.32 mm | - | - | - | ||
![]() MS27473T20F16SC L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473E10B99S L/C Conesys | In Stock | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50 V | - | - | - | - | - | - | - | ||
![]() MS27472T14F97SD L/C Conesys | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27497T16F99SA L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27499E10F98SA L/C Conesys | In Stock | - | - | - | 3 | Non-Compliant | - | - | - | - | - | - | - | 1 A | 1 | 5 V | - | 1 A | - | - | 2 V | - | - | - | - | - | No SVHC | Lead Free | - | ||
![]() M83723/72W24198 L/C Conesys | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | 825 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27499E20F41PC L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27484E22B35PB L/C Conesys | In Stock | - | - | DIN Rail | - | Non-Compliant | 120 V | 120 V | - | Screw | - | - | - | - | - | - | 208 V | - | - | - | - | - | - | - | - | - | - | - | IP20 | ||
![]() M83723/74R16109 L/C Conesys | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472T10F98SD L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472T12F35SD L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27508E20B16SD L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472T14F15SA L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473T22B32SC L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27474T14F97PC L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27474T24F61SC L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |