- Series
- Mounting Type
- Package
- Mfr
- Product Status
- Operating Temperature
- Features
- Connector Type
- Base Product Number
- Shell Material
- Shell Finish
- Ingress Protection
Attribute column
Manufacturer
Conesys Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Brand | Case Code - in | Case Code - mm | Contact Sizes | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material of contact surface | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rated current In | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Applications | Capacitance | Fastening Type | Subcategory | Power Rating | Contact Type | Technology | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Termination Style | Housing Color | Note | Voltage | Shell Size, MIL | Product Type | Includes | Product | Features | Product Category | Height | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/24KC35AN Conesys | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Stainless Steel | - | D38999/24KC | - | - | - | 22D | IP65/IP67 | - | - | Gold | - | Conesys | - | - | Box | -50 - 80 | -20 - 80 | Active | 16 | - | - | - | -65°C ~ 200°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Receptacle Housing | For Male Pins | - | 22 | - | - | Threaded | - | - | Crimp | - | N (Normal) | Shielded | Environment Resistant | Passivated | 13-35 | - | Silver | Contacts Not Included | - | C | - | - | - | Firewall Usage | - | - | - | - | - | ||
![]() D38999/26ZJ11AA Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26ZJ11AC Conesys | In Stock | - | - | Free Hanging (In-Line) | - | Circular | Aluminum | - | D38999/26ZJ | - | - | - | 20 (2), 10 Power (9) | - | - | - | - | - | Conesys | - | - | Box | - | - | Active | - | Yes | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Plug Housing | For Male Pins | - | 11 (2 + 9 Power) | - | - | Threaded | - | - | Crimp | - | C | Shielded | Environment Resistant | Zinc Nickel | 25-11 | - | Black | Contacts Not Included | - | J | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | ||
![]() M83723/77G10056 L/C Conesys | In Stock | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 2010 | 5025 | - | - | 4000 | TT Electronics | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | Details | 0.001236 oz | 1.6 kV | - | Reel | LHVC | - | 1 % | 200 PPM / C | - | - | 4.22 MOhms | - | High Voltage | - | - | Resistors | 500 mW (1/2 W) | - | Thick Film | - | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 0.55 mm | 5 mm | 2.5 mm | - | ||
![]() D38999/20WB2PCLC Conesys | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | 0.244g, Tape & Reel | - | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.01 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180V | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20WB4BC Conesys | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | 0.244g, Tape & Reel | - | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 1.0 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180V | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473E24A61SC L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TAIWAN SEMICONDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DBLS | - | - | - | - | - | - | - | - | - | IR - 2uA | - | - | - | - | - | - | - | - | - | - | - | - | - | VRRM - 800V | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27484T24B35SC L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LITE-ON SEMICONDUCTOR CORP. | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/72W10028 L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LITE-ON SEMICONDUCTOR CORP. | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | POWER56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45V | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472T20B16PA L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/75R20397 L/C Conesys | In Stock | - | - | Through-hole | - | - | - | - | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | Case - RS-2M | - | - | Recovery Time - < 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 1000V | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27499E14F18PC L/C Conesys | In Stock | - | - | Through-hole | - | - | - | - | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | Case - RS-1M | - | - | Recovery Time - < 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 1000V | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/72R14129 L/C Conesys | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | Case - MD-S | - | - | Recovery Time - Schottky | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 200V | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/71R18316 L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LITE-ON SEMICONDUCTOR CORP. | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | A-405 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vrrm - 100V | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T21F41SC L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LITE-ON SEMICONDUCTOR CORP. | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | A-405 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vrrm - 50V | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27508E24B35SC L/C Conesys | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | Case - R-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Max Surge Current - 25A | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27499E10B98SD L/C Conesys | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | Case - R-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Max Surge Current - 25A | - | - | - | - | - | - | - | - | - | - | ||
![]() M83723/71R12039 L/C Conesys | In Stock | - | - | Mounting Style - Through Hole | - | - | - | - | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | Case - R-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Voltage Vr - 1800V | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27499E14F18PA L/C Conesys | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LITE-ON SEMICONDUCTOR CORP. | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | R6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45V | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468T21B16PB L/C Conesys | In Stock | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | RECTRON | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | Case - SOD-123FL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Max Surge Current - 15A | - | - | - | - | - | - | - | - | - | - |