- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Leakage current
- Max. off-state voltage
- Mounting
- Peak pulse power dissipation
- Semiconductor structure
- Type of diode
- Kind of package1
Attribute column
Manufacturer
Diotec Semiconductor AG Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Gross weight | Kind of package | Kind of package1 | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Version | Tolerance | Applications | Capacitance | Leakage current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESDBK3V3 DIOTEC SEMICONDUCTOR | 29 |
| - | 4...6V | SOD882 | RoHS compliant | 0.001g | reel | tape | - | 7A | 3.3V | SMD | 60W | bidirectional | TVS | ESD | - | - | - | 0.4µA | ||
![]() P6SMBJ110CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 122...135V | SMB | RoHS compliant | 0.1g | reel | tape | P6SMBJ | 3.4A | 110V | SMD | 0.6kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() P4SMAJ60CA-AQ DIOTEC SEMICONDUCTOR | 29 |
| - | 66.7...74V | SMA | RoHS compliant | 0.07g | reel | tape | P4SMAJ | 4.1A | 60V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | automotive industry | - | 5µA | ||
![]() P6SMBJ54CA DIOTEC SEMICONDUCTOR | 1919 |
| - | 60...66.6V | SMB | RoHS compliant | 0.1g | reel | tape | P6SMBJ | 6.9A | 54V | SMD | 0.6kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() P6SMBJ85CA DIOTEC SEMICONDUCTOR | 2734 |
| - | 94.4...105V | SMB | RoHS compliant | 0.122g | reel | tape | P6SMBJ | 4.4A | 85V | SMD | 0.6kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() 1.5SMCJ17CA-AQ DIOTEC SEMICONDUCTOR | 38 |
| - | 18.9...21V | SMC | RoHS compliant | 0.21g | reel | tape | 1.5SMCJ | 54.3A | 17V | SMD | 1.5kW | bidirectional | TVS | - | ±5% | automotive industry | - | 5µA | ||
![]() 1.5SMCJ14CA-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | 15.6...17.3V | SMC | RoHS compliant | 0.21g | reel | tape | 1.5SMCJ | 64.7A | 14V | SMD | 1.5kW | bidirectional | TVS | - | ±5% | automotive industry | - | 5µA | ||
![]() 1.5SMCJ78CA-AQ DIOTEC SEMICONDUCTOR | 29 |
| - | 86.7...96.2V | SMC | RoHS compliant | 0.21g | reel | tape | 1.5SMCJ | 11.9A | 78V | SMD | 1.5kW | bidirectional | TVS | - | ±5% | automotive industry | - | 5µA | ||
![]() 1.5SMCJ28CA-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | 31.1...34.5V | SMC | RoHS compliant | 0.21g | reel | tape | 1.5SMCJ | 33A | 28V | SMD | 1.5kW | bidirectional | TVS | - | ±5% | automotive industry | - | 5µA | ||
![]() P4SMAJ13CA-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | 14.4...16V | SMA | RoHS compliant | 0.07g | reel | tape | P4SMAJ | 18.6A | 13V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | automotive industry | - | 5µA | ||
![]() ESD5B5V0WT-AQ DIOTEC SEMICONDUCTOR | 29 |
| - | 5.8...7.8V | SOD523F | RoHS compliant | 0.008g | reel | tape | - | 4A | 5V | SMD | 50W | bidirectional | TVS | ESD | - | automotive industry | 32pF | 1µA | ||
![]() P6SMAJ33CA DIOTEC SEMICONDUCTOR | 4338 |
| - | 36.7...44.8V | SMA | RoHS compliant | 0.126g | reel | tape | P6SMAJ | 9.4A | 33V | SMD | 0.5kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() P6SMAJ40CA DIOTEC SEMICONDUCTOR | 6040 |
| - | 44.4...49.3V | SMA | RoHS compliant | 0.126g | reel | tape | P6SMAJ | 7.8A | 40V | SMD | 0.5kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() 1.5SMCJ54CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 60...66.6V | SMC | RoHS compliant | 430mg | reel | tape | 1.5SMCJ | - | 54V | SMD | 1.5kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() 1.5SMCJ51CA DIOTEC SEMICONDUCTOR | 3240 |
| - | 56.7...62.9V | SMC | RoHS compliant | 430mg | reel | tape | 1.5SMCJ | - | 51V | SMD | 1.5kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() 1.5SMCJ5.0CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 6.4...7.2V | SMC | RoHS compliant | 0.377g | reel | tape | 1.5SMCJ | - | 5V | SMD | 1.5kW | bidirectional | TVS | - | ±5% | - | - | 0.8mA | ||
![]() P4SMAJ110CA DIOTEC SEMICONDUCTOR | 41 |
| - | 122...135V | SMA | RoHS compliant | 0.078g | reel | tape | P4SMAJ | - | 110V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() P4SMAJ100CA DIOTEC SEMICONDUCTOR | 41 |
| - | 111...123V | SMA | RoHS compliant | 0.141g | reel | tape | P4SMAJ | - | 100V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() 1.5SMCJ170CA DIOTEC SEMICONDUCTOR | 48 |
| - | 189...210V | SMC | RoHS compliant | 430mg | reel | tape | 1.5SMCJ | - | 170V | SMD | 1.5kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() P4SMAJ160CA DIOTEC SEMICONDUCTOR | 5118 |
| - | 178...198V | SMA | RoHS compliant | 430mg | reel | tape | P4SMAJ | - | 160V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | - | 5µA |


Product
Brand
Articles
Tools