- Breakdown Voltage / V
- Case
- Certificates
- Kind of package
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Tolerance
- Max. forward impulse current
Attribute column
Manufacturer
Diotec Semiconductor AG Fiber Optic Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Kind of package | Max. forward impulse current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Tolerance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE15CA DIOTEC SEMICONDUCTOR | 4005 |
| - | 15V | DO15 | RoHS compliant | Ammo Pack | - | 12.8V | THT | bidirectional | TVS | ±5% | ||
![]() P6KE47CA DIOTEC SEMICONDUCTOR | 656 |
| - | 47V | DO15 | RoHS compliant | Ammo Pack | - | 40.2V | THT | bidirectional | TVS | ±5% | ||
![]() P6KE36CA DIOTEC SEMICONDUCTOR | 43 |
| - | 36V | DO15 | RoHS compliant | Ammo Pack | - | 30.8V | THT | bidirectional | TVS | ±5% | ||
![]() 1.5KE91CA DIOTEC SEMICONDUCTOR | 43 |
| - | 91V | Ø5,4x7,5mm | RoHS compliant | Ammo Pack | 12.6A | 77.8V | THT | bidirectional | TVS | ±5% | ||
![]() 1.5KE10CA DIOTEC SEMICONDUCTOR | 38 |
| - | 10V | Ø5,4x7,5mm | RoHS compliant | Ammo Pack | 108A | 8.5V | THT | bidirectional | TVS | ±5% | ||
![]() P6KE480CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 480V | DO15 | RoHS compliant | Ammo Pack | - | 408V | THT | bidirectional | TVS | ±5% | ||
![]() 1.5KE51CA DIOTEC SEMICONDUCTOR | 6 |
| - | 51V | Ø5,4x7,5mm | RoHS compliant | Ammo Pack | 22A | 43.6V | THT | bidirectional | TVS | ±5% | ||
![]() 1.5KE110CA DIOTEC SEMICONDUCTOR | 6 |
| - | 110V | Ø5,4x7,5mm | RoHS compliant | Ammo Pack | 10.3A | 94V | THT | bidirectional | TVS | ±5% | ||
![]() 1.5KE130CA DIOTEC SEMICONDUCTOR | 1207 |
| - | 130V | Ø5,4x7,5mm | RoHS compliant | Ammo Pack | 8.7A | 111V | THT | bidirectional | TVS | ±5% | ||
![]() 1.5KE11CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 11V | Ø5,4x7,5mm | RoHS compliant | Ammo Pack | 100A | 9.4V | THT | bidirectional | TVS | ±5% |