- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Leakage current
- Manufacturer series
- Max. off-state voltage
- Mounting
- Peak pulse power dissipation
- Semiconductor structure
- Type of diode
Attribute column
Manufacturer
Diotec Semiconductor AG Fiber Optic Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Gross weight | Kind of package | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Leakage current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE20A DIOTEC SEMICONDUCTOR | 8344 |
| - | 20V | DO15 | RoHS compliant | 0.401g | Ammo Pack | P6KE | - | 17.1V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE160A DIOTEC SEMICONDUCTOR | 3834 |
| - | 160V | DO15 | RoHS compliant | 0.386g | Ammo Pack | P6KE | - | 136V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE62A DIOTEC SEMICONDUCTOR | 7691 |
| - | 62V | DO15 | RoHS compliant | 0.398g | Ammo Pack | P6KE | - | 53V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE13A DIOTEC SEMICONDUCTOR | 4661 |
| - | 13V | DO15 | RoHS compliant | 0.404g | Ammo Pack | P6KE | - | 11.1V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE11A DIOTEC SEMICONDUCTOR | 3222 |
| - | 11V | DO15 | RoHS compliant | 0.401g | Ammo Pack | P6KE | - | 9.4V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE180A DIOTEC SEMICONDUCTOR | 17 |
| - | 180V | DO15 | RoHS compliant | 0.399g | Ammo Pack | P6KE | - | 154V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE120A DIOTEC SEMICONDUCTOR | 3501 |
| - | 120V | DO15 | RoHS compliant | 0.403g | Ammo Pack | P6KE | - | 102V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE75A DIOTEC SEMICONDUCTOR | 8095 |
| - | 75V | DO15 | RoHS compliant | 0.393g | Ammo Pack | P6KE | - | 64.1V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE100A DIOTEC SEMICONDUCTOR | 6124 |
| - | 100V | DO15 | RoHS compliant | 0.405g | Ammo Pack | P6KE | - | 85.5V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE22A DIOTEC SEMICONDUCTOR | 9352 |
| - | 22V | DO15 | RoHS compliant | 0.401g | Ammo Pack | P6KE | - | 18.8V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE150A DIOTEC SEMICONDUCTOR | 7355 |
| - | 150V | DO15 | RoHS compliant | 0.402g | Ammo Pack | P6KE | - | 128V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE56A DIOTEC SEMICONDUCTOR | 4324 |
| - | 56V | DO15 | RoHS compliant | 0.392g | Ammo Pack | P6KE | - | 47.8V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE250A DIOTEC SEMICONDUCTOR | 3272 |
| - | 250V | DO15 | RoHS compliant | 0.404g | Ammo Pack | P6KE | - | 214V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE300A DIOTEC SEMICONDUCTOR | 1195 |
| - | 300V | DO15 | RoHS compliant | 0.404g | Ammo Pack | P6KE | - | 256V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE20A DIOTEC SEMICONDUCTOR | In Stock | - | - | 20V | DO15 | RoHS compliant | 0.402g | Ammo Pack | P4KE | 15A | 17.1V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE11A DIOTEC SEMICONDUCTOR | 38 |
| - | 11V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 27A | 9.4V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE10A DIOTEC SEMICONDUCTOR | 38 |
| - | 10V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 29A | 8.5V | THT | 0.4kW | unidirectional | TVS | ±5% | 10µA | ||
![]() P4KE16A DIOTEC SEMICONDUCTOR | In Stock | - | - | 16V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 18.6A | 13.6V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE6.8A DIOTEC SEMICONDUCTOR | 6443 |
| - | 6.8V | DO15 | RoHS compliant | 0.399g | Ammo Pack | P4KE | 40A | 5.8V | THT | 0.4kW | unidirectional | TVS | ±5% | 1mA | ||
![]() P4KE110A DIOTEC SEMICONDUCTOR | 29 |
| - | 110V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 2.7A | 94V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA |


Product
Brand
Articles
Tools