- Breakdown Voltage / V
- Case
- Certificates
- Kind of package
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Tolerance
- Max. forward impulse current
Attribute column
Manufacturer
Diotec Semiconductor AG Fiber Optic Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Kind of package | Max. forward impulse current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Tolerance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE12A DIOTEC SEMICONDUCTOR | 2941 |
| - | 12V | DO15 | RoHS compliant | Ammo Pack | - | 10.2V | THT | unidirectional | TVS | ±5% | ||
![]() P6KE51A DIOTEC SEMICONDUCTOR | 3187 |
| - | 51V | DO15 | RoHS compliant | Ammo Pack | - | 43.6V | THT | unidirectional | TVS | ±5% | ||
![]() P6KE220A DIOTEC SEMICONDUCTOR | 4387 |
| - | 220V | DO15 | RoHS compliant | Ammo Pack | - | 185V | THT | unidirectional | TVS | ±5% | ||
![]() P6KE43A DIOTEC SEMICONDUCTOR | 3167 |
| - | 43V | DO15 | RoHS compliant | Ammo Pack | - | 36.8V | THT | unidirectional | TVS | ±5% | ||
![]() P6KE130A DIOTEC SEMICONDUCTOR | 3141 |
| - | 130V | DO15 | RoHS compliant | Ammo Pack | - | 111V | THT | unidirectional | TVS | ±5% | ||
![]() P6KE91A DIOTEC SEMICONDUCTOR | In Stock | - | - | 91V | DO15 | RoHS compliant | Ammo Pack | - | 77.8V | THT | unidirectional | TVS | ±5% | ||
![]() P6KE110A DIOTEC SEMICONDUCTOR | 2413 |
| - | 110V | DO15 | RoHS compliant | Ammo Pack | - | 94V | THT | unidirectional | TVS | ±5% | ||
![]() P6KE350A DIOTEC SEMICONDUCTOR | 4843 |
| - | 350V | DO15 | RoHS compliant | Ammo Pack | - | 300V | THT | unidirectional | TVS | ±5% | ||
![]() 1.5KE30A DIOTEC SEMICONDUCTOR | 1064 |
| - | 30V | Ø5,4x7,5mm | RoHS compliant | Ammo Pack | 38A | 25.6V | THT | unidirectional | TVS | ±5% | ||
![]() P6KE440A DIOTEC SEMICONDUCTOR | 4777 |
| - | 440V | DO15 | RoHS compliant | Ammo Pack | - | 376V | THT | unidirectional | TVS | ±5% | ||
![]() P6KE400A DIOTEC SEMICONDUCTOR | 3625 |
| - | 400V | DO15 | RoHS compliant | Ammo Pack | - | 342V | THT | unidirectional | TVS | ±5% | ||
![]() BZW06-94 DIOTEC SEMICONDUCTOR | 43 |
| - | 110V | DO15 | RoHS compliant | Ammo Pack | - | 94V | THT | unidirectional | TVS | ±5% | ||
![]() BZW06-44 DIOTEC SEMICONDUCTOR | In Stock | - | - | 51V | DO15 | RoHS compliant | Ammo Pack | - | 43.6V | THT | unidirectional | TVS | ±5% | ||
![]() BZW06-8V5 DIOTEC SEMICONDUCTOR | 43 |
| - | 10V | DO15 | RoHS compliant | Ammo Pack | - | 8.55V | THT | unidirectional | TVS | ±5% | ||
![]() 5KP110A DIOTEC SEMICONDUCTOR | 1243 |
| - | 122...140.5V | P600 | RoHS compliant | Ammo Pack | - | 110V | THT | unidirectional | TVS | - | ||
![]() 5KP16A DIOTEC SEMICONDUCTOR | In Stock | - | - | 17.8...20.5V | P600 | RoHS compliant | Ammo Pack | - | 16V | THT | unidirectional | TVS | - | ||
![]() 5KP11A DIOTEC SEMICONDUCTOR | 43 |
| - | 12.2...14V | P600 | RoHS compliant | Ammo Pack | - | 11V | THT | unidirectional | TVS | - | ||
![]() 5KP14A DIOTEC SEMICONDUCTOR | 1151 |
| - | 15.6...17.9V | P600 | RoHS compliant | Ammo Pack | - | 14V | THT | unidirectional | TVS | - | ||
![]() 5KP45A DIOTEC SEMICONDUCTOR | 38 |
| - | 50...57.5V | P600 | RoHS compliant | Ammo Pack | - | 45V | THT | unidirectional | TVS | - | ||
![]() 5KP40A DIOTEC SEMICONDUCTOR | 1618 |
| - | 44.4...51.1V | P600 | RoHS compliant | Ammo Pack | - | 40V | THT | unidirectional | TVS | - |