- Breakdown Voltage / V
- Case
- Certificates
- Kind of package
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Tolerance
- Max. forward impulse current
Attribute column
Manufacturer
Diotec Semiconductor AG Fiber Optic Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Kind of package | Max. forward impulse current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Tolerance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE33A DIOTEC SEMICONDUCTOR | 6 |
| - | 33V | Ø5,4x7,5mm | RoHS compliant | Ammo Pack | 34A | 28.2V | THT | unidirectional | TVS | ±5% | ||
![]() 1.5KE11A DIOTEC SEMICONDUCTOR | In Stock | - | - | 11V | Ø5,4x7,5mm | RoHS compliant | Ammo Pack | 100A | 9.4V | THT | unidirectional | TVS | ±5% | ||
![]() 1.5KE51A DIOTEC SEMICONDUCTOR | 1419 |
| - | 51V | Ø5,4x7,5mm | RoHS compliant | Ammo Pack | 22A | 43.6V | THT | unidirectional | TVS | ±5% | ||
![]() 1.5KE43A DIOTEC SEMICONDUCTOR | 1225 |
| - | 43V | Ø5,4x7,5mm | RoHS compliant | Ammo Pack | 26A | 36.8V | THT | unidirectional | TVS | ±5% |