- Manufacturer Part Number
- Analog IC - Other Type
- Control Mode
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Input Voltage-Max
- Input Voltage-Min
- Input Voltage-Nom
- JESD-30 Code
- JESD-609 Code
- Length
Attribute column
Manufacturer
Analog Devices, Inc. Memory Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Number of Terminals | Approvals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Composition | Color | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Number of Levels | Number of Poles | Control Mode | Output Current-Max | Seated Height-Max | Switcher Configuration | Temperature Range | Switching Frequency-Max | Connection Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS2400Z Analog Devices | In Stock | - | Datasheet | PCB Mount | - | - | UR | - | - | - | Altech | 38.2307 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Polyamide | Light Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 7 | - | - | - | - | -22 to 221 Degrees F | - | Spring Clamp | - | - | ||
![]() LTC3413IFE#TR Analog Devices, Inc. | In Stock | - | Datasheet | - | YES | 16 | - | ANALOG DEVICES INC | 5.5 V | 2.25 V | - | LTC3413IFE#TR | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | HTSSOP | 4.40 MM, PLASTIC, TSSOP-16 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE, SHRINK PITCH | Active | 5.15 | - | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | GULL WING | 235 | 1 | 0.65 mm | not_compliant | 20 | R-PDSO-G16 | Not Qualified | 3.3 V | INDUSTRIAL | SWITCHING REGULATOR | - | - | CURRENT-MODE | 7.2 A | 1.1 mm | BUCK | - | 2000 kHz | - | 5 mm | 4.4 mm | ||
![]() LTC3776EGN#TR Analog Devices, Inc. | In Stock | - | Datasheet | - | YES | 24 | - | ANALOG DEVICES INC | 9.8 V | 2.75 V | - | LTC3776EGN#TR | 1 | 70 °C | - | PLASTIC/EPOXY | SSOP | 0.150 INCH, PLASTIC, SSOP-24 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | 5.18 | - | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | GULL WING | 235 | 1 | 0.635 mm | not_compliant | 20 | R-PDSO-G24 | Not Qualified | 4.2 V | COMMERCIAL | DUAL SWITCHING CONTROLLER | - | - | CURRENT-MODE | 1 A | 1.727 mm | PUSH-PULL | - | 825 kHz | - | 8.649 mm | 3.899 mm | ||
![]() LTC3776EUF#TR Analog Devices, Inc. | In Stock | - | Datasheet | - | YES | 24 | - | ANALOG DEVICES INC | 9.8 V | 2.75 V | - | LTC3776EUF#TR | 1 | 70 °C | - | PLASTIC/EPOXY | HVQCCN | 4 X 4 MM, PLASTIC, MO-220-WGGD, QFN-24 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | 5.22 | - | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | QUAD | NO LEAD | 235 | 1 | 0.5 mm | not_compliant | 20 | S-PQCC-N24 | Not Qualified | 4.2 V | COMMERCIAL | DUAL SWITCHING CONTROLLER | - | - | CURRENT-MODE | 1 A | 0.8 mm | PUSH-PULL | - | 825 kHz | - | 4 mm | 4 mm |