Filters
  • Additional Feature
  • Coll-Emtr Bkdn Voltage-Min
  • Configuration
  • Current Transfer Ratio-Min
  • Dark Current-Max
  • Forward Current-Max
  • Forward Voltage-Max
  • HTS Code
  • Ihs Manufacturer
  • Isolation Voltage-Max
  • Manufacturer Part Number
  • Mounting Feature

Attribute column

Manufacturer

Optek Modular Connectors - Jacks With Magnetics

View Mode:
8 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Mounting Feature

Current Transfer Ratio-Min

Ihs Manufacturer

Manufacturer Part Number

Number of Elements

Operating Temperature-Max

Operating Temperature-Min

Package Description

Part Life Cycle Code

Power Dissipation (Max)

Risk Rank

RoHS

Rohs Code

Additional Feature

HTS Code

Reach Compliance Code

Configuration

Optoelectronic Device Type

Forward Current-Max

Forward Voltage-Max

On-State Current-Max

Isolation Voltage-Max

Dark Current-Max

Coll-Emtr Bkdn Voltage-Min

Response Time-Max

In Stock

-

-

YES

SURFACE MOUNT

50%

TT ELECTRONICS PLC

4N47ATXV

1

125 °C

-55 °C

TO-78, 6 PIN

Active

0.3 W

5.51

Compliant

Yes

HIGH RELIABILITY, MIL-19500

8541.40.80.00

compliant

SINGLE

TRANSISTOR OUTPUT OPTOCOUPLER

0.04 A

1.5 V

0.05 A

1000 V

100 nA

40 V

0.00002 s

4N49ATX
4N49ATX

Optek

In Stock

-

-

YES

SURFACE MOUNT

200%

TT ELECTRONICS PLC

4N49ATX

1

125 °C

-55 °C

TO-78, 6 PIN

Active

0.3 W

5.51

Compliant

Yes

HIGH RELIABILITY, MIL-19500

8541.40.80.00

compliant

SINGLE

TRANSISTOR OUTPUT OPTOCOUPLER

0.04 A

1.5 V

0.05 A

1000 V

100 nA

40 V

0.000025 s

4N47ATX
4N47ATX

Optek

In Stock

-

-

YES

SURFACE MOUNT

50%

TT ELECTRONICS PLC

4N47ATX

1

125 °C

-55 °C

TO-78, 6 PIN

Active

0.3 W

5.51

Compliant

Yes

HIGH RELIABILITY, MIL-19500

8541.40.80.00

compliant

SINGLE

TRANSISTOR OUTPUT OPTOCOUPLER

0.04 A

1.5 V

0.05 A

1000 V

100 nA

40 V

0.00002 s

In Stock

-

-

YES

SURFACE MOUNT

200%

TT ELECTRONICS PLC

4N49ATXV

1

125 °C

-55 °C

TO-78, 6 PIN

Active

0.3 W

5.51

Compliant

Yes

HIGH RELIABILITY, MIL-19500

8541.40.80.00

compliant

SINGLE

TRANSISTOR OUTPUT OPTOCOUPLER

0.04 A

1.5 V

0.05 A

1000 V

100 nA

40 V

0.000025 s

4N48ATX
4N48ATX

Optek

In Stock

-

-

YES

SURFACE MOUNT

100%

TT ELECTRONICS PLC

4N48ATX

1

125 °C

-55 °C

TO-78, 6 PIN

Active

0.3 W

5.52

Compliant

Yes

HIGH RELIABILITY, MIL-19500

8541.40.80.00

compliant

SINGLE

TRANSISTOR OUTPUT OPTOCOUPLER

0.04 A

1.5 V

0.05 A

1000 V

100 nA

40 V

0.00002 s

4N23TXV
4N23TXV

Optek

In Stock

-

-

YES

SURFACE MOUNT

20%

TT ELECTRONICS PLC

4N23TXV

1

125 °C

-55 °C

TO-78, 6 PIN

Active

0.3 W

5.26

Compliant

Yes

HIGH RELIABILITY, MIL-19500

8541.40.80.00

compliant

SINGLE

TRANSISTOR OUTPUT OPTOCOUPLER

0.01 A

1.3 V

0.05 A

1000 V

100 nA

35 V

0.000015 s

4N22TXV
4N22TXV

Optek

In Stock

-

-

YES

SURFACE MOUNT

25%

TT ELECTRONICS PLC

4N22TXV

1

125 °C

-55 °C

TO-78, 6 PIN

Active

0.3 W

5.27

-

Yes

HIGH RELIABILITY, MIL-19500

8541.40.80.00

compliant

SINGLE

TRANSISTOR OUTPUT OPTOCOUPLER

0.01 A

1.3 V

0.05 A

1000 V

100 nA

35 V

0.000015 s

4N24TXV
4N24TXV

Optek

In Stock

-

-

YES

SURFACE MOUNT

40%

TT ELECTRONICS PLC

4N24TXV

1

125 °C

-55 °C

TO-78, 6 PIN

Active

0.3 W

5.24

Compliant

Yes

HIGH RELIABILITY, MIL-19500

8541.40.80.00

compliant

SINGLE

TRANSISTOR OUTPUT OPTOCOUPLER

0.01 A

1.3 V

0.05 A

1000 V

100 nA

35 V

0.00002 s