- Sleeve length
- Type
- Content
- Cross section per core
- Cross-section x Length
- Manufacturer part #
- Factory colour
- RoHS-compliant
- Insulation type
- Construction type
- For cables resistant to short circuit
- Insulated
Attribute column
Manufacturer
Greenlee Klauke Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Insert Material | Shape | Package Cooled | Material Finish | Base Product Number | Construction type | Contact Sizes | Content | Cross section per core | Cross-section x Length | For cables resistant to short circuit | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Manufacturer Part Number | Mfr | Nominal cross section | Package | Product Status | Reel/roll packaging | RoHS-compliant | Sleeve length | Surface protection | With identification flag | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Color | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Includes | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Insulated | Diameter | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 800070152 Greenlee Klauke | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Composite | Copper | - | - | - | - | CTV07RW | Standard | 20 | - | - | - | No | - | - | - | - | Amphenol Aerospace Operations | 0.5 | Bulk | Active | No | - | 8 | Tinned | No | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Receptacle Housing | For Female Sockets | 53 | - | Threaded | Crimp | A | Shielded | Environment Resistant | Cadmium | 23-53 | Olive Drab | Contacts Not Included | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() 800069231 Greenlee Klauke | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | Standard | - | - | - | - | No | - | - | - | - | PEI-Genesis | 0.75 | Bulk | Active | Yes | - | 8 | Tinned | No | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | ||
![]() 800070356 Greenlee Klauke | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Standard | - | - | - | - | No | - | - | - | - | - | 35 | - | - | No | - | 25 | Tinned | No | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 20.28°C/W @ 100 LFM | - | - | -- | -- | - | No | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | - | ||
![]() 800073251 Greenlee Klauke | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Twin cable end sleeve | - | - | - | - | No | - | - | - | - | - | 10 | - | - | No | - | 14 | Tinned | No | - | - | pushPIN™ | Active | - | - | Top Mount | - | Red | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 7.21°C/W @ 100 LFM | - | - | -- | -- | - | Yes | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | - | ||
![]() 800072232 Greenlee Klauke | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Standard | - | - | - | - | No | - | - | - | - | - | 6 | - | - | No | - | 18 | Tinned | No | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 20.28°C/W @ 100 LFM | - | - | -- | -- | - | Yes | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | - | ||
![]() 800072772 Greenlee Klauke | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Standard | - | - | - | - | No | - | - | - | - | - | 0.5 | - | - | No | - | 8 | Tinned | No | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 20.28°C/W @ 100 LFM | - | - | -- | -- | - | Yes | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | - | ||
![]() 800070291 Greenlee Klauke | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Standard | - | - | - | - | No | - | - | - | - | - | 10 | - | - | No | - | 10 | Tinned | No | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 20.28°C/W @ 100 LFM | - | - | -- | -- | - | No | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | - | ||
![]() 800069371 Greenlee Klauke | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Standard | - | - | - | - | No | - | - | - | - | - | 1.5 | - | - | Yes | - | 8 | Tinned | No | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 26.32°C/W @ 100 LFM | - | - | -- | -- | - | Yes | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 800070336 Greenlee Klauke | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | Standard | - | - | - | - | No | - | - | - | - | - | 25 | - | - | No | - | 28 | Tinned | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() 800071216 Greenlee Klauke | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | Standard | - | - | - | - | No | - | - | - | - | - | 1.5 | - | - | No | - | 15 | Silver-plated | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() 800072173 Greenlee Klauke | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | Standard | - | - | - | - | No | - | - | - | - | - | 1.5 | - | - | No | - | 12 | Tinned | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | ||
![]() 800073231 Greenlee Klauke | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | Twin cable end sleeve | - | - | - | - | No | - | - | - | - | - | 6 | - | - | No | - | 14 | Tinned | No | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | ||
![]() 800070231 Greenlee Klauke | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | Standard | - | - | - | - | No | - | Carlo Gavazzi | - | PS31M-UT11P8-M00 | - | 2.5 | - | - | No | - | 7 | Tinned | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() 800069431 Greenlee Klauke | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | Standard | - | - | - | - | No | - | - | - | - | - | 0.75 | - | - | No | - | 8 | Tinned | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | ||
![]() 800072931 Greenlee Klauke | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | Standard | - | - | - | - | No | - | - | - | - | - | 16 | - | - | No | - | 12 | Tinned | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | ||
![]() 800072452 Greenlee Klauke | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | Standard | - | - | - | - | No | - | - | - | - | - | 0.34 | - | - | No | - | 8 | Tinned | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | ||
![]() 800071414 Greenlee Klauke | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | Standard | - | - | - | - | No | - | - | - | - | - | 95 | - | - | No | - | 34 | Silver-plated | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() 800071194 Greenlee Klauke | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | Standard | - | - | - | - | No | - | - | - | - | - | 1 | - | - | No | - | 12 | Silver-plated | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() 800072154 Greenlee Klauke | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | Copper | -- | - | - | - | - | Standard | 20 | - | - | - | No | -- | - | - | - | - | 1 | - | - | No | - | 12 | Tinned | No | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | Receptacle Housing | For Male Pins | 26 | - | Bayonet Lock | Crimp | N (Normal) | Unshielded | Environment Resistant | Electroless Nickel | 16-26 | Silver | Contacts Not Included | - | - | - | -- | -- | - | - | -- | Yes | - | - | - | -- | ||
![]() 180O Greenlee Klauke | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50pc(s) | 50mm² | 50 mm² x 20 mm | - | - | - | 180O | - | - | - | - | - | - | Yes | 20mm | - | - | - | - | - | - | - | - | Klauke | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |