- Sleeve length
- Type
- Content
- Cross section per core
- Cross-section x Length
- Manufacturer part #
- Factory colour
- RoHS-compliant
- Insulation type
- Construction type
- For cables resistant to short circuit
- Insulated
Attribute column
Manufacturer
Greenlee Klauke Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Construction type | Content | Cross section per core | Cross-section x Length | Factory colour | For cables resistant to short circuit | Insulation type | Manufacturer part # | Nominal cross section | Packaging type | Reel/roll packaging | RoHS-compliant | Sleeve length | Surface protection | With identification flag | Type | Insulated |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8432 Greenlee Klauke | In Stock | - | - | - | - | 25pc(s) | 150mm² | 150 mm² x 32 mm | Silver | - | Not insulated | 8432 | - | - | - | Yes | 32mm | - | - | Klauke | - | ||
![]() BAK9738 Greenlee Klauke | In Stock | - | - | - | - | 500pc(s) | 2.50mm² | 2.50 mm² x 8 mm | Black | - | Partially insulated | BAK9738 | - | Tape on Full reel | - | Yes | 8mm | - | - | Klauke | - | ||
![]() 8340V Greenlee Klauke | In Stock | - | - | - | - | 25pc(s) | 120mm² | 120 mm² x 40 mm | Silver | - | Not insulated | 8340V | - | - | - | Yes | 40mm | - | - | Klauke | - | ||
![]() 8232V Greenlee Klauke | In Stock | - | - | - | - | 25pc(s) | 95mm² | 95 mm² x 32 mm | Silver | - | Not insulated | 8232V | - | - | - | Yes | 32mm | - | - | Klauke | - | ||
![]() 7832 Greenlee Klauke | In Stock | - | - | - | - | 50pc(s) | 25mm² | 25 mm² x 32 mm | Silver | - | Not insulated | 7832 | - | - | - | Yes | 32mm | - | - | Klauke | - | ||
![]() 7220 Greenlee Klauke | In Stock | - | - | - | - | 1000pc(s) | 1.50mm² | 1.50 mm² x 20 mm | Silver | - | Not insulated | 7220 | - | - | - | Yes | 20mm | - | - | Klauke | - | ||
![]() BAK9728 Greenlee Klauke | In Stock | - | - | - | - | 800pc(s) | 1.50mm² | 1.50 mm² x 8 mm | Black | - | Partially insulated | BAK9728 | - | Tape on Full reel | - | Yes | 8mm | - | - | Klauke | - | ||
![]() 8225 Greenlee Klauke | In Stock | - | - | - | - | 25pc(s) | 95mm² | 95 mm² x 25 mm | Silver | - | Not insulated | 8225 | - | - | - | Yes | 25mm | - | - | Klauke | - | ||
![]() 7718 Greenlee Klauke | In Stock | - | - | - | - | 100pc(s) | 16mm² | 16 mm² x 18 mm | Silver | - | Not insulated | 7718 | - | - | - | Yes | 18mm | - | - | Klauke | - | ||
![]() 726 Greenlee Klauke | In Stock | - | - | - | - | 1000pc(s) | 1.50mm² | 1.50 mm² x 6 mm | Silver | - | Not insulated | 726 | - | - | - | Yes | 6mm | - | - | Klauke | - | ||
![]() 7725V Greenlee Klauke | In Stock | - | - | - | - | 100pc(s) | 16mm² | 16 mm² x 25 mm | Silver | - | - | 7725V | - | - | - | Yes | 25mm | - | - | Klauke | - | ||
![]() 800071171 Greenlee Klauke | In Stock | - | - | Copper | Standard | - | - | - | - | No | - | - | 0.75 | - | No | - | 6 | Silver-plated | No | - | No | ||
![]() 800070151 Greenlee Klauke | In Stock | - | - | Copper | Standard | - | - | - | - | No | - | - | 0.5 | - | No | - | 6 | Tinned | No | - | No | ||
![]() 7215V Greenlee Klauke | In Stock | - | - | - | - | 1000pc(s) | 1.50mm² | 1.50 mm² x 15 mm | Silver | - | - | 7215V | - | - | - | Yes | 15mm | - | - | Klauke | - | ||
![]() 7220V Greenlee Klauke | In Stock | - | - | - | - | 1000pc(s) | 1.50mm² | 1.50 mm² x 20 mm | Silver | - | - | 7220V | - | - | - | Yes | 20mm | - | - | Klauke | - | ||
![]() 175S Greenlee Klauke | In Stock | - | - | - | - | 100pc(s) | 6mm² | 6 mm² x 12 mm | Black | - | - | 175S | - | - | - | Yes | 12mm | - | - | Klauke | - | ||
![]() 72S8V Greenlee Klauke | In Stock | - | - | - | - | 1000pc(s) | 1mm² | 1 mm² x 8 mm | Silver | - | - | 72S8V | - | - | - | Yes | 8mm | - | - | Klauke | - | ||
![]() 168T Greenlee Klauke | In Stock | - | - | - | - | 1000pc(s) | 0.35mm² | 0.35 mm² x 6 mm | Turquoise | - | - | 168T | - | - | - | - | 6mm | - | - | 168T | - | ||
![]() 800070371 Greenlee Klauke | In Stock | - | - | Copper | Standard | - | - | - | - | No | - | - | 50 | - | No | - | 18 | Tinned | No | - | No | ||
![]() 800070237 Greenlee Klauke | In Stock | - | - | Copper | Standard | - | - | - | - | No | - | - | 2.5 | - | No | - | 20 | Tinned | No | - | No |