- Sleeve length
- Type
- Content
- Cross section per core
- Cross-section x Length
- Manufacturer part #
- Factory colour
- RoHS-compliant
- Insulation type
- Construction type
- For cables resistant to short circuit
- Insulated
Attribute column
Manufacturer
Greenlee Klauke Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | AWG max. | Construction type | Content | Country colour code | Cross section per core | Cross-section x Length | Factory colour | For cables resistant to short circuit | Insulation type | Manufacturer part # | Nominal cross section | Reel/roll packaging | RoHS-compliant | Sleeve length | Surface protection | With identification flag | Type | Insulated | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 800070354 Greenlee Klauke | In Stock | - | - | Copper | - | Standard | - | - | - | - | - | No | - | - | 35 | No | - | 20 | Tinned | No | - | No | - | ||
![]() 800070171 Greenlee Klauke | In Stock | - | - | Copper | - | Standard | - | - | - | - | - | No | - | - | 0.75 | No | - | 6 | Tinned | No | - | No | - | ||
![]() 47210 Greenlee Klauke | In Stock | - | - | - | 16 | - | 1000pc(s) | DIN | 1.50mm² | 1.50 mm² x 10 mm | Black | - | Partially insulated | 47210 | - | - | Yes | 10mm | - | - | 47210 | - | 16mm | ||
![]() 17822 Greenlee Klauke | In Stock | - | - | - | - | - | 50pc(s) | - | 25mm² | 25 mm² x 22 mm | Black | - | Partially insulated | 17822 | - | - | Yes | 22mm | - | - | Klauke | - | - | ||
![]() 43210 Greenlee Klauke | In Stock | - | - | - | - | - | 100pc(s) | - | 1.50mm² | 1.50 mm² x 10 mm | Black | - | Partially insulated | 43210 | - | - | Yes | 10mm | - | - | Klauke | - | - | ||
![]() 8132 Greenlee Klauke | In Stock | - | - | - | - | - | 25pc(s) | - | 70mm² | 70 mm² x 32 mm | Silver | - | Not insulated | 8132 | - | - | Yes | 32mm | - | - | Klauke | - | - | ||
![]() 7315 Greenlee Klauke | In Stock | - | - | - | - | - | 1000pc(s) | - | 2.50mm² | 2.50 mm² x 15 mm | Silver | - | Not insulated | 7315 | - | - | Yes | 15mm | - | - | Klauke | - | - | ||
![]() 8640V Greenlee Klauke | In Stock | - | - | - | - | - | 25pc(s) | - | 240mm² | 240 mm² x 40 mm | Silver | - | Not insulated | 8640V | - | - | Yes | 40mm | - | - | Klauke | - | - | ||
![]() 8540 Greenlee Klauke | In Stock | - | - | - | - | - | 25pc(s) | - | 185mm² | 185 mm² x 40 mm | Silver | - | Not insulated | 8540 | - | - | Yes | 40mm | - | - | Klauke | - | - | ||
![]() 87313 Greenlee Klauke | In Stock | - | - | - | - | - | 100pc(s) | - | 2.50mm² | 2.50 mm² x 13 mm | Blue | - | - | 87313 | - | - | Yes | 13mm | - | - | Klauke | - | - | ||
![]() 1676 Greenlee Klauke | In Stock | - | - | - | 24 | - | 1000pc(s) | - | 0.25mm² | 0.25 mm² x 6 mm | Yellow | - | Partially insulated | 1676 | - | - | Yes | 6mm | - | - | 1676 | - | 11mm | ||
![]() 716 Greenlee Klauke | In Stock | - | - | - | - | - | 1000pc(s) | - | 0.75mm² | 0.75 mm² x 6 mm | Silver | - | Not insulated | 716 | - | - | Yes | 6mm | - | - | Klauke | - | - | ||
![]() 1718 Greenlee Klauke | In Stock | - | - | - | 18 | - | 1000pc(s) | DIN | 1mm² | 1 mm² x 8 mm | Red | - | Partially insulated | 1718 | - | - | Yes | 8mm | - | - | 1718 | - | 13.5mm | ||
![]() 48432 Greenlee Klauke | In Stock | - | - | - | - | - | 25pc(s) | - | 150mm² | 150 mm² x 32 mm | Yellow | - | Partially insulated | 48432 | - | - | Yes | 32mm | - | - | Klauke | - | - | ||
![]() 7920 Greenlee Klauke | In Stock | - | - | - | - | - | 50pc(s) | - | 35mm² | 35 mm² x 20 mm | Silver | - | Not insulated | 7920 | - | - | Yes | 20mm | - | - | Klauke | - | - | ||
![]() 800070272 Greenlee Klauke | In Stock | - | - | Copper | - | Standard | - | - | - | - | - | No | - | - | 6 | No | - | 12 | Tinned | No | - | No | - | ||
![]() 800069311 Greenlee Klauke | In Stock | - | - | Copper | - | Standard | - | - | - | - | - | No | - | - | 0.5 | Yes | - | 8 | Tinned | No | - | Yes | - | ||
![]() 800070351 Greenlee Klauke | In Stock | - | - | Copper | - | Standard | - | - | - | - | - | No | - | - | 35 | No | - | 12 | Tinned | No | - | No | - | ||
![]() 800072211 Greenlee Klauke | In Stock | - | - | Copper | - | Standard | - | - | - | - | - | No | - | - | 4 | No | - | 10 | Tinned | No | - | Yes | - | ||
![]() 800070432 Greenlee Klauke | In Stock | - | - | Copper | - | Standard | - | - | - | - | - | No | - | - | 120 | No | - | 32 | Tinned | No | - | No | - |