- Mounting Type
- Operating Temperature
- -3db Bandwidth
- Amplifier Type
- Base Product Number
- Color
- Contact Materials
- Contact Mating Finish
- Contact Tail Length
- Current - Input Bias
- Current - Output / Channel
- Current - Supply
Attribute column
Manufacturer
Analog Devices, Inc. Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Base Product Number | Contact Materials | Current-UL | Manufacturer | Mfr | Package | Product Status | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Color | Pitch | Insulation Height | Termination Style | Output Type | Contact Tail Length | Number of Circuits | Number of Levels | Contact Mating Finish | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Positions Per Level | Gain Bandwidth Product | Header Orientation | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 117201 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1702367 Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | MAX4461 | - | - | - | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | 5.25 V | 2.85 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 1 | - | - | 800µA | 0.5V/µs | Instrumentation | 1 pA | - | 2.5 MHz | - | 50 µV | 150 mA | 250 kHz | - | ||
![]() 117171 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37013 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1704042 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 950-SLS/06 WECO Electrical Connectors Inc. | 282 |
| - | Through Hole | - | - | Polyamide (PA), Nylon | - | Brass | 10 A | - | - | - | - | - | - | 300 V | -40°C ~ 100°C | Bulk | - | Active | Header, Male Pins, Unshrouded | 6 | Gray | 0.197" (5.00mm) | 0.232" (5.90mm) | Solder | - | 0.138" (3.50mm) | - | 1 | Tin | - | - | - | - | 6 | - | 90°, Right Angle | - | - | - | UL94 V-0 |