- Bolt dimension (metric)
- Nominal cross section
- Surface protection
- Type
- Content
- Factory colour
- Insulation type
- Manufacturer part #
- Connector thickness
- Connector width
- Size
- Connection angle
Attribute column
Manufacturer
Greenlee Klauke Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Bolt dimension (metric) | Connection angle | Connector thickness | Connector width | Content | Cross-section range | Factory colour | Hole Ø | Insulation type | Manufacturer part # | Material (details) | max. cross section | Min. cross section | Nominal cross section | RoHS-compliant | Support sleeve | Surface protection | Type | Size | Insulation | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 800045372 Greenlee Klauke | In Stock | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | Tinned | - | - | - | - | ||
![]() 800046133 Greenlee Klauke | In Stock | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | Tinned | - | - | - | - | ||
![]() 2010 Greenlee Klauke | In Stock | - | - | - | 180° | 0.8mm | 2.8mm | 1pc(s) | - | Metal | - | Not insulated | 2010 | CuZn, tin-plated | - | - | - | Yes | No | - | 2.8 x 0.8 mm | 2.8 x 0.8 mm | - | PCB-SMD | ||
![]() 850 Greenlee Klauke | In Stock | - | - | - | 180° | 0.8mm | 6.3mm | 1pc(s) | 4 - 6 mm² | Yellow | - | Partially insulated | 850 | CuZn, tin-plated | 6mm² | 4mm² | - | Yes | No | - | 6.3 x 0.8 mm | 6.3 x 0.8 mm | PVC | - | ||
![]() 775 Greenlee Klauke | In Stock | - | - | - | 90° | 0.8mm | 6.3mm | 1pc(s) | - | Metal | - | Not insulated | 775 | - | - | - | - | Yes | No | - | 775 | 6.3 x 0.8 mm | - | - | ||
![]() 800045253 Greenlee Klauke | In Stock | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | 95 | - | - | Tinned | - | - | - | - | ||
![]() 800045254 Greenlee Klauke | In Stock | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | 95 | - | - | Tinned | - | - | - | - | ||
![]() 800046211 Greenlee Klauke | In Stock | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | Tinned | - | - | - | - | ||
![]() 8203B Greenlee Klauke | In Stock | - | - | - | 180° | 0.8mm | 4.8mm | 1pc(s) | 0.50 - 1 mm² | Red | - | Partially insulated | 8203B | CuZn, tin-plated | 1mm² | 0.50mm² | - | - | No | - | 4.8 x 0.8 mm | 4.8 x 0.8 mm | Halogen-free PA | - | ||
![]() 18201A Greenlee Klauke | In Stock | - | - | - | 180° | 0.8mm | 2.8mm | 1pc(s) | 0.50 - 1 mm² | Metal | - | Not insulated | 18201A | CuZn, tin-plated | 1mm² | 0.50mm² | - | - | - | - | 2.8 x 0.8 mm | 2.8 x 0.8 mm | - | - | ||
![]() 800045352 Greenlee Klauke | In Stock | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | Tinned | - | - | - | - | ||
![]() 800045312 Greenlee Klauke | In Stock | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | 185 | - | - | Tinned | - | - | - | - | ||
![]() 800045176 Greenlee Klauke | In Stock | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | Tinned | - | - | - | - | ||
![]() 800045290 Greenlee Klauke | In Stock | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | Tinned | - | - | - | - | ||
![]() 730V Greenlee Klauke | In Stock | - | - | - | 180° | 0.8mm | 6.3mm | 1pc(s) | 1.50 - 2.50 mm² | Blue | - | Insulated | 730V | CuZn, tin-plated | 2.50mm² | 1.50mm² | - | - | - | - | 6.3 x 0.8 mm | 6.3 x 0.8 mm | PVC | - | ||
![]() 2720 Greenlee Klauke | In Stock | - | - | - | 180° | 0.80mm | 6.30mm | 1pc(s) | 0.50 - 1 mm² | Brass | - | Not insulated | 2720 | - | 1mm² | 0.50mm² | - | - | - | - | Klauke | 6.30 x 0.80 mm | - | - | ||
![]() 2070 Greenlee Klauke | In Stock | - | - | - | 45° | 0.8mm | 6.3mm | 1pc(s) | - | Metal | 3.2mm | Not insulated | 2070 | CuZn, tin-plated | - | - | - | Yes | No | - | 6.3 x 0.8 mm, 45 ° | 6.3 x 0.8 mm | - | - | ||
![]() 2025 Greenlee Klauke | In Stock | - | - | - | 90° | 0.8mm | 2.8mm | 1pc(s) | - | Metal | - | Not insulated | 2025 | CuZn, tin-plated | - | - | - | - | No | - | 2.8 x 0.8 mm | 2.8 x 0.8 mm | - | PCB-SMD | ||
![]() 750AZ Greenlee Klauke | In Stock | - | - | - | 180° | 0.8mm | 6.3mm | 1pc(s) | 4 - 6 mm² | Yellow | - | Partially insulated | 750AZ | CuZN, tin-plated | 6mm² | 4mm² | - | - | - | - | 6.3 x 0.8 mm | 6.3 x 0.8 mm | PVC | + branch joint | ||
![]() 8203V Greenlee Klauke | In Stock | - | - | - | 180° | 0.8mm | 4.8mm | 1pc(s) | 0.50 - 1 mm² | Red | - | Insulated | 8203V | CuZn, tin-plated | 1mm² | 0.50mm² | - | - | - | - | 4.8 x 0.8 mm | 4.8 x 0.8 mm | PVC | - |